Hangzhou Shalom Electro-optics Technology Co., Ltd. Sapphire 34x8x64mm 560nm Longpass Filters for IPL Beauty Machines 171-009

Description
Features: • Stocked and custom sapphire light guides • High thermal conductivities • Hard coating with a high damage threshold • High transmission: >95% and high rejection: >99% • Various cut-on wavelengths and various dimensions IPL Light guide or filter is an essential optical component in handheld Intense Pulsed Light (IPL) devices, or cosmetic lasers, their functions being to block the undesired wavebands and maintain the light output within a specific wavelength range. Sapphire is a prevalent material for manufacturing light guides, featuring high opacities to the UV light, which is considered detrimental to human skin, and excellent transmission from the visible and short-wave Infrared spectrum. Sapphire light guides are often incorporated into IPL machines for the purpose of skin rejuvenation and hair removal. Shalom EO’s Sapphire Light Guides are rectangular-shaped optical components. All the faces of each light guide are optical-grade polished, and one of the end faces is coated with long-pass filter films to shelter the UV lights with a high rejection rate greater than 99%, whilst transferring other light with wavelengths of interest with a decent transmission rate of above 95%. Furthermore, the coatings are also quite durable under the attacks of high-power radiations, this feature combined with the unrivaled mechanical strength and high thermal conductivities of our high-quality sapphire crystals, helps to enhance its damage threshold, allowing high power applications. The sides of the light guides are coated with reflection coatings, and the transmission of light inside the light guide relies on total internal reflection. Shalom EO offers stocked and custom sapphire light guides in various dimensions according to your requirements. We are capable to provide lights with high reliabilities, and varied cut-on wavelengths that suit your applications.
Description
Features: • Stocked and custom sapphire light guides • High thermal conductivities • Hard coating with a high damage threshold • High transmission: >95% and high rejection: >99% • Various cut-on wavelengths and various dimensions IPL Light guide or filter is an essential optical component in handheld Intense Pulsed Light (IPL) devices, or cosmetic lasers, their functions being to block the undesired wavebands and maintain the light output within a specific wavelength range. Sapphire is a prevalent material for manufacturing light guides, featuring high opacities to the UV light, which is considered detrimental to human skin, and excellent transmission from the visible and short-wave Infrared spectrum. Sapphire light guides are often incorporated into IPL machines for the purpose of skin rejuvenation and hair removal. Shalom EO’s Sapphire Light Guides are rectangular-shaped optical components. All the faces of each light guide are optical-grade polished, and one of the end faces is coated with long-pass filter films to shelter the UV lights with a high rejection rate greater than 99%, whilst transferring other light with wavelengths of interest with a decent transmission rate of above 95%. Furthermore, the coatings are also quite durable under the attacks of high-power radiations, this feature combined with the unrivaled mechanical strength and high thermal conductivities of our high-quality sapphire crystals, helps to enhance its damage threshold, allowing high power applications. The sides of the light guides are coated with reflection coatings, and the transmission of light inside the light guide relies on total internal reflection. Shalom EO offers stocked and custom sapphire light guides in various dimensions according to your requirements. We are capable to provide lights with high reliabilities, and varied cut-on wavelengths that suit your applications.

Suppliers

Company
Product
Description
Supplier Links
Sapphire 34x8x64mm 560nm Longpass Filters for IPL Beauty Machines - 171-009 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
Sapphire 34x8x64mm 560nm Longpass Filters for IPL Beauty Machines
171-009
Sapphire 34x8x64mm 560nm Longpass Filters for IPL Beauty Machines 171-009
Features: • Stocked and custom sapphire light guides • High thermal conductivities • Hard coating with a high damage threshold • High transmission: >95% and high rejection: >99% • Various cut-on wavelengths and various dimensions IPL Light guide or filter is an essential optical component in handheld Intense Pulsed Light (IPL) devices, or cosmetic lasers, their functions being to block the undesired wavebands and maintain the light output within a specific wavelength range. Sapphire is a prevalent material for manufacturing light guides, featuring high opacities to the UV light, which is considered detrimental to human skin, and excellent transmission from the visible and short-wave Infrared spectrum. Sapphire light guides are often incorporated into IPL machines for the purpose of skin rejuvenation and hair removal. Shalom EO’s Sapphire Light Guides are rectangular-shaped optical components. All the faces of each light guide are optical-grade polished, and one of the end faces is coated with long-pass filter films to shelter the UV lights with a high rejection rate greater than 99%, whilst transferring other light with wavelengths of interest with a decent transmission rate of above 95%. Furthermore, the coatings are also quite durable under the attacks of high-power radiations, this feature combined with the unrivaled mechanical strength and high thermal conductivities of our high-quality sapphire crystals, helps to enhance its damage threshold, allowing high power applications. The sides of the light guides are coated with reflection coatings, and the transmission of light inside the light guide relies on total internal reflection. Shalom EO offers stocked and custom sapphire light guides in various dimensions according to your requirements. We are capable to provide lights with high reliabilities, and varied cut-on wavelengths that suit your applications.

Features:


• Stocked and custom sapphire light guides
• High thermal conductivities
• Hard coating with a high damage threshold
• High transmission: >95% and high rejection: >99%
• Various cut-on wavelengths and various dimensions

IPL Light guide or filter is an essential optical component in handheld Intense Pulsed Light (IPL) devices, or cosmetic lasers, their functions being to block the undesired wavebands and maintain the light output within a specific wavelength range. Sapphire is a prevalent material for manufacturing light guides, featuring high opacities to the UV light, which is considered detrimental to human skin, and excellent transmission from the visible and short-wave Infrared spectrum. Sapphire light guides are often incorporated into IPL machines for the purpose of skin rejuvenation and hair removal.


Shalom EO’s Sapphire Light Guides are rectangular-shaped optical components. All the faces of each light guide are optical-grade polished, and one of the end faces is coated with long-pass filter films to shelter the UV lights with a high rejection rate greater than 99%, whilst transferring other light with wavelengths of interest with a decent transmission rate of above 95%. Furthermore, the coatings are also quite durable under the attacks of high-power radiations, this feature combined with the unrivaled mechanical strength and high thermal conductivities of our high-quality sapphire crystals, helps to enhance its damage threshold, allowing high power applications. The sides of the light guides are coated with reflection coatings, and the transmission of light inside the light guide relies on total internal reflection.


Shalom EO offers stocked and custom sapphire light guides in various dimensions according to your requirements. We are capable to provide lights with high reliabilities, and varied cut-on wavelengths that suit your applications.

Supplier's Site
Sapphire 34x8x64mm 560nm Longpass Filters for IPL Beauty Machines - 171-009 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
Sapphire 34x8x64mm 560nm Longpass Filters for IPL Beauty Machines
171-009
Sapphire 34x8x64mm 560nm Longpass Filters for IPL Beauty Machines 171-009
Features: • Stocked and custom sapphire light guides • High thermal conductivities • Hard coating with a high damage threshold • High transmission: >95% and high rejection: >99% • Various cut-on wavelengths and various dimensions IPL Light guide or filter is an essential optical component in handheld Intense Pulsed Light (IPL) devices, or cosmetic lasers, their functions being to block the undesired wavebands and maintain the light output within a specific wavelength range. Sapphire is a prevalent material for manufacturing light guides, featuring high opacities to the UV light, which is considered detrimental to human skin, and excellent transmission from the visible and short-wave Infrared spectrum. Sapphire light guides are often incorporated into IPL machines for the purpose of skin rejuvenation and hair removal. Shalom EO’s Sapphire Light Guides are rectangular-shaped optical components. All the faces of each light guide are optical-grade polished, and one of the end faces is coated with long-pass filter films to shelter the UV lights with a high rejection rate greater than 99%, whilst transferring other light with wavelengths of interest with a decent transmission rate of above 95%. Furthermore, the coatings are also quite durable under the attacks of high-power radiations, this feature combined with the unrivaled mechanical strength and high thermal conductivities of our high-quality sapphire crystals, helps to enhance its damage threshold, allowing high power applications. The sides of the light guides are coated with reflection coatings, and the transmission of light inside the light guide relies on total internal reflection. Shalom EO offers stocked and custom sapphire light guides in various dimensions according to your requirements. We are capable to provide lights with high reliabilities, and varied cut-on wavelengths that suit your applications.

Features:


• Stocked and custom sapphire light guides
• High thermal conductivities
• Hard coating with a high damage threshold
• High transmission: >95% and high rejection: >99%
• Various cut-on wavelengths and various dimensions

IPL Light guide or filter is an essential optical component in handheld Intense Pulsed Light (IPL) devices, or cosmetic lasers, their functions being to block the undesired wavebands and maintain the light output within a specific wavelength range. Sapphire is a prevalent material for manufacturing light guides, featuring high opacities to the UV light, which is considered detrimental to human skin, and excellent transmission from the visible and short-wave Infrared spectrum. Sapphire light guides are often incorporated into IPL machines for the purpose of skin rejuvenation and hair removal.


Shalom EO’s Sapphire Light Guides are rectangular-shaped optical components. All the faces of each light guide are optical-grade polished, and one of the end faces is coated with long-pass filter films to shelter the UV lights with a high rejection rate greater than 99%, whilst transferring other light with wavelengths of interest with a decent transmission rate of above 95%. Furthermore, the coatings are also quite durable under the attacks of high-power radiations, this feature combined with the unrivaled mechanical strength and high thermal conductivities of our high-quality sapphire crystals, helps to enhance its damage threshold, allowing high power applications. The sides of the light guides are coated with reflection coatings, and the transmission of light inside the light guide relies on total internal reflection.


Shalom EO offers stocked and custom sapphire light guides in various dimensions according to your requirements. We are capable to provide lights with high reliabilities, and varied cut-on wavelengths that suit your applications.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd. Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Filters Optical Filters
Product Number 171-009 171-009
Product Name Sapphire 34x8x64mm 560nm Longpass Filters for IPL Beauty Machines Sapphire 34x8x64mm 560nm Longpass Filters for IPL Beauty Machines
Filter Type Long Pass Filters Cold Mirrors; Long Pass Filters
Filter Shape Rectangular Rectangular
Filter Diameter, Side Length, or Rectangular Length 34 mm (1.34 inch) 34 mm (1.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
630-0.4 OD4 Ultra Narrow Bandpass Filter - 7341 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 420 nm Cut-on - 20CGA-420 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details