Hangzhou Shalom Electro-optics Technology Co., Ltd. EFL-38.1mm Dia26mmxLength52mm N-BK7 Plano Concave Cylindrical Lenses Uncoated 1112-032

Description
Features: • Substrate materials: Fine Annealed N-BK7 • Ideal for one-dimensional magnification of images, laser line generation, and diode laser beam shaping • Various focal lengths (-3.9mm to -700mm) and dimensions • Standard coating options: uncoated, 350-650nm, 650-1050nm, 1050-1580nm, or custom bandwidths • Custom Plano Concave Cylindrical Lenses made from Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. are also available • Applications: Laser scanners, diode lasers, optical metrologies, spectroscopes, etc. Description: A Plano Concave Cylindrical Lens is a special kind of plano-concave optical lens component in columnar shape, with one plane side and one concave side. As a plano-concave lens, a plano-concave cylindrical lens has an inward bent curve, contributing to a negative effective focal length (EFL), and both of them perform best at infinite absolute conjugate ratios, and becomes not advantageous when below 5:1. The distinguishment is that the former diverges lights in two dimensions, the later expands light beam along a one-dimensional single axis. One of the critical functions of a Plano-concave cylindrical lens is transforming two-dimensional light beams into one-dimensional lines.Another application of Plano-concave cylindrical lenses is to correct for astigmatism and the elliptical shape of the laser beam. N-BK7 or its equivalent known as H-K9L is a ROHS-compliant borosilicate crown glass with superior optical excellence and the glass is fine annealed and polished to tight tolerances to meet the demanding tolerances. The most attractive advantages of N-BK7 are its high optical homogeneities and high transmission to VIS and NIR spectra. Besides, the hardness, chemical and thermal resilience of N-BK7 are also remarkable, it contains low levels of inclusions and bubbles, therefore N-BK7 is excellent for making high-precision optical lenses. This page features Hangzhou Shalom EO’s stocked N-BK7 Plano-Concave Cylindrical Lenses. The various focal lengths range from -3.9mm to -700mm, while the dimensions also come in diversities to accommodate your requirements. Standard coating options include Uncoated, 350-650nm, 650-1050 nm, and 1050-1580nm anti-reflection coatings to elevate the transmission of the lens substrate, while custom coating bandwidths could be tailored through inquiries. With unceasing devotion and engineering intelligence, Shalom EO has earned credits among researchers and clients around the globe. Before shipment, the cylindrical lenses will undergo a stringent in-house inspection in our clean room using Zygo interferometers and other equipment to secure your interest.
Description
Features: • Substrate materials: Fine Annealed N-BK7 • Ideal for one-dimensional magnification of images, laser line generation, and diode laser beam shaping • Various focal lengths (-3.9mm to -700mm) and dimensions • Standard coating options: uncoated, 350-650nm, 650-1050nm, 1050-1580nm, or custom bandwidths • Custom Plano Concave Cylindrical Lenses made from Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. are also available • Applications: Laser scanners, diode lasers, optical metrologies, spectroscopes, etc. Description: A Plano Concave Cylindrical Lens is a special kind of plano-concave optical lens component in columnar shape, with one plane side and one concave side. As a plano-concave lens, a plano-concave cylindrical lens has an inward bent curve, contributing to a negative effective focal length (EFL), and both of them perform best at infinite absolute conjugate ratios, and becomes not advantageous when below 5:1. The distinguishment is that the former diverges lights in two dimensions, the later expands light beam along a one-dimensional single axis. One of the critical functions of a Plano-concave cylindrical lens is transforming two-dimensional light beams into one-dimensional lines.Another application of Plano-concave cylindrical lenses is to correct for astigmatism and the elliptical shape of the laser beam. N-BK7 or its equivalent known as H-K9L is a ROHS-compliant borosilicate crown glass with superior optical excellence and the glass is fine annealed and polished to tight tolerances to meet the demanding tolerances. The most attractive advantages of N-BK7 are its high optical homogeneities and high transmission to VIS and NIR spectra. Besides, the hardness, chemical and thermal resilience of N-BK7 are also remarkable, it contains low levels of inclusions and bubbles, therefore N-BK7 is excellent for making high-precision optical lenses. This page features Hangzhou Shalom EO’s stocked N-BK7 Plano-Concave Cylindrical Lenses. The various focal lengths range from -3.9mm to -700mm, while the dimensions also come in diversities to accommodate your requirements. Standard coating options include Uncoated, 350-650nm, 650-1050 nm, and 1050-1580nm anti-reflection coatings to elevate the transmission of the lens substrate, while custom coating bandwidths could be tailored through inquiries. With unceasing devotion and engineering intelligence, Shalom EO has earned credits among researchers and clients around the globe. Before shipment, the cylindrical lenses will undergo a stringent in-house inspection in our clean room using Zygo interferometers and other equipment to secure your interest.

Suppliers

Company
Product
Description
Supplier Links
EFL-38.1mm Dia26mmxLength52mm N-BK7 Plano Concave Cylindrical Lenses Uncoated - 1112-032 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
EFL-38.1mm Dia26mmxLength52mm N-BK7 Plano Concave Cylindrical Lenses Uncoated
1112-032
EFL-38.1mm Dia26mmxLength52mm N-BK7 Plano Concave Cylindrical Lenses Uncoated 1112-032
Features: • Substrate materials: Fine Annealed N-BK7 • Ideal for one-dimensional magnification of images, laser line generation, and diode laser beam shaping • Various focal lengths (-3.9mm to -700mm) and dimensions • Standard coating options: uncoated, 350-650nm, 650-1050nm, 1050-1580nm, or custom bandwidths • Custom Plano Concave Cylindrical Lenses made from Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. are also available • Applications: Laser scanners, diode lasers, optical metrologies, spectroscopes, etc. Description: A Plano Concave Cylindrical Lens is a special kind of plano-concave optical lens component in columnar shape, with one plane side and one concave side. As a plano-concave lens, a plano-concave cylindrical lens has an inward bent curve, contributing to a negative effective focal length (EFL), and both of them perform best at infinite absolute conjugate ratios, and becomes not advantageous when below 5:1. The distinguishment is that the former diverges lights in two dimensions, the later expands light beam along a one-dimensional single axis. One of the critical functions of a Plano-concave cylindrical lens is transforming two-dimensional light beams into one-dimensional lines.Another application of Plano-concave cylindrical lenses is to correct for astigmatism and the elliptical shape of the laser beam. N-BK7 or its equivalent known as H-K9L is a ROHS-compliant borosilicate crown glass with superior optical excellence and the glass is fine annealed and polished to tight tolerances to meet the demanding tolerances. The most attractive advantages of N-BK7 are its high optical homogeneities and high transmission to VIS and NIR spectra. Besides, the hardness, chemical and thermal resilience of N-BK7 are also remarkable, it contains low levels of inclusions and bubbles, therefore N-BK7 is excellent for making high-precision optical lenses. This page features Hangzhou Shalom EO’s stocked N-BK7 Plano-Concave Cylindrical Lenses. The various focal lengths range from -3.9mm to -700mm, while the dimensions also come in diversities to accommodate your requirements. Standard coating options include Uncoated, 350-650nm, 650-1050 nm, and 1050-1580nm anti-reflection coatings to elevate the transmission of the lens substrate, while custom coating bandwidths could be tailored through inquiries. With unceasing devotion and engineering intelligence, Shalom EO has earned credits among researchers and clients around the globe. Before shipment, the cylindrical lenses will undergo a stringent in-house inspection in our clean room using Zygo interferometers and other equipment to secure your interest.

Features:


• Substrate materials: Fine Annealed N-BK7
• Ideal for one-dimensional magnification of images, laser line generation, and diode laser beam shaping
• Various focal lengths (-3.9mm to -700mm) and dimensions
• Standard coating options: uncoated, 350-650nm, 650-1050nm, 1050-1580nm, or custom bandwidths
• Custom Plano Concave Cylindrical Lenses made from Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. are also available
• Applications: Laser scanners, diode lasers, optical metrologies, spectroscopes, etc.

Description:


A Plano Concave Cylindrical Lens is a special kind of plano-concave optical lens component in columnar shape, with one plane side and one concave side. As a plano-concave lens, a plano-concave cylindrical lens has an inward bent curve, contributing to a negative effective focal length (EFL), and both of them perform best at infinite absolute conjugate ratios, and becomes not advantageous when below 5:1. The distinguishment is that the former diverges lights in two dimensions, the later expands light beam along a one-dimensional single axis. One of the critical functions of a Plano-concave cylindrical lens is transforming two-dimensional light beams into one-dimensional lines.Another application of Plano-concave cylindrical lenses is to correct for astigmatism and the elliptical shape of the laser beam.


N-BK7 or its equivalent known as H-K9L is a ROHS-compliant borosilicate crown glass with superior optical excellence and the glass is fine annealed and polished to tight tolerances to meet the demanding tolerances. The most attractive advantages of N-BK7 are its high optical homogeneities and high transmission to VIS and NIR spectra. Besides, the hardness, chemical and thermal resilience of N-BK7 are also remarkable, it contains low levels of inclusions and bubbles, therefore N-BK7 is excellent for making high-precision optical lenses.


This page features Hangzhou Shalom EO’s stocked N-BK7 Plano-Concave Cylindrical Lenses. The various focal lengths range from -3.9mm to -700mm, while the dimensions also come in diversities to accommodate your requirements. Standard coating options include Uncoated, 350-650nm, 650-1050 nm, and 1050-1580nm anti-reflection coatings to elevate the transmission of the lens substrate, while custom coating bandwidths could be tailored through inquiries. With unceasing devotion and engineering intelligence, Shalom EO has earned credits among researchers and clients around the globe. Before shipment, the cylindrical lenses will undergo a stringent in-house inspection in our clean room using Zygo interferometers and other equipment to secure your interest.

Supplier's Site
EFL-38.1mm Dia26mmxLength52mm N-BK7 Plano Concave Cylindrical Lenses Uncoated - 1112-032 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
EFL-38.1mm Dia26mmxLength52mm N-BK7 Plano Concave Cylindrical Lenses Uncoated
1112-032
EFL-38.1mm Dia26mmxLength52mm N-BK7 Plano Concave Cylindrical Lenses Uncoated 1112-032
Features: • Substrate materials: Fine Annealed N-BK7 • Ideal for one-dimensional magnification of images, laser line generation, and diode laser beam shaping • Various focal lengths (-3.9mm to -700mm) and dimensions • Standard coating options: uncoated, 350-650nm, 650-1050nm, 1050-1580nm, or custom bandwidths • Custom Plano Concave Cylindrical Lenses made from Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. are also available • Applications: Laser scanners, diode lasers, optical metrologies, spectroscopes, etc. Description: A Plano Concave Cylindrical Lens is a special kind of plano-concave optical lens component in columnar shape, with one plane side and one concave side. As a plano-concave lens, a plano-concave cylindrical lens has an inward bent curve, contributing to a negative effective focal length (EFL), and both of them perform best at infinite absolute conjugate ratios, and becomes not advantageous when below 5:1. The distinguishment is that the former diverges lights in two dimensions, the later expands light beam along a one-dimensional single axis. One of the critical functions of a Plano-concave cylindrical lens is transforming two-dimensional light beams into one-dimensional lines.Another application of Plano-concave cylindrical lenses is to correct for astigmatism and the elliptical shape of the laser beam. N-BK7 or its equivalent known as H-K9L is a ROHS-compliant borosilicate crown glass with superior optical excellence and the glass is fine annealed and polished to tight tolerances to meet the demanding tolerances. The most attractive advantages of N-BK7 are its high optical homogeneities and high transmission to VIS and NIR spectra. Besides, the hardness, chemical and thermal resilience of N-BK7 are also remarkable, it contains low levels of inclusions and bubbles, therefore N-BK7 is excellent for making high-precision optical lenses. This page features Hangzhou Shalom EO’s stocked N-BK7 Plano-Concave Cylindrical Lenses. The various focal lengths range from -3.9mm to -700mm, while the dimensions also come in diversities to accommodate your requirements. Standard coating options include Uncoated, 350-650nm, 650-1050 nm, and 1050-1580nm anti-reflection coatings to elevate the transmission of the lens substrate, while custom coating bandwidths could be tailored through inquiries. With unceasing devotion and engineering intelligence, Shalom EO has earned credits among researchers and clients around the globe. Before shipment, the cylindrical lenses will undergo a stringent in-house inspection in our clean room using Zygo interferometers and other equipment to secure your interest.

Features:


• Substrate materials: Fine Annealed N-BK7
• Ideal for one-dimensional magnification of images, laser line generation, and diode laser beam shaping
• Various focal lengths (-3.9mm to -700mm) and dimensions
• Standard coating options: uncoated, 350-650nm, 650-1050nm, 1050-1580nm, or custom bandwidths
• Custom Plano Concave Cylindrical Lenses made from Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. are also available
• Applications: Laser scanners, diode lasers, optical metrologies, spectroscopes, etc.

Description:


A Plano Concave Cylindrical Lens is a special kind of plano-concave optical lens component in columnar shape, with one plane side and one concave side. As a plano-concave lens, a plano-concave cylindrical lens has an inward bent curve, contributing to a negative effective focal length (EFL), and both of them perform best at infinite absolute conjugate ratios, and becomes not advantageous when below 5:1. The distinguishment is that the former diverges lights in two dimensions, the later expands light beam along a one-dimensional single axis. One of the critical functions of a Plano-concave cylindrical lens is transforming two-dimensional light beams into one-dimensional lines.Another application of Plano-concave cylindrical lenses is to correct for astigmatism and the elliptical shape of the laser beam.


N-BK7 or its equivalent known as H-K9L is a ROHS-compliant borosilicate crown glass with superior optical excellence and the glass is fine annealed and polished to tight tolerances to meet the demanding tolerances. The most attractive advantages of N-BK7 are its high optical homogeneities and high transmission to VIS and NIR spectra. Besides, the hardness, chemical and thermal resilience of N-BK7 are also remarkable, it contains low levels of inclusions and bubbles, therefore N-BK7 is excellent for making high-precision optical lenses.


This page features Hangzhou Shalom EO’s stocked N-BK7 Plano-Concave Cylindrical Lenses. The various focal lengths range from -3.9mm to -700mm, while the dimensions also come in diversities to accommodate your requirements. Standard coating options include Uncoated, 350-650nm, 650-1050 nm, and 1050-1580nm anti-reflection coatings to elevate the transmission of the lens substrate, while custom coating bandwidths could be tailored through inquiries. With unceasing devotion and engineering intelligence, Shalom EO has earned credits among researchers and clients around the globe. Before shipment, the cylindrical lenses will undergo a stringent in-house inspection in our clean room using Zygo interferometers and other equipment to secure your interest.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd. Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Cylindrical Lenses Optical Lenses
Product Number 1112-032 1112-032
Product Name EFL-38.1mm Dia26mmxLength52mm N-BK7 Plano Concave Cylindrical Lenses Uncoated EFL-38.1mm Dia26mmxLength52mm N-BK7 Plano Concave Cylindrical Lenses Uncoated
Lens Form Plano-Concave; Plano-concave Cylindrical Lens
Focal Length -38.1 mm (-1.5 inch) -38.1 mm (-1.5 inch)
Center Thickness 2 mm (0.0787 inch) 2 mm (0.0787 inch)
Edge Thickness 6.5 mm (0.2559 inch) 6.5 mm (0.2559 inch)
Radius of Curvature -19.69 mm (-0.7752 inch) -19.69 mm (-0.7752 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details
Fresnel Cylindrical Lense - CY 585 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Cylindrical Lens
Focal Length 37.6 mm (1.48 inch)
View Details
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 5 in. FL, 9 mm Edge, Bystronic - 631079-117LA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 9 mm (0.3543 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details