Hangzhou Shalom Electro-optics Technology Co., Ltd. EFL10mm Dia90mmxLength100mm N-BK7 Plano Convex Cylindrical Lenses 350-650nm AR Coating 1111-064

Description
Features: • Substrate materials: Fine Annealed N-BK7 • Ideal for one-dimensional condensation of images, laser line generation, and diode laser beam shaping • Various focal lengths (4mm to 1000mm) and diversified dimensions • Standard coating options: 350-650nm, 650-1050 nm, 1050-1580 nm, or uncoated, custom bandwidths • Custom Plano Concave Cylindrical Lenses made from Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. are also available • Applications: Laser scanners, diode lasers, optical metrologies, spectroscopes, etc. Description: A Plano Convex Cylindrical Lens is, in essence, a transparent cylinder with one flat surface and one extruding curved surface, which contributes to a positive focal length. The fundamental function of the plano-convex cylindrical lens is to condense a matrix of laser beams, when the matrix of laser beams needs to be focused inside a detector, the PCX cylindrical lens compresses the matrix into a single line. This trait also helps plano-convex cylindrical lenses to modulate the aspect ratio of the image. Just like its plate plano-convex lens cousin, a plano-convex cylindrical lens performs best at infinite absolute conjugate ratios, and becomes disadvantageous when the conjugate ratios are below 5:1. What discriminates a plate PCX and a cylindrical PCX are that the former diverges lights in two dimensions, the later expands light beam in one.The prior function of Plano-convex cylindrical lenses is making a two-dimensional light beam become a linear laser line, another fundamental use of Plano-convex cylindrical lenses is anamorphic beam shaping. N-BK7 or its equivalent known as H-K9L is a ROHS-compliant borosilicate crown glass with superior optical excellence and the glass is fine annealed and polished to tight tolerances to meet the demanding tolerances. The most attractive advantages of N-BK7 are its high optical homogeneities and high transmission to VIS and NIR spectra. Besides, the hardness, chemical and thermal resilience of N-BK7 are also remarkable, it contains low levels of inclusions and bubbles, therefore N-BK7 is excellent for making high-precision optical lenses. Hangzhou Shalom EO offers stocked N-BK7 Plano-Convex Cylindrical Lenses. The various focal lengths range from 4mm to 1000mm, while the dimensions also come in diversities to accommodate your requirements. Standard coating options include 350-650nm, 650-1050 nm, and 1050-1580nm anti-reflection coatings to elevate the transmission of the lens substrate, while uncoated and custom coating bandwidths could all be tailored through inquiries. With unceasing devotion and engineering intelligence, Shalom EO has earned credits among researchers and clients around the globe. Before shipment, the cylindrical lenses will undergo a stringent in-house inspection in our clean room using Zygo interferometers and other equipment to secure your interest. Besides the off-the-shelf PCV cylindrical lens made from N-BK7, we also provide custom Plano-convex cylindrical lenses made from a portfolio of other materials including Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. With BBAR coatings, V-coatings, and cheaper MgF2 AR coatings.
Description
Features: • Substrate materials: Fine Annealed N-BK7 • Ideal for one-dimensional condensation of images, laser line generation, and diode laser beam shaping • Various focal lengths (4mm to 1000mm) and diversified dimensions • Standard coating options: 350-650nm, 650-1050 nm, 1050-1580 nm, or uncoated, custom bandwidths • Custom Plano Concave Cylindrical Lenses made from Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. are also available • Applications: Laser scanners, diode lasers, optical metrologies, spectroscopes, etc. Description: A Plano Convex Cylindrical Lens is, in essence, a transparent cylinder with one flat surface and one extruding curved surface, which contributes to a positive focal length. The fundamental function of the plano-convex cylindrical lens is to condense a matrix of laser beams, when the matrix of laser beams needs to be focused inside a detector, the PCX cylindrical lens compresses the matrix into a single line. This trait also helps plano-convex cylindrical lenses to modulate the aspect ratio of the image. Just like its plate plano-convex lens cousin, a plano-convex cylindrical lens performs best at infinite absolute conjugate ratios, and becomes disadvantageous when the conjugate ratios are below 5:1. What discriminates a plate PCX and a cylindrical PCX are that the former diverges lights in two dimensions, the later expands light beam in one.The prior function of Plano-convex cylindrical lenses is making a two-dimensional light beam become a linear laser line, another fundamental use of Plano-convex cylindrical lenses is anamorphic beam shaping. N-BK7 or its equivalent known as H-K9L is a ROHS-compliant borosilicate crown glass with superior optical excellence and the glass is fine annealed and polished to tight tolerances to meet the demanding tolerances. The most attractive advantages of N-BK7 are its high optical homogeneities and high transmission to VIS and NIR spectra. Besides, the hardness, chemical and thermal resilience of N-BK7 are also remarkable, it contains low levels of inclusions and bubbles, therefore N-BK7 is excellent for making high-precision optical lenses. Hangzhou Shalom EO offers stocked N-BK7 Plano-Convex Cylindrical Lenses. The various focal lengths range from 4mm to 1000mm, while the dimensions also come in diversities to accommodate your requirements. Standard coating options include 350-650nm, 650-1050 nm, and 1050-1580nm anti-reflection coatings to elevate the transmission of the lens substrate, while uncoated and custom coating bandwidths could all be tailored through inquiries. With unceasing devotion and engineering intelligence, Shalom EO has earned credits among researchers and clients around the globe. Before shipment, the cylindrical lenses will undergo a stringent in-house inspection in our clean room using Zygo interferometers and other equipment to secure your interest. Besides the off-the-shelf PCV cylindrical lens made from N-BK7, we also provide custom Plano-convex cylindrical lenses made from a portfolio of other materials including Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. With BBAR coatings, V-coatings, and cheaper MgF2 AR coatings.

Suppliers

Company
Product
Description
Supplier Links
EFL10mm Dia90mmxLength100mm N-BK7 Plano Convex Cylindrical Lenses 350-650nm AR Coating - 1111-064 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
EFL10mm Dia90mmxLength100mm N-BK7 Plano Convex Cylindrical Lenses 350-650nm AR Coating
1111-064
EFL10mm Dia90mmxLength100mm N-BK7 Plano Convex Cylindrical Lenses 350-650nm AR Coating 1111-064
Features: • Substrate materials: Fine Annealed N-BK7 • Ideal for one-dimensional condensation of images, laser line generation, and diode laser beam shaping • Various focal lengths (4mm to 1000mm) and diversified dimensions • Standard coating options: 350-650nm, 650-1050 nm, 1050-1580 nm, or uncoated, custom bandwidths • Custom Plano Concave Cylindrical Lenses made from Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. are also available • Applications: Laser scanners, diode lasers, optical metrologies, spectroscopes, etc. Description: A Plano Convex Cylindrical Lens is, in essence, a transparent cylinder with one flat surface and one extruding curved surface, which contributes to a positive focal length. The fundamental function of the plano-convex cylindrical lens is to condense a matrix of laser beams, when the matrix of laser beams needs to be focused inside a detector, the PCX cylindrical lens compresses the matrix into a single line. This trait also helps plano-convex cylindrical lenses to modulate the aspect ratio of the image. Just like its plate plano-convex lens cousin, a plano-convex cylindrical lens performs best at infinite absolute conjugate ratios, and becomes disadvantageous when the conjugate ratios are below 5:1. What discriminates a plate PCX and a cylindrical PCX are that the former diverges lights in two dimensions, the later expands light beam in one.The prior function of Plano-convex cylindrical lenses is making a two-dimensional light beam become a linear laser line, another fundamental use of Plano-convex cylindrical lenses is anamorphic beam shaping. N-BK7 or its equivalent known as H-K9L is a ROHS-compliant borosilicate crown glass with superior optical excellence and the glass is fine annealed and polished to tight tolerances to meet the demanding tolerances. The most attractive advantages of N-BK7 are its high optical homogeneities and high transmission to VIS and NIR spectra. Besides, the hardness, chemical and thermal resilience of N-BK7 are also remarkable, it contains low levels of inclusions and bubbles, therefore N-BK7 is excellent for making high-precision optical lenses. Hangzhou Shalom EO offers stocked N-BK7 Plano-Convex Cylindrical Lenses. The various focal lengths range from 4mm to 1000mm, while the dimensions also come in diversities to accommodate your requirements. Standard coating options include 350-650nm, 650-1050 nm, and 1050-1580nm anti-reflection coatings to elevate the transmission of the lens substrate, while uncoated and custom coating bandwidths could all be tailored through inquiries. With unceasing devotion and engineering intelligence, Shalom EO has earned credits among researchers and clients around the globe. Before shipment, the cylindrical lenses will undergo a stringent in-house inspection in our clean room using Zygo interferometers and other equipment to secure your interest. Besides the off-the-shelf PCV cylindrical lens made from N-BK7, we also provide custom Plano-convex cylindrical lenses made from a portfolio of other materials including Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. With BBAR coatings, V-coatings, and cheaper MgF2 AR coatings.

Features:


• Substrate materials: Fine Annealed N-BK7
• Ideal for one-dimensional condensation of images, laser line generation, and diode laser beam shaping
• Various focal lengths (4mm to 1000mm) and diversified dimensions
• Standard coating options: 350-650nm, 650-1050 nm, 1050-1580 nm, or uncoated, custom bandwidths
• Custom Plano Concave Cylindrical Lenses made from Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. are also available
• Applications: Laser scanners, diode lasers, optical metrologies, spectroscopes, etc.

Description:


A Plano Convex Cylindrical Lens is, in essence, a transparent cylinder with one flat surface and one extruding curved surface, which contributes to a positive focal length. The fundamental function of the plano-convex cylindrical lens is to condense a matrix of laser beams, when the matrix of laser beams needs to be focused inside a detector, the PCX cylindrical lens compresses the matrix into a single line. This trait also helps plano-convex cylindrical lenses to modulate the aspect ratio of the image. Just like its plate plano-convex lens cousin, a plano-convex cylindrical lens performs best at infinite absolute conjugate ratios, and becomes disadvantageous when the conjugate ratios are below 5:1. What discriminates a plate PCX and a cylindrical PCX are that the former diverges lights in two dimensions, the later expands light beam in one.The prior function of Plano-convex cylindrical lenses is making a two-dimensional light beam become a linear laser line, another fundamental use of Plano-convex cylindrical lenses is anamorphic beam shaping.


N-BK7 or its equivalent known as H-K9L is a ROHS-compliant borosilicate crown glass with superior optical excellence and the glass is fine annealed and polished to tight tolerances to meet the demanding tolerances. The most attractive advantages of N-BK7 are its high optical homogeneities and high transmission to VIS and NIR spectra. Besides, the hardness, chemical and thermal resilience of N-BK7 are also remarkable, it contains low levels of inclusions and bubbles, therefore N-BK7 is excellent for making high-precision optical lenses.


Hangzhou Shalom EO offers stocked N-BK7 Plano-Convex Cylindrical Lenses. The various focal lengths range from 4mm to 1000mm, while the dimensions also come in diversities to accommodate your requirements. Standard coating options include 350-650nm, 650-1050 nm, and 1050-1580nm anti-reflection coatings to elevate the transmission of the lens substrate, while uncoated and custom coating bandwidths could all be tailored through inquiries. With unceasing devotion and engineering intelligence, Shalom EO has earned credits among researchers and clients around the globe. Before shipment, the cylindrical lenses will undergo a stringent in-house inspection in our clean room using Zygo interferometers and other equipment to secure your interest.


Besides the off-the-shelf PCV cylindrical lens made from N-BK7, we also provide custom Plano-convex cylindrical lenses made from a portfolio of other materials including Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. With BBAR coatings, V-coatings, and cheaper MgF2 AR coatings.

Supplier's Site
EFL10mm Dia90mmxLength100mm N-BK7 Plano Convex Cylindrical Lenses 350-650nm AR Coating - 1111-064 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
EFL10mm Dia90mmxLength100mm N-BK7 Plano Convex Cylindrical Lenses 350-650nm AR Coating
1111-064
EFL10mm Dia90mmxLength100mm N-BK7 Plano Convex Cylindrical Lenses 350-650nm AR Coating 1111-064
Features: • Substrate materials: Fine Annealed N-BK7 • Ideal for one-dimensional condensation of images, laser line generation, and diode laser beam shaping • Various focal lengths (4mm to 1000mm) and diversified dimensions • Standard coating options: 350-650nm, 650-1050 nm, 1050-1580 nm, or uncoated, custom bandwidths • Custom Plano Concave Cylindrical Lenses made from Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. are also available • Applications: Laser scanners, diode lasers, optical metrologies, spectroscopes, etc. Description: A Plano Convex Cylindrical Lens is, in essence, a transparent cylinder with one flat surface and one extruding curved surface, which contributes to a positive focal length. The fundamental function of the plano-convex cylindrical lens is to condense a matrix of laser beams, when the matrix of laser beams needs to be focused inside a detector, the PCX cylindrical lens compresses the matrix into a single line. This trait also helps plano-convex cylindrical lenses to modulate the aspect ratio of the image. Just like its plate plano-convex lens cousin, a plano-convex cylindrical lens performs best at infinite absolute conjugate ratios, and becomes disadvantageous when the conjugate ratios are below 5:1. What discriminates a plate PCX and a cylindrical PCX are that the former diverges lights in two dimensions, the later expands light beam in one.The prior function of Plano-convex cylindrical lenses is making a two-dimensional light beam become a linear laser line, another fundamental use of Plano-convex cylindrical lenses is anamorphic beam shaping. N-BK7 or its equivalent known as H-K9L is a ROHS-compliant borosilicate crown glass with superior optical excellence and the glass is fine annealed and polished to tight tolerances to meet the demanding tolerances. The most attractive advantages of N-BK7 are its high optical homogeneities and high transmission to VIS and NIR spectra. Besides, the hardness, chemical and thermal resilience of N-BK7 are also remarkable, it contains low levels of inclusions and bubbles, therefore N-BK7 is excellent for making high-precision optical lenses. Hangzhou Shalom EO offers stocked N-BK7 Plano-Convex Cylindrical Lenses. The various focal lengths range from 4mm to 1000mm, while the dimensions also come in diversities to accommodate your requirements. Standard coating options include 350-650nm, 650-1050 nm, and 1050-1580nm anti-reflection coatings to elevate the transmission of the lens substrate, while uncoated and custom coating bandwidths could all be tailored through inquiries. With unceasing devotion and engineering intelligence, Shalom EO has earned credits among researchers and clients around the globe. Before shipment, the cylindrical lenses will undergo a stringent in-house inspection in our clean room using Zygo interferometers and other equipment to secure your interest. Besides the off-the-shelf PCV cylindrical lens made from N-BK7, we also provide custom Plano-convex cylindrical lenses made from a portfolio of other materials including Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. With BBAR coatings, V-coatings, and cheaper MgF2 AR coatings.

Features:


• Substrate materials: Fine Annealed N-BK7
• Ideal for one-dimensional condensation of images, laser line generation, and diode laser beam shaping
• Various focal lengths (4mm to 1000mm) and diversified dimensions
• Standard coating options: 350-650nm, 650-1050 nm, 1050-1580 nm, or uncoated, custom bandwidths
• Custom Plano Concave Cylindrical Lenses made from Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. are also available
• Applications: Laser scanners, diode lasers, optical metrologies, spectroscopes, etc.

Description:


A Plano Convex Cylindrical Lens is, in essence, a transparent cylinder with one flat surface and one extruding curved surface, which contributes to a positive focal length. The fundamental function of the plano-convex cylindrical lens is to condense a matrix of laser beams, when the matrix of laser beams needs to be focused inside a detector, the PCX cylindrical lens compresses the matrix into a single line. This trait also helps plano-convex cylindrical lenses to modulate the aspect ratio of the image. Just like its plate plano-convex lens cousin, a plano-convex cylindrical lens performs best at infinite absolute conjugate ratios, and becomes disadvantageous when the conjugate ratios are below 5:1. What discriminates a plate PCX and a cylindrical PCX are that the former diverges lights in two dimensions, the later expands light beam in one.The prior function of Plano-convex cylindrical lenses is making a two-dimensional light beam become a linear laser line, another fundamental use of Plano-convex cylindrical lenses is anamorphic beam shaping.


N-BK7 or its equivalent known as H-K9L is a ROHS-compliant borosilicate crown glass with superior optical excellence and the glass is fine annealed and polished to tight tolerances to meet the demanding tolerances. The most attractive advantages of N-BK7 are its high optical homogeneities and high transmission to VIS and NIR spectra. Besides, the hardness, chemical and thermal resilience of N-BK7 are also remarkable, it contains low levels of inclusions and bubbles, therefore N-BK7 is excellent for making high-precision optical lenses.


Hangzhou Shalom EO offers stocked N-BK7 Plano-Convex Cylindrical Lenses. The various focal lengths range from 4mm to 1000mm, while the dimensions also come in diversities to accommodate your requirements. Standard coating options include 350-650nm, 650-1050 nm, and 1050-1580nm anti-reflection coatings to elevate the transmission of the lens substrate, while uncoated and custom coating bandwidths could all be tailored through inquiries. With unceasing devotion and engineering intelligence, Shalom EO has earned credits among researchers and clients around the globe. Before shipment, the cylindrical lenses will undergo a stringent in-house inspection in our clean room using Zygo interferometers and other equipment to secure your interest.


Besides the off-the-shelf PCV cylindrical lens made from N-BK7, we also provide custom Plano-convex cylindrical lenses made from a portfolio of other materials including Fused Silica, CaF2, BaF2, MgF2, ZnSe, etc. With BBAR coatings, V-coatings, and cheaper MgF2 AR coatings.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd. Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Cylindrical Lenses Optical Lenses
Product Number 1111-064 1111-064
Product Name EFL10mm Dia90mmxLength100mm N-BK7 Plano Convex Cylindrical Lenses 350-650nm AR Coating EFL10mm Dia90mmxLength100mm N-BK7 Plano Convex Cylindrical Lenses 350-650nm AR Coating
Lens Form Plano-Convex; Plano-convex Cylindrical Lens
Focal Length 10 mm (0.3937 inch) 10 mm (0.3937 inch)
Center Thickness 15.89 mm (0.6256 inch) 15.89 mm (0.6256 inch)
Edge Thickness 3 mm (0.1181 inch) 3 mm (0.1181 inch)
Radius of Curvature 103 mm (4.07 inch) 103 mm (4.07 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 150 mm EFL, 650-1000nm - KBX070AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 149 mm (5.85 inch)
Center Thickness 4.05 mm (0.1593 inch)
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details
Negative Fresnel Lense - DC 434U neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -255 mm (-10.05 inch)
View Details