Hangzhou Shalom Electro-optics Technology Co., Ltd. Dia25.4mm EFL1000mm CaF2 Plano Convex Lens Uncoated 1109-013

Description
Features: • One spherical side and one planar side are optimized for light collimation and focus at absolute conjugate ratios >5:1 • Substrates made from high-purity CaF2 crystals with exceptionally wide transmission from UV to IR (180-8000nm) • High laser damage threshold and thermal shock resistance suitable for excimer lasers • Standard CaF2 plano-convex lenses are available in uncoated versions, while custom coatings like BBAR, high-performance V-coatings, and MgF2 coatings • Applications: Infrared Optics, Ultraviolet Optical Components, Laser Processing such as Excimer Lasers, etc. Plano-convex (PCX) Lens is an optical lens with one plane face, one convex face, and a positive focal length, utilized for collecting, focusing collimated lights, collimating lights from a point source, or reducing the focal length of a lens group. Compared to Biconvex lenses, Plano-convex lenses have two non-identical sides and therefore work best for an infinite absolute conjugate ratio (objective distance: image distance). However, plano-convex lenses still reduce spherical aberrations to a quite low extent when the absolute conjugate ratio is greater than 5:1. For conjugate ratio below 5:1, consider using plano-convex lenses in pairs or a biconvex lens. Calcium Fluoride (CaF2) is an excellent optical material with its natural high transmission from UV to MWIR wavelengths (180-8000nm) with favorably low levels of fluorescence, therefore it is widely utilized in infrared, and ultraviolet optical systems. The prominent LIDT (Laser-Induced Damage Threshold) of CaF2 renders it a capable candidate for high-energy detectors and excimer lasers. Besides, Calcium Fluoride is also more mechanically durable and chemically stable than other fluoride counterparts, the hardness of CaF2 is twice the magnitude of that of BaF2, with the addition that CaF2 is not prone to deliquesce and can endure thermal shock. This page highlights Shalom EO’s Stocked and Custom CaF2 Plano Convex Lenses, whilst you can browse and shop Off-the-Shelf N-BK7 Plano Convex Lenses, Off-the-Shelf UVFS Plano Convex Lenses, and custom Plano-convex lenses made from a wide assortment of optical materials including sapphire, ruby, Flint Glass/BaF2/Ge/Si, etc. Shalom EO is a proficient and capable supplier and manufacturer of optical lens components. The calcium fluoride we use to fabricate optical lenses exhibits high purities to ensure minimized OH contents, which are harmful to IR transmission. Shalom EO also leverages a stringent inspection procedure to ensure that the actual parameters of the lenses comply with our published specifications. Our CaF2 Plano-convex lenses (standard) have diameters ranging from 12.7mm to 25.4mm and focal lengths ranging from 20mm to 1000mm, encompassing short focal lengths, mid-focal lengths, and long focal lengths. These stock CaF2 plano-convex lenses are currently available in uncoated versions, but custom coatings including Broadband AR Coatings (BBAR) with superior broadband performance, V coatings with minimized reflection over a narrow waveband, and MgF2 with high price-competitivenes s are all procurable through inquiries. The stocked CaF2 flat-convex lenses have a conventional surface smoothness of 80/50 S/D and >80% clear aperture. However, Shalom EO is also capable of manufacturing Calcium Fluoride plano-convex lens components with higher precision if you have stricter requirements for the final performance. Application Notes: • 1. Because the refraction angles of the incident lights have a slight difference, the focal length of the two sides is also different. To minimize spherical aberration, engineers from Shalom EO suggest that when using the lens to focus collimated lights, the collimated lights should be projected to the curved surface of the lens; conversely, when using the lens to collimate a point light source, the light source should be incident on the flat surface. • 2. Simplified Calculation of Focal Length of a Plano Convex Lens: focal length = R/(n-1), where R is the radius of curvature and n is the refractive index.
Description
Features: • One spherical side and one planar side are optimized for light collimation and focus at absolute conjugate ratios >5:1 • Substrates made from high-purity CaF2 crystals with exceptionally wide transmission from UV to IR (180-8000nm) • High laser damage threshold and thermal shock resistance suitable for excimer lasers • Standard CaF2 plano-convex lenses are available in uncoated versions, while custom coatings like BBAR, high-performance V-coatings, and MgF2 coatings • Applications: Infrared Optics, Ultraviolet Optical Components, Laser Processing such as Excimer Lasers, etc. Plano-convex (PCX) Lens is an optical lens with one plane face, one convex face, and a positive focal length, utilized for collecting, focusing collimated lights, collimating lights from a point source, or reducing the focal length of a lens group. Compared to Biconvex lenses, Plano-convex lenses have two non-identical sides and therefore work best for an infinite absolute conjugate ratio (objective distance: image distance). However, plano-convex lenses still reduce spherical aberrations to a quite low extent when the absolute conjugate ratio is greater than 5:1. For conjugate ratio below 5:1, consider using plano-convex lenses in pairs or a biconvex lens. Calcium Fluoride (CaF2) is an excellent optical material with its natural high transmission from UV to MWIR wavelengths (180-8000nm) with favorably low levels of fluorescence, therefore it is widely utilized in infrared, and ultraviolet optical systems. The prominent LIDT (Laser-Induced Damage Threshold) of CaF2 renders it a capable candidate for high-energy detectors and excimer lasers. Besides, Calcium Fluoride is also more mechanically durable and chemically stable than other fluoride counterparts, the hardness of CaF2 is twice the magnitude of that of BaF2, with the addition that CaF2 is not prone to deliquesce and can endure thermal shock. This page highlights Shalom EO’s Stocked and Custom CaF2 Plano Convex Lenses, whilst you can browse and shop Off-the-Shelf N-BK7 Plano Convex Lenses, Off-the-Shelf UVFS Plano Convex Lenses, and custom Plano-convex lenses made from a wide assortment of optical materials including sapphire, ruby, Flint Glass/BaF2/Ge/Si, etc. Shalom EO is a proficient and capable supplier and manufacturer of optical lens components. The calcium fluoride we use to fabricate optical lenses exhibits high purities to ensure minimized OH contents, which are harmful to IR transmission. Shalom EO also leverages a stringent inspection procedure to ensure that the actual parameters of the lenses comply with our published specifications. Our CaF2 Plano-convex lenses (standard) have diameters ranging from 12.7mm to 25.4mm and focal lengths ranging from 20mm to 1000mm, encompassing short focal lengths, mid-focal lengths, and long focal lengths. These stock CaF2 plano-convex lenses are currently available in uncoated versions, but custom coatings including Broadband AR Coatings (BBAR) with superior broadband performance, V coatings with minimized reflection over a narrow waveband, and MgF2 with high price-competitivenes s are all procurable through inquiries. The stocked CaF2 flat-convex lenses have a conventional surface smoothness of 80/50 S/D and >80% clear aperture. However, Shalom EO is also capable of manufacturing Calcium Fluoride plano-convex lens components with higher precision if you have stricter requirements for the final performance. Application Notes: • 1. Because the refraction angles of the incident lights have a slight difference, the focal length of the two sides is also different. To minimize spherical aberration, engineers from Shalom EO suggest that when using the lens to focus collimated lights, the collimated lights should be projected to the curved surface of the lens; conversely, when using the lens to collimate a point light source, the light source should be incident on the flat surface. • 2. Simplified Calculation of Focal Length of a Plano Convex Lens: focal length = R/(n-1), where R is the radius of curvature and n is the refractive index.

Suppliers

Company
Product
Description
Supplier Links
Dia25.4mm EFL1000mm CaF2 Plano Convex Lens Uncoated - 1109-013 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
Dia25.4mm EFL1000mm CaF2 Plano Convex Lens Uncoated
1109-013
Dia25.4mm EFL1000mm CaF2 Plano Convex Lens Uncoated 1109-013
Features: • One spherical side and one planar side are optimized for light collimation and focus at absolute conjugate ratios >5:1 • Substrates made from high-purity CaF2 crystals with exceptionally wide transmission from UV to IR (180-8000nm) • High laser damage threshold and thermal shock resistance suitable for excimer lasers • Standard CaF2 plano-convex lenses are available in uncoated versions, while custom coatings like BBAR, high-performance V-coatings, and MgF2 coatings • Applications: Infrared Optics, Ultraviolet Optical Components, Laser Processing such as Excimer Lasers, etc. Plano-convex (PCX) Lens is an optical lens with one plane face, one convex face, and a positive focal length, utilized for collecting, focusing collimated lights, collimating lights from a point source, or reducing the focal length of a lens group. Compared to Biconvex lenses, Plano-convex lenses have two non-identical sides and therefore work best for an infinite absolute conjugate ratio (objective distance: image distance). However, plano-convex lenses still reduce spherical aberrations to a quite low extent when the absolute conjugate ratio is greater than 5:1. For conjugate ratio below 5:1, consider using plano-convex lenses in pairs or a biconvex lens. Calcium Fluoride (CaF2) is an excellent optical material with its natural high transmission from UV to MWIR wavelengths (180-8000nm) with favorably low levels of fluorescence, therefore it is widely utilized in infrared, and ultraviolet optical systems. The prominent LIDT (Laser-Induced Damage Threshold) of CaF2 renders it a capable candidate for high-energy detectors and excimer lasers. Besides, Calcium Fluoride is also more mechanically durable and chemically stable than other fluoride counterparts, the hardness of CaF2 is twice the magnitude of that of BaF2, with the addition that CaF2 is not prone to deliquesce and can endure thermal shock. This page highlights Shalom EO’s Stocked and Custom CaF2 Plano Convex Lenses, whilst you can browse and shop Off-the-Shelf N-BK7 Plano Convex Lenses, Off-the-Shelf UVFS Plano Convex Lenses, and custom Plano-convex lenses made from a wide assortment of optical materials including sapphire, ruby, Flint Glass/BaF2/Ge/Si, etc. Shalom EO is a proficient and capable supplier and manufacturer of optical lens components. The calcium fluoride we use to fabricate optical lenses exhibits high purities to ensure minimized OH contents, which are harmful to IR transmission. Shalom EO also leverages a stringent inspection procedure to ensure that the actual parameters of the lenses comply with our published specifications. Our CaF2 Plano-convex lenses (standard) have diameters ranging from 12.7mm to 25.4mm and focal lengths ranging from 20mm to 1000mm, encompassing short focal lengths, mid-focal lengths, and long focal lengths. These stock CaF2 plano-convex lenses are currently available in uncoated versions, but custom coatings including Broadband AR Coatings (BBAR) with superior broadband performance, V coatings with minimized reflection over a narrow waveband, and MgF2 with high price-competitivenes s are all procurable through inquiries. The stocked CaF2 flat-convex lenses have a conventional surface smoothness of 80/50 S/D and >80% clear aperture. However, Shalom EO is also capable of manufacturing Calcium Fluoride plano-convex lens components with higher precision if you have stricter requirements for the final performance. Application Notes: • 1. Because the refraction angles of the incident lights have a slight difference, the focal length of the two sides is also different. To minimize spherical aberration, engineers from Shalom EO suggest that when using the lens to focus collimated lights, the collimated lights should be projected to the curved surface of the lens; conversely, when using the lens to collimate a point light source, the light source should be incident on the flat surface. • 2. Simplified Calculation of Focal Length of a Plano Convex Lens: focal length = R/(n-1), where R is the radius of curvature and n is the refractive index.

Features:


• One spherical side and one planar side are optimized for light collimation and focus at absolute conjugate ratios >5:1
• Substrates made from high-purity CaF2 crystals with exceptionally wide transmission from UV to IR (180-8000nm)
• High laser damage threshold and thermal shock resistance suitable for excimer lasers
• Standard CaF2 plano-convex lenses are available in uncoated versions, while custom coatings like BBAR, high-performance V-coatings, and MgF2 coatings
• Applications: Infrared Optics, Ultraviolet Optical Components, Laser Processing such as Excimer Lasers, etc.

Plano-convex (PCX) Lens is an optical lens with one plane face, one convex face, and a positive focal length, utilized for collecting, focusing collimated lights, collimating lights from a point source, or reducing the focal length of a lens group. Compared to Biconvex lenses, Plano-convex lenses have two non-identical sides and therefore work best for an infinite absolute conjugate ratio (objective distance: image distance). However, plano-convex lenses still reduce spherical aberrations to a quite low extent when the absolute conjugate ratio is greater than 5:1. For conjugate ratio below 5:1, consider using plano-convex lenses in pairs or a biconvex lens.


Calcium Fluoride (CaF2) is an excellent optical material with its natural high transmission from UV to MWIR wavelengths (180-8000nm) with favorably low levels of fluorescence, therefore it is widely utilized in infrared, and ultraviolet optical systems. The prominent LIDT (Laser-Induced Damage Threshold) of CaF2 renders it a capable candidate for high-energy detectors and excimer lasers. Besides, Calcium Fluoride is also more mechanically durable and chemically stable than other fluoride counterparts, the hardness of CaF2 is twice the magnitude of that of BaF2, with the addition that CaF2 is not prone to deliquesce and can endure thermal shock.


This page highlights Shalom EO’s Stocked and Custom CaF2 Plano Convex Lenses, whilst you can browse and shop Off-the-Shelf N-BK7 Plano Convex Lenses, Off-the-Shelf UVFS Plano Convex Lenses, and custom Plano-convex lenses made from a wide assortment of optical materials including sapphire, ruby, Flint Glass/BaF2/Ge/Si, etc. Shalom EO is a proficient and capable supplier and manufacturer of optical lens components. The calcium fluoride we use to fabricate optical lenses exhibits high purities to ensure minimized OH contents, which are harmful to IR transmission. Shalom EO also leverages a stringent inspection procedure to ensure that the actual parameters of the lenses comply with our published specifications.


Our CaF2 Plano-convex lenses (standard) have diameters ranging from 12.7mm to 25.4mm and focal lengths ranging from 20mm to 1000mm, encompassing short focal lengths, mid-focal lengths, and long focal lengths. These stock CaF2 plano-convex lenses are currently available in uncoated versions, but custom coatings including Broadband AR Coatings (BBAR) with superior broadband performance, V coatings with minimized reflection over a narrow waveband, and MgF2 with high price-competitiveness are all procurable through inquiries. The stocked CaF2 flat-convex lenses have a conventional surface smoothness of 80/50 S/D and >80% clear aperture. However, Shalom EO is also capable of manufacturing Calcium Fluoride plano-convex lens components with higher precision if you have stricter requirements for the final performance.


Application Notes:


• 1. Because the refraction angles of the incident lights have a slight difference, the focal length of the two sides is also different. To minimize spherical aberration, engineers from Shalom EO suggest that when using the lens to focus collimated lights, the collimated lights should be projected to the curved surface of the lens; conversely, when using the lens to collimate a point light source, the light source should be incident on the flat surface.
• 2. Simplified Calculation of Focal Length of a Plano Convex Lens: focal length = R/(n-1), where R is the radius of curvature and n is the refractive index.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Lenses
Product Number 1109-013
Product Name Dia25.4mm EFL1000mm CaF2 Plano Convex Lens Uncoated
Lens Application Infrared; Ultraviolet
Focal Length 1000 mm (39.37 inch)
Center Thickness 2.2 mm (0.0866 inch)
Edge Thickness 2 mm (0.0787 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fresnel Cylindrical Lense - CY 581 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Cylindrical Lens
Focal Length 76.2 mm (3 inch)
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 50.2 mm EFL, 650-1000nm - KBX034AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.93 mm (1.93 inch)
Center Thickness 3.79 mm (0.1492 inch)
View Details