Hangzhou Shalom Electro-optics Technology Co., Ltd. Dia6.0mm EFL30mm UV Fused Silica Biconvex Lenses Uncoated 1107-049

Description
Features: • The double-convex shape is most suitable for finite conjugate ratios between 1:5 and 5:1 • A large collection of stocked biconvex lenses with focal lengths up to 1000 nm • Made from UV Fused Silica (superior transmission from UV to NIR) • Standardized focal lengths and diameters convenient for OEM • Various coating options: uncoated, 350-650 nm/650-1050 nm/1050-1580 nm BBAR, or custom • Applications: lasers, microscopes, projectors. cameras and other imaging instruments Description: UV Fused Silica, equivalently known as JGS1, is an optical glass material with exception transmittance to the UV wavelengths, meanwhile also being widely transparent to visible and NIR wavelengths (transmission range 200-2200 nm). UV Grade Fused Silica is one of the best ultraviolet-transmit ting media. The thermal properties of UVFS are prominent, too, including high-temperature endurance and low thermal expansion. Other benefits of UV-fused silica lenses encompass few bubbles/striae, high homogeneities, chemical inertness, mechanical hardness, and advantages of birefringent properties. Therefore, the UVFS lens is a superior option for building a stable optical device under harsh working conditions. This page features Shalom EO‘s Stocked UV-Fused Silica Biconvex Lenses. Within our stock list, a wide range of focal lengths of 10-1000mm and diameters of 5.0-50.8mm are available. However, stocked N-BK7 Biconvex Lenses and custom biconvex lenses made from BaF2, CaF2, MgF2, Ge, ZnSe, Sapphire, and other optical materials are also procurable upon your request. The UV Fused Silica double convex lenses in our stock list are uncoated, To further enhance the transmission of the UV Fused Silica double convex lenses, designed coatings could be tailored according to customers’ requirements. In addition to the conventional BBAR coatings mentioned above, Shalom EO also provides V coatings consisting of multiple high-performance layers to obtain minimum reflectance over a contracted spectral range and low-cost MgF2 coatings.
Description
Features: • The double-convex shape is most suitable for finite conjugate ratios between 1:5 and 5:1 • A large collection of stocked biconvex lenses with focal lengths up to 1000 nm • Made from UV Fused Silica (superior transmission from UV to NIR) • Standardized focal lengths and diameters convenient for OEM • Various coating options: uncoated, 350-650 nm/650-1050 nm/1050-1580 nm BBAR, or custom • Applications: lasers, microscopes, projectors. cameras and other imaging instruments Description: UV Fused Silica, equivalently known as JGS1, is an optical glass material with exception transmittance to the UV wavelengths, meanwhile also being widely transparent to visible and NIR wavelengths (transmission range 200-2200 nm). UV Grade Fused Silica is one of the best ultraviolet-transmit ting media. The thermal properties of UVFS are prominent, too, including high-temperature endurance and low thermal expansion. Other benefits of UV-fused silica lenses encompass few bubbles/striae, high homogeneities, chemical inertness, mechanical hardness, and advantages of birefringent properties. Therefore, the UVFS lens is a superior option for building a stable optical device under harsh working conditions. This page features Shalom EO‘s Stocked UV-Fused Silica Biconvex Lenses. Within our stock list, a wide range of focal lengths of 10-1000mm and diameters of 5.0-50.8mm are available. However, stocked N-BK7 Biconvex Lenses and custom biconvex lenses made from BaF2, CaF2, MgF2, Ge, ZnSe, Sapphire, and other optical materials are also procurable upon your request. The UV Fused Silica double convex lenses in our stock list are uncoated, To further enhance the transmission of the UV Fused Silica double convex lenses, designed coatings could be tailored according to customers’ requirements. In addition to the conventional BBAR coatings mentioned above, Shalom EO also provides V coatings consisting of multiple high-performance layers to obtain minimum reflectance over a contracted spectral range and low-cost MgF2 coatings.

Suppliers

Company
Product
Description
Supplier Links
Dia6.0mm EFL30mm UV Fused Silica Biconvex Lenses Uncoated - 1107-049 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
Dia6.0mm EFL30mm UV Fused Silica Biconvex Lenses Uncoated
1107-049
Dia6.0mm EFL30mm UV Fused Silica Biconvex Lenses Uncoated 1107-049
Features: • The double-convex shape is most suitable for finite conjugate ratios between 1:5 and 5:1 • A large collection of stocked biconvex lenses with focal lengths up to 1000 nm • Made from UV Fused Silica (superior transmission from UV to NIR) • Standardized focal lengths and diameters convenient for OEM • Various coating options: uncoated, 350-650 nm/650-1050 nm/1050-1580 nm BBAR, or custom • Applications: lasers, microscopes, projectors. cameras and other imaging instruments Description: UV Fused Silica, equivalently known as JGS1, is an optical glass material with exception transmittance to the UV wavelengths, meanwhile also being widely transparent to visible and NIR wavelengths (transmission range 200-2200 nm). UV Grade Fused Silica is one of the best ultraviolet-transmit ting media. The thermal properties of UVFS are prominent, too, including high-temperature endurance and low thermal expansion. Other benefits of UV-fused silica lenses encompass few bubbles/striae, high homogeneities, chemical inertness, mechanical hardness, and advantages of birefringent properties. Therefore, the UVFS lens is a superior option for building a stable optical device under harsh working conditions. This page features Shalom EO‘s Stocked UV-Fused Silica Biconvex Lenses. Within our stock list, a wide range of focal lengths of 10-1000mm and diameters of 5.0-50.8mm are available. However, stocked N-BK7 Biconvex Lenses and custom biconvex lenses made from BaF2, CaF2, MgF2, Ge, ZnSe, Sapphire, and other optical materials are also procurable upon your request. The UV Fused Silica double convex lenses in our stock list are uncoated, To further enhance the transmission of the UV Fused Silica double convex lenses, designed coatings could be tailored according to customers’ requirements. In addition to the conventional BBAR coatings mentioned above, Shalom EO also provides V coatings consisting of multiple high-performance layers to obtain minimum reflectance over a contracted spectral range and low-cost MgF2 coatings.

Features:


• The double-convex shape is most suitable for finite conjugate ratios between 1:5 and 5:1
• A large collection of stocked biconvex lenses with focal lengths up to 1000 nm
• Made from UV Fused Silica (superior transmission from UV to NIR)
• Standardized focal lengths and diameters convenient for OEM
• Various coating options: uncoated, 350-650 nm/650-1050 nm/1050-1580 nm BBAR, or custom
• Applications: lasers, microscopes, projectors. cameras and other imaging instruments

Description:


UV Fused Silica, equivalently known as JGS1, is an optical glass material with exception transmittance to the UV wavelengths, meanwhile also being widely transparent to visible and NIR wavelengths (transmission range 200-2200 nm). UV Grade Fused Silica is one of the best ultraviolet-transmitting media. The thermal properties of UVFS are prominent, too, including high-temperature endurance and low thermal expansion. Other benefits of UV-fused silica lenses encompass few bubbles/striae, high homogeneities, chemical inertness, mechanical hardness, and advantages of birefringent properties. Therefore, the UVFS lens is a superior option for building a stable optical device under harsh working conditions.


This page features Shalom EO‘s Stocked UV-Fused Silica Biconvex Lenses. Within our stock list, a wide range of focal lengths of 10-1000mm and diameters of 5.0-50.8mm are available. However, stocked N-BK7 Biconvex Lenses and custom biconvex lenses made from BaF2, CaF2, MgF2, Ge, ZnSe, Sapphire, and other optical materials are also procurable upon your request. The UV Fused Silica double convex lenses in our stock list are uncoated, To further enhance the transmission of the UV Fused Silica double convex lenses, designed coatings could be tailored according to customers’ requirements. In addition to the conventional BBAR coatings mentioned above, Shalom EO also provides V coatings consisting of multiple high-performance layers to obtain minimum reflectance over a contracted spectral range and low-cost MgF2 coatings.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Lenses
Product Number 1107-049
Product Name Dia6.0mm EFL30mm UV Fused Silica Biconvex Lenses Uncoated
Focal Length 30 mm (1.18 inch)
Center Thickness 1.8 mm (0.0709 inch)
Edge Thickness 1.5 mm (0.0591 inch)
Diameter / Length 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Concave Lenses - LPC-254-R1033-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -103 mm (-4.07 inch)
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details