Hangzhou Shalom Electro-optics Technology Co., Ltd. Dia12.7mm EFL-30mm UV Fused Silica Plano Concave Lens Uncoated 1104-059

Description
Features: • Focal Lengths from -10mm to -150mm • Economic cost: λ/4-λ Irregularities and 40/20 S/D surface quality • Ideal for various applications in the UV to NIR region • Standardized focal lengths and diameters (6.0-50.8mm) convenient for OEM • Coating options: uncoated, V-coating, or broadband anti-reflection (BBAR) coating • Applications: laser scanners, remote sensing, imaging instruments, fiber lasers, and interferometers Descriptions: Plano-concave Lensis a bulk optical singlet with a flat side and a convex side, which contribute to a negative focal length and a negative spherical aberration. Plano concave lens diverges collimated light beams from a virtual focus and therefore could be applied to Galilean beam expanders, also as components to increase the focal length of an optical instrument, or balance out the spherical aberration, improving image qualities. UV Fused Silicais the amorphous form of Silicon Dioxide. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in terms of low thermal expansion, great chemical inertia, high optical homogeneities, and the absence of fluorescence under UV radiation. Compared with NBK7, the material is more reliable for high-temperature environments and has better transparency to ultraviolet lights. Our inspection procedure includes an in-process checking stage of the optical properties of lenses and a final test of coatings, dimension precisions, and the visual observation of scratch/dig, apertures, inclusions, etc. If you are looking for a compromise of cost and performance then the products highlighted in this section from Shalom EO with λ/4-λ irregularities, 40/20 S/D JGS1 PCV Lenses are recommended. These lenses could be applied for wavelengths ranging from 200-2200 nm,our plano concave lenses are optimized for applications like laser scanners, remote sensing, imaging instruments, fiber lasers, interferometers, etc.The focal lengths of the stocked UV Fused Silica PCV lenses span from -10mm to -150mm, while other focal lengths could be customized, and the diameters range from 6.0mm to 50.8mm. Each piece of the lens will undergo strict inspection in Shalom EO’s in-house labs before dispatch, to ensure tight tolerance and secure your interest. Hangzhou Shalom EO also offershigh precision lambda/10 irregularities 10/5 Scratch/Dig stocked and custom Plano Concave Lenses made from Corning High Purity UV Fused Silica Glass(Corning HPFS Glass) in another series. To further enhance the transmission of the UVFS Plano-concave lens, Broadband Anti-reflection (BBAR) coatings could be furnished to accommodate the requirements for multi-wavelength and tunable lasers. V coatings, which are a special form of AR coatings that deliver an ultra-low reflection at a narrow band of designed wavelengths are available, too. These coated lenses are in particular advantageous for elevating the efficiencies of complex optical instruments. Besides, Uncoated UV-fused silica plano concave lenses are also accessible in Shalom EO. Application notes: 2. When applied to diverge a collimated light beam, the curved surface should face the light source (Or in other words, the flat side should point to the focal plane you intend to modulate) so that light bends gradually and spherical aberration is reduced to the greatest extent.
Description
Features: • Focal Lengths from -10mm to -150mm • Economic cost: λ/4-λ Irregularities and 40/20 S/D surface quality • Ideal for various applications in the UV to NIR region • Standardized focal lengths and diameters (6.0-50.8mm) convenient for OEM • Coating options: uncoated, V-coating, or broadband anti-reflection (BBAR) coating • Applications: laser scanners, remote sensing, imaging instruments, fiber lasers, and interferometers Descriptions: Plano-concave Lensis a bulk optical singlet with a flat side and a convex side, which contribute to a negative focal length and a negative spherical aberration. Plano concave lens diverges collimated light beams from a virtual focus and therefore could be applied to Galilean beam expanders, also as components to increase the focal length of an optical instrument, or balance out the spherical aberration, improving image qualities. UV Fused Silicais the amorphous form of Silicon Dioxide. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in terms of low thermal expansion, great chemical inertia, high optical homogeneities, and the absence of fluorescence under UV radiation. Compared with NBK7, the material is more reliable for high-temperature environments and has better transparency to ultraviolet lights. Our inspection procedure includes an in-process checking stage of the optical properties of lenses and a final test of coatings, dimension precisions, and the visual observation of scratch/dig, apertures, inclusions, etc. If you are looking for a compromise of cost and performance then the products highlighted in this section from Shalom EO with λ/4-λ irregularities, 40/20 S/D JGS1 PCV Lenses are recommended. These lenses could be applied for wavelengths ranging from 200-2200 nm,our plano concave lenses are optimized for applications like laser scanners, remote sensing, imaging instruments, fiber lasers, interferometers, etc.The focal lengths of the stocked UV Fused Silica PCV lenses span from -10mm to -150mm, while other focal lengths could be customized, and the diameters range from 6.0mm to 50.8mm. Each piece of the lens will undergo strict inspection in Shalom EO’s in-house labs before dispatch, to ensure tight tolerance and secure your interest. Hangzhou Shalom EO also offershigh precision lambda/10 irregularities 10/5 Scratch/Dig stocked and custom Plano Concave Lenses made from Corning High Purity UV Fused Silica Glass(Corning HPFS Glass) in another series. To further enhance the transmission of the UVFS Plano-concave lens, Broadband Anti-reflection (BBAR) coatings could be furnished to accommodate the requirements for multi-wavelength and tunable lasers. V coatings, which are a special form of AR coatings that deliver an ultra-low reflection at a narrow band of designed wavelengths are available, too. These coated lenses are in particular advantageous for elevating the efficiencies of complex optical instruments. Besides, Uncoated UV-fused silica plano concave lenses are also accessible in Shalom EO. Application notes: 2. When applied to diverge a collimated light beam, the curved surface should face the light source (Or in other words, the flat side should point to the focal plane you intend to modulate) so that light bends gradually and spherical aberration is reduced to the greatest extent.

Suppliers

Company
Product
Description
Supplier Links
Dia12.7mm EFL-30mm UV Fused Silica Plano Concave Lens Uncoated - 1104-059 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
Dia12.7mm EFL-30mm UV Fused Silica Plano Concave Lens Uncoated
1104-059
Dia12.7mm EFL-30mm UV Fused Silica Plano Concave Lens Uncoated 1104-059
Features: • Focal Lengths from -10mm to -150mm • Economic cost: λ/4-λ Irregularities and 40/20 S/D surface quality • Ideal for various applications in the UV to NIR region • Standardized focal lengths and diameters (6.0-50.8mm) convenient for OEM • Coating options: uncoated, V-coating, or broadband anti-reflection (BBAR) coating • Applications: laser scanners, remote sensing, imaging instruments, fiber lasers, and interferometers Descriptions: Plano-concave Lensis a bulk optical singlet with a flat side and a convex side, which contribute to a negative focal length and a negative spherical aberration. Plano concave lens diverges collimated light beams from a virtual focus and therefore could be applied to Galilean beam expanders, also as components to increase the focal length of an optical instrument, or balance out the spherical aberration, improving image qualities. UV Fused Silicais the amorphous form of Silicon Dioxide. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in terms of low thermal expansion, great chemical inertia, high optical homogeneities, and the absence of fluorescence under UV radiation. Compared with NBK7, the material is more reliable for high-temperature environments and has better transparency to ultraviolet lights. Our inspection procedure includes an in-process checking stage of the optical properties of lenses and a final test of coatings, dimension precisions, and the visual observation of scratch/dig, apertures, inclusions, etc. If you are looking for a compromise of cost and performance then the products highlighted in this section from Shalom EO with λ/4-λ irregularities, 40/20 S/D JGS1 PCV Lenses are recommended. These lenses could be applied for wavelengths ranging from 200-2200 nm,our plano concave lenses are optimized for applications like laser scanners, remote sensing, imaging instruments, fiber lasers, interferometers, etc.The focal lengths of the stocked UV Fused Silica PCV lenses span from -10mm to -150mm, while other focal lengths could be customized, and the diameters range from 6.0mm to 50.8mm. Each piece of the lens will undergo strict inspection in Shalom EO’s in-house labs before dispatch, to ensure tight tolerance and secure your interest. Hangzhou Shalom EO also offershigh precision lambda/10 irregularities 10/5 Scratch/Dig stocked and custom Plano Concave Lenses made from Corning High Purity UV Fused Silica Glass(Corning HPFS Glass) in another series. To further enhance the transmission of the UVFS Plano-concave lens, Broadband Anti-reflection (BBAR) coatings could be furnished to accommodate the requirements for multi-wavelength and tunable lasers. V coatings, which are a special form of AR coatings that deliver an ultra-low reflection at a narrow band of designed wavelengths are available, too. These coated lenses are in particular advantageous for elevating the efficiencies of complex optical instruments. Besides, Uncoated UV-fused silica plano concave lenses are also accessible in Shalom EO. Application notes: 2. When applied to diverge a collimated light beam, the curved surface should face the light source (Or in other words, the flat side should point to the focal plane you intend to modulate) so that light bends gradually and spherical aberration is reduced to the greatest extent.

Features:


• Focal Lengths from -10mm to -150mm
• Economic cost: λ/4-λ Irregularities and 40/20 S/D surface quality
• Ideal for various applications in the UV to NIR region
• Standardized focal lengths and diameters (6.0-50.8mm) convenient for OEM
• Coating options: uncoated, V-coating, or broadband anti-reflection (BBAR) coating
• Applications: laser scanners, remote sensing, imaging instruments, fiber lasers, and interferometers

Descriptions:


Plano-concave Lensis a bulk optical singlet with a flat side and a convex side, which contribute to a negative focal length and a negative spherical aberration. Plano concave lens diverges collimated light beams from a virtual focus and therefore could be applied to Galilean beam expanders, also as components to increase the focal length of an optical instrument, or balance out the spherical aberration, improving image qualities.


UV Fused Silicais the amorphous form of Silicon Dioxide. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in terms of low thermal expansion, great chemical inertia, high optical homogeneities, and the absence of fluorescence under UV radiation. Compared with NBK7, the material is more reliable for high-temperature environments and has better transparency to ultraviolet lights. Our inspection procedure includes an in-process checking stage of the optical properties of lenses and a final test of coatings, dimension precisions, and the visual observation of scratch/dig, apertures, inclusions, etc.


If you are looking for a compromise of cost and performance then the products highlighted in this section from Shalom EO with λ/4-λ irregularities, 40/20 S/D JGS1 PCV Lenses are recommended. These lenses could be applied for wavelengths ranging from 200-2200 nm,our plano concave lenses are optimized for applications like laser scanners, remote sensing, imaging instruments, fiber lasers, interferometers, etc.The focal lengths of the stocked UV Fused Silica PCV lenses span from -10mm to -150mm, while other focal lengths could be customized, and the diameters range from 6.0mm to 50.8mm. Each piece of the lens will undergo strict inspection in Shalom EO’s in-house labs before dispatch, to ensure tight tolerance and secure your interest. Hangzhou Shalom EO also offershigh precision lambda/10 irregularities 10/5 Scratch/Dig stocked and custom Plano Concave Lenses made from Corning High Purity UV Fused Silica Glass(Corning HPFS Glass) in another series.


To further enhance the transmission of the UVFS Plano-concave lens, Broadband Anti-reflection (BBAR) coatings could be furnished to accommodate the requirements for multi-wavelength and tunable lasers. V coatings, which are a special form of AR coatings that deliver an ultra-low reflection at a narrow band of designed wavelengths are available, too. These coated lenses are in particular advantageous for elevating the efficiencies of complex optical instruments. Besides, Uncoated UV-fused silica plano concave lenses are also accessible in Shalom EO.


Application notes:

2. When applied to diverge a collimated light beam, the curved surface should face the light source (Or in other words, the flat side should point to the focal plane you intend to modulate) so that light bends gradually and spherical aberration is reduced to the greatest extent.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Lenses
Product Number 1104-059
Product Name Dia12.7mm EFL-30mm UV Fused Silica Plano Concave Lens Uncoated
Focal Length -30 mm (-1.18 inch)
Center Thickness 3 mm (0.1181 inch)
Edge Thickness 4.5 mm (0.1772 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Laser Lenses - 6973572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Moulded multi rod
Lens Features Laser / Heat Resistant
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Aspherical Lenses, Achromatic, 25.00 mm Diameter, 35.00 mm EFL - APAC16 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 28.14 mm (1.11 inch)
Center Thickness 11.58 mm (0.4559 inch)
View Details