Hangzhou Shalom Electro-optics Technology Co., Ltd. Dia12.7mm EFL-30mm Corning7980-0F Plano Concave Lens 532nm Coating 1104-012

Description
Features: • Wavelength range: 200-2200nm • High precision: λ/10 Irregularities and 10/5 S/D surface qualities • Ideal for various applications in the UV to NIR region • Standardized focal lengths and diameters convenient for OEM • Coating options: uncoated, V-coating or broadband anti-reflection (BBAR) coating • Applications: laser scanners, remote sensing, imaging instruments, fiber lasers, and interferometers Plano-concave Lensis a bulk optical singlet with a flat side and a convex side, which contribute to a negative focal length and a negative spherical aberration. Plano concave lens diverges collimated light beams from a virtual focus and therefore could be applied to Galilean beam expanders, also as components to increase the focal length of an optical instrument, or balance out the spherical aberration, improving image qualities. UV Fused Silicais the amorphous form of Silicon Dioxide. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in terms of low thermal expansion, great chemical inertia, high optical homogeneities, and the absence of fluorescence under UV radiation. Compared with NBK7, the material is more reliable for high-temperature environments and has better transparency to ultraviolet lights. Our inspection procedure includes an in-process checking stage of the optical properties of lenses and a final test of coatings, dimension precisions, and the visual observation of scratch/dig, apertures, inclusions, etc. Hangzhou Shalom EO offers stocked and custom Plano Concave Lenses made from Corning High Purity UV Fused Silica Glass (Corning HPFS Glass), or JGS1 with excellent mechanical, and chemical rigidness(The lenses in the stock list are made from Corning 7980-0F, 7980-1D). These lenses could be applied for wavelengths ranging from 200-2200nm, and are high precision lenses with irregularities of λ/10, and surface qualities of 10/5 S/D. The UV Fused Silica plano concave lenses are optimized for various usages for various incorporations into laser scanners, remote sensing, imaging instruments, fiber lasers, interferometers, etc. The focal lengths of the stocked UV Fused Silica plano-convex lenses differ from -25mm to -100mm, while other focal lengths could be customized. Each piece of the lens will undergo strict inspection in Shalom EO’s in-house labs before dispatch, to assure tight tolerance and secure your interest. To further enhance the transmission of the UVFS plano-concave lens, Broadband Anti-reflection (BBAR) coatings could be furnished to accommodate the requirements for multi-wavelength and tunable lasers. V coatings, which are a special form of AR coatings that deliver an ultra-low reflection at a narrow band of designed wavelengths are available, too. These coated lenses are in particular advantageous for elevating the efficiencies of complex optical instruments. Besides, Uncoated UV Fused Silica plano concave lenses are also accessible in Shalom EO. Application notes: The curved surface should face the light source (Or in other words, the flat side should point to the focal plane you intend to modulate).
Description
Features: • Wavelength range: 200-2200nm • High precision: λ/10 Irregularities and 10/5 S/D surface qualities • Ideal for various applications in the UV to NIR region • Standardized focal lengths and diameters convenient for OEM • Coating options: uncoated, V-coating or broadband anti-reflection (BBAR) coating • Applications: laser scanners, remote sensing, imaging instruments, fiber lasers, and interferometers Plano-concave Lensis a bulk optical singlet with a flat side and a convex side, which contribute to a negative focal length and a negative spherical aberration. Plano concave lens diverges collimated light beams from a virtual focus and therefore could be applied to Galilean beam expanders, also as components to increase the focal length of an optical instrument, or balance out the spherical aberration, improving image qualities. UV Fused Silicais the amorphous form of Silicon Dioxide. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in terms of low thermal expansion, great chemical inertia, high optical homogeneities, and the absence of fluorescence under UV radiation. Compared with NBK7, the material is more reliable for high-temperature environments and has better transparency to ultraviolet lights. Our inspection procedure includes an in-process checking stage of the optical properties of lenses and a final test of coatings, dimension precisions, and the visual observation of scratch/dig, apertures, inclusions, etc. Hangzhou Shalom EO offers stocked and custom Plano Concave Lenses made from Corning High Purity UV Fused Silica Glass (Corning HPFS Glass), or JGS1 with excellent mechanical, and chemical rigidness(The lenses in the stock list are made from Corning 7980-0F, 7980-1D). These lenses could be applied for wavelengths ranging from 200-2200nm, and are high precision lenses with irregularities of λ/10, and surface qualities of 10/5 S/D. The UV Fused Silica plano concave lenses are optimized for various usages for various incorporations into laser scanners, remote sensing, imaging instruments, fiber lasers, interferometers, etc. The focal lengths of the stocked UV Fused Silica plano-convex lenses differ from -25mm to -100mm, while other focal lengths could be customized. Each piece of the lens will undergo strict inspection in Shalom EO’s in-house labs before dispatch, to assure tight tolerance and secure your interest. To further enhance the transmission of the UVFS plano-concave lens, Broadband Anti-reflection (BBAR) coatings could be furnished to accommodate the requirements for multi-wavelength and tunable lasers. V coatings, which are a special form of AR coatings that deliver an ultra-low reflection at a narrow band of designed wavelengths are available, too. These coated lenses are in particular advantageous for elevating the efficiencies of complex optical instruments. Besides, Uncoated UV Fused Silica plano concave lenses are also accessible in Shalom EO. Application notes: The curved surface should face the light source (Or in other words, the flat side should point to the focal plane you intend to modulate).

Suppliers

Company
Product
Description
Supplier Links
Dia12.7mm EFL-30mm Corning7980-0F Plano Concave Lens 532nm Coating - 1104-012 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
Dia12.7mm EFL-30mm Corning7980-0F Plano Concave Lens 532nm Coating
1104-012
Dia12.7mm EFL-30mm Corning7980-0F Plano Concave Lens 532nm Coating 1104-012
Features: • Wavelength range: 200-2200nm • High precision: λ/10 Irregularities and 10/5 S/D surface qualities • Ideal for various applications in the UV to NIR region • Standardized focal lengths and diameters convenient for OEM • Coating options: uncoated, V-coating or broadband anti-reflection (BBAR) coating • Applications: laser scanners, remote sensing, imaging instruments, fiber lasers, and interferometers Plano-concave Lensis a bulk optical singlet with a flat side and a convex side, which contribute to a negative focal length and a negative spherical aberration. Plano concave lens diverges collimated light beams from a virtual focus and therefore could be applied to Galilean beam expanders, also as components to increase the focal length of an optical instrument, or balance out the spherical aberration, improving image qualities. UV Fused Silicais the amorphous form of Silicon Dioxide. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in terms of low thermal expansion, great chemical inertia, high optical homogeneities, and the absence of fluorescence under UV radiation. Compared with NBK7, the material is more reliable for high-temperature environments and has better transparency to ultraviolet lights. Our inspection procedure includes an in-process checking stage of the optical properties of lenses and a final test of coatings, dimension precisions, and the visual observation of scratch/dig, apertures, inclusions, etc. Hangzhou Shalom EO offers stocked and custom Plano Concave Lenses made from Corning High Purity UV Fused Silica Glass (Corning HPFS Glass), or JGS1 with excellent mechanical, and chemical rigidness(The lenses in the stock list are made from Corning 7980-0F, 7980-1D). These lenses could be applied for wavelengths ranging from 200-2200nm, and are high precision lenses with irregularities of λ/10, and surface qualities of 10/5 S/D. The UV Fused Silica plano concave lenses are optimized for various usages for various incorporations into laser scanners, remote sensing, imaging instruments, fiber lasers, interferometers, etc. The focal lengths of the stocked UV Fused Silica plano-convex lenses differ from -25mm to -100mm, while other focal lengths could be customized. Each piece of the lens will undergo strict inspection in Shalom EO’s in-house labs before dispatch, to assure tight tolerance and secure your interest. To further enhance the transmission of the UVFS plano-concave lens, Broadband Anti-reflection (BBAR) coatings could be furnished to accommodate the requirements for multi-wavelength and tunable lasers. V coatings, which are a special form of AR coatings that deliver an ultra-low reflection at a narrow band of designed wavelengths are available, too. These coated lenses are in particular advantageous for elevating the efficiencies of complex optical instruments. Besides, Uncoated UV Fused Silica plano concave lenses are also accessible in Shalom EO. Application notes: The curved surface should face the light source (Or in other words, the flat side should point to the focal plane you intend to modulate).

Features:


• Wavelength range: 200-2200nm
• High precision: λ/10 Irregularities and 10/5 S/D surface qualities
• Ideal for various applications in the UV to NIR region
• Standardized focal lengths and diameters convenient for OEM
• Coating options: uncoated, V-coating or broadband anti-reflection (BBAR) coating
• Applications: laser scanners, remote sensing, imaging instruments, fiber lasers, and interferometers

Plano-concave Lensis a bulk optical singlet with a flat side and a convex side, which contribute to a negative focal length and a negative spherical aberration. Plano concave lens diverges collimated light beams from a virtual focus and therefore could be applied to Galilean beam expanders, also as components to increase the focal length of an optical instrument, or balance out the spherical aberration, improving image qualities.


UV Fused Silicais the amorphous form of Silicon Dioxide. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in terms of low thermal expansion, great chemical inertia, high optical homogeneities, and the absence of fluorescence under UV radiation. Compared with NBK7, the material is more reliable for high-temperature environments and has better transparency to ultraviolet lights. Our inspection procedure includes an in-process checking stage of the optical properties of lenses and a final test of coatings, dimension precisions, and the visual observation of scratch/dig, apertures, inclusions, etc.


Hangzhou Shalom EO offers stocked and custom Plano Concave Lenses made from Corning High Purity UV Fused Silica Glass (Corning HPFS Glass), or JGS1 with excellent mechanical, and chemical rigidness(The lenses in the stock list are made from Corning 7980-0F, 7980-1D). These lenses could be applied for wavelengths ranging from 200-2200nm, and are high precision lenses with irregularities of λ/10, and surface qualities of 10/5 S/D. The UV Fused Silica plano concave lenses are optimized for various usages for various incorporations into laser scanners, remote sensing, imaging instruments, fiber lasers, interferometers, etc. The focal lengths of the stocked UV Fused Silica plano-convex lenses differ from -25mm to -100mm, while other focal lengths could be customized. Each piece of the lens will undergo strict inspection in Shalom EO’s in-house labs before dispatch, to assure tight tolerance and secure your interest.


To further enhance the transmission of the UVFS plano-concave lens, Broadband Anti-reflection (BBAR) coatings could be furnished to accommodate the requirements for multi-wavelength and tunable lasers. V coatings, which are a special form of AR coatings that deliver an ultra-low reflection at a narrow band of designed wavelengths are available, too. These coated lenses are in particular advantageous for elevating the efficiencies of complex optical instruments. Besides, Uncoated UV Fused Silica plano concave lenses are also accessible in Shalom EO.


Application notes:

The curved surface should face the light source (Or in other words, the flat side should point to the focal plane you intend to modulate).

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Lenses
Product Number 1104-012
Product Name Dia12.7mm EFL-30mm Corning7980-0F Plano Concave Lens 532nm Coating
Focal Length -30 mm (-1.18 inch)
Center Thickness 1.9 mm (0.0748 inch)
Edge Thickness 3.5 mm (0.1378 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature -13.75 mm (-0.5413 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Positive Fresnel Lense - SC 211 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 57.8 mm (2.28 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 12.5 mm, 12.5 mm FL, 400-700 nm - CKX10-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.57 mm (0.2980 inch)
Center Thickness 7.48 mm (0.2945 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details