Hangzhou Crysound Electronics Co., Ltd. Audio signal generator CRY5520

Description
CRY5520 Audio signal generator uses SCM for sweep control and the digital-analog mode and performs stably. With very low distortion, sine wave output, good stability, and frequency range for the entire audio frequency domain, it is especially suitable for the pure tone test of speakers and headphones. It can work in both logarithmic sweep and manual frequency modulation modes. The sweep start point, end point and sweep time can be set randomly. Manual frequency modulation is divided into rough modulation and fine modulation, which can quickly and accurately modulate frequency. It adopts 128 × 64 dot matrix LCD and simultaneously displays frequency and voltage values with synchronous output.
Datasheet
Description
CRY5520 Audio signal generator uses SCM for sweep control and the digital-analog mode and performs stably. With very low distortion, sine wave output, good stability, and frequency range for the entire audio frequency domain, it is especially suitable for the pure tone test of speakers and headphones. It can work in both logarithmic sweep and manual frequency modulation modes. The sweep start point, end point and sweep time can be set randomly. Manual frequency modulation is divided into rough modulation and fine modulation, which can quickly and accurately modulate frequency. It adopts 128 × 64 dot matrix LCD and simultaneously displays frequency and voltage values with synchronous output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio signal generator - CRY5520 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Audio signal generator
CRY5520
Audio signal generator CRY5520
CRY5520 Audio signal generator uses SCM for sweep control and the digital-analog mode and performs stably. With very low distortion, sine wave output, good stability, and frequency range for the entire audio frequency domain, it is especially suitable for the pure tone test of speakers and headphones. It can work in both logarithmic sweep and manual frequency modulation modes. The sweep start point, end point and sweep time can be set randomly. Manual frequency modulation is divided into rough modulation and fine modulation, which can quickly and accurately modulate frequency. It adopts 128 × 64 dot matrix LCD and simultaneously displays frequency and voltage values with synchronous output.

CRY5520 Audio signal generator uses SCM for sweep control and the digital-analog mode and performs stably. With very low distortion, sine wave output, good stability, and frequency range for the entire audio frequency domain, it is especially suitable for the pure tone test of speakers and headphones. It can work in both logarithmic sweep and manual frequency modulation modes. The sweep start point, end point and sweep time can be set randomly. Manual frequency modulation is divided into rough modulation and fine modulation, which can quickly and accurately modulate frequency. It adopts 128 × 64 dot matrix LCD and simultaneously displays frequency and voltage values with synchronous output.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Signal Generators
Product Number CRY5520
Product Name Audio signal generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG1062X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details