Hangzhou Crysound Electronics Co., Ltd. Preamplifier CRY512

Description
1/2'', 90° angle, IEPE power supply, SMB port CRY512 IEPE Preamplifier is powered by constant current source and featured by high input impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. The output interface uses a SMB plug and a cable for conversion between SMB and BNC, which can be easily connected to the input terminal of a general instrument. This product is made of stainless steel, which gives it good toughness and makes it suitable for long-term storage. It is applicable to electroacoustic testers, multi-channel analyzers and the like.
Datasheet
Description
1/2'', 90° angle, IEPE power supply, SMB port CRY512 IEPE Preamplifier is powered by constant current source and featured by high input impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. The output interface uses a SMB plug and a cable for conversion between SMB and BNC, which can be easily connected to the input terminal of a general instrument. This product is made of stainless steel, which gives it good toughness and makes it suitable for long-term storage. It is applicable to electroacoustic testers, multi-channel analyzers and the like.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier - CRY512 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Preamplifier
CRY512
Preamplifier CRY512
1/2'', 90° angle, IEPE power supply, SMB port CRY512 IEPE Preamplifier is powered by constant current source and featured by high input impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. The output interface uses a SMB plug and a cable for conversion between SMB and BNC, which can be easily connected to the input terminal of a general instrument. This product is made of stainless steel, which gives it good toughness and makes it suitable for long-term storage. It is applicable to electroacoustic testers, multi-channel analyzers and the like.

1/2'', 90° angle, IEPE power supply, SMB port

CRY512 IEPE Preamplifier is powered by constant current source and featured by high input impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. The output interface uses a SMB plug and a cable for conversion between SMB and BNC, which can be easily connected to the input terminal of a general instrument. This product is made of stainless steel, which gives it good toughness and makes it suitable for long-term storage. It is applicable to electroacoustic testers, multi-channel analyzers and the like.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number CRY512
Product Name Preamplifier
Type Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details