Hangzhou Crysound Electronics Co., Ltd. Preamplifier CRY508

Description
1/2'', IEPE power supply, base-type, BNC port CRY508 IEPE Preamplifier is powered by constant current source and featured by high input impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. The output interface uses a BNC plug, which can be easily connected to the input terminal of a general instrument. Stainless steel gives it excellent corrosion resistance and robustness. Equipped with CRY711 Ear Stimulator or CRY318 Ear Stimulator, it can form a simulation test combination easily and rapidly.
Datasheet
Description
1/2'', IEPE power supply, base-type, BNC port CRY508 IEPE Preamplifier is powered by constant current source and featured by high input impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. The output interface uses a BNC plug, which can be easily connected to the input terminal of a general instrument. Stainless steel gives it excellent corrosion resistance and robustness. Equipped with CRY711 Ear Stimulator or CRY318 Ear Stimulator, it can form a simulation test combination easily and rapidly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Preamplifier
CRY508
Preamplifier CRY508
1/2'', IEPE power supply, base-type, BNC port CRY508 IEPE Preamplifier is powered by constant current source and featured by high input impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. The output interface uses a BNC plug, which can be easily connected to the input terminal of a general instrument. Stainless steel gives it excellent corrosion resistance and robustness. Equipped with CRY711 Ear Stimulator or CRY318 Ear Stimulator, it can form a simulation test combination easily and rapidly.

1/2'', IEPE power supply, base-type, BNC port

CRY508 IEPE Preamplifier is powered by constant current source and featured by high input impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. The output interface uses a BNC plug, which can be easily connected to the input terminal of a general instrument. Stainless steel gives it excellent corrosion resistance and robustness. Equipped with CRY711 Ear Stimulator or CRY318 Ear Stimulator, it can form a simulation test combination easily and rapidly.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number CRY508
Product Name Preamplifier
Type Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details