Handheld Scan-and-Print Solution SP400X™ Imprinter

Description
Powerful performance for logistic operations The SP400X is the first and only scan-and-print solution to integrate 2-D imaging, inkjet printing and wireless communication in one device. It's designed to simplify high-volume logistic operations centers and postal services that use manual scanning and labeling to sort packages. The SP400X is an ideal solution for warehousing, package delivery and other logistic-type industries. This portable, robust, easy-to-use and high-performance printing solution prints directly to packages or other surfaces, eliminating the cost and time required for separate printed labels. The SP400X is based on patents and technology that is licensed from HP, a global leader in printing and imaging. And, the device uses genuine HP inkjet cartridges, assuring a clean and highly-legible print each and every time. The lightweight SP400X can complete more than 1,250 scans and prints per hour, scanning and printing at speeds as fast as two seconds per cycle. It operates on a lithium-ion battery capable of delivering up to 7,000 scans and prints per charge. Its 2.5 cm cube print cartridges are designed to output thousands of 0.53" x 2" (1.5 cm x 6 cm) prints. Wi-Fi compatibility integrates the device seamlessly into existing IT environments, allowing it to communicate directly with your back-end system in real time. And for ultimate efficiency, the SP400X prints directly onto packaging, so it costs less and produces less waste than thermal label printing. To operate the device, a user aims the SP400X's scanner at a 1-D or 2-D barcode, postal code or OCR code to capture supply-chain management information. The SP400X's integrated Wi-Fi sends the imaging data to a warehouse-management system and receives data sent back to the device. Once the new information is received, the user rolls the SP400X across the area to be printed, and the device applies a fast-drying, smudge-free, non-toxic image directly onto any package surface: plain paper, kraft paper, packing tape, coated labels, polypropylene, polyester or polyethylene plastic. The SP400X Imprinter features a design optimized for ease of use, with hypoallergenic materials for maximum comfort. An IP53 durability rating means this device is protected against dust and water sprays for unimpeded rugged, mobile use throughout supply chain environments. Specifications Print technology HP Thermal Inkjet Print speed Up to 40" (1000 mm) per second Resolution Mono color: Up to 1200 x 600 dpi Cartridge Prints per cartridge Average of 6,000 prints per cartridge (print defined by specific content) Shelf life 12 months In-printer life 14 days Color Bright magenta for maximum contrast on packaging material Battery Lithium-ion battery; more than 6,000 scans and prints over 6 hours on a single charge. Connectivity Interfaces Mini-B USB 1.1 full-speed port Wireless interfaces 802.11 b/g/n connectivity, WPA-personal, WEP Software included Setup and maintenance applications. Print template designer. Device drivers. Dimensions (W x L x H) Finger unit 3.3" x 5" x 2" (84 mm x 127 mm x 51 mm) Wrist (battery) unit 3.5" x 8" x 2" (89 mm x 203 mm x 51 mm) Weight Finger unit 13 oz (370 grams) Wrist (battery) unit 12 oz (340 grams) Scanner Focal point 7" (178 mm) from the lens plate Field of view 3.4" (84 mm) vertically and 4.5" (114 mm) horizontally at focal point Depth of field 2.1" to 12.8" (53 mm to 325 mm) Decode time Less than 100 ms under ideal conditions Image sensor 752 x 480 CMOS sensor Motion tolerance 4" (101 mm) per second Rotational sensitivity 360 degrees Viewing angle +/-40 degrees Ambient light 0 (total darkness) to 100,000 (full sunlight) lux Illumination LEDs 626 nm + 30 nm Aiming LED 526 nm + 30 nm
Description
Powerful performance for logistic operations The SP400X is the first and only scan-and-print solution to integrate 2-D imaging, inkjet printing and wireless communication in one device. It's designed to simplify high-volume logistic operations centers and postal services that use manual scanning and labeling to sort packages. The SP400X is an ideal solution for warehousing, package delivery and other logistic-type industries. This portable, robust, easy-to-use and high-performance printing solution prints directly to packages or other surfaces, eliminating the cost and time required for separate printed labels. The SP400X is based on patents and technology that is licensed from HP, a global leader in printing and imaging. And, the device uses genuine HP inkjet cartridges, assuring a clean and highly-legible print each and every time. The lightweight SP400X can complete more than 1,250 scans and prints per hour, scanning and printing at speeds as fast as two seconds per cycle. It operates on a lithium-ion battery capable of delivering up to 7,000 scans and prints per charge. Its 2.5 cm cube print cartridges are designed to output thousands of 0.53" x 2" (1.5 cm x 6 cm) prints. Wi-Fi compatibility integrates the device seamlessly into existing IT environments, allowing it to communicate directly with your back-end system in real time. And for ultimate efficiency, the SP400X prints directly onto packaging, so it costs less and produces less waste than thermal label printing. To operate the device, a user aims the SP400X's scanner at a 1-D or 2-D barcode, postal code or OCR code to capture supply-chain management information. The SP400X's integrated Wi-Fi sends the imaging data to a warehouse-management system and receives data sent back to the device. Once the new information is received, the user rolls the SP400X across the area to be printed, and the device applies a fast-drying, smudge-free, non-toxic image directly onto any package surface: plain paper, kraft paper, packing tape, coated labels, polypropylene, polyester or polyethylene plastic. The SP400X Imprinter features a design optimized for ease of use, with hypoallergenic materials for maximum comfort. An IP53 durability rating means this device is protected against dust and water sprays for unimpeded rugged, mobile use throughout supply chain environments. Specifications Print technology HP Thermal Inkjet Print speed Up to 40" (1000 mm) per second Resolution Mono color: Up to 1200 x 600 dpi Cartridge Prints per cartridge Average of 6,000 prints per cartridge (print defined by specific content) Shelf life 12 months In-printer life 14 days Color Bright magenta for maximum contrast on packaging material Battery Lithium-ion battery; more than 6,000 scans and prints over 6 hours on a single charge. Connectivity Interfaces Mini-B USB 1.1 full-speed port Wireless interfaces 802.11 b/g/n connectivity, WPA-personal, WEP Software included Setup and maintenance applications. Print template designer. Device drivers. Dimensions (W x L x H) Finger unit 3.3" x 5" x 2" (84 mm x 127 mm x 51 mm) Wrist (battery) unit 3.5" x 8" x 2" (89 mm x 203 mm x 51 mm) Weight Finger unit 13 oz (370 grams) Wrist (battery) unit 12 oz (340 grams) Scanner Focal point 7" (178 mm) from the lens plate Field of view 3.4" (84 mm) vertically and 4.5" (114 mm) horizontally at focal point Depth of field 2.1" to 12.8" (53 mm to 325 mm) Decode time Less than 100 ms under ideal conditions Image sensor 752 x 480 CMOS sensor Motion tolerance 4" (101 mm) per second Rotational sensitivity 360 degrees Viewing angle +/-40 degrees Ambient light 0 (total darkness) to 100,000 (full sunlight) lux Illumination LEDs 626 nm + 30 nm Aiming LED 526 nm + 30 nm

Suppliers

Company
Product
Description
Supplier Links
Scan-and-Print Solution - SP400X™ Imprinter - Handheld
Corvallis, OR, USA
Scan-and-Print Solution
SP400X™ Imprinter
Scan-and-Print Solution SP400X™ Imprinter
Powerful performance for logistic operations The SP400X is the first and only scan-and-print solution to integrate 2-D imaging, inkjet printing and wireless communication in one device. It's designed to simplify high-volume logistic operations centers and postal services that use manual scanning and labeling to sort packages. The SP400X is an ideal solution for warehousing, package delivery and other logistic-type industries. This portable, robust, easy-to-use and high-performance printing solution prints directly to packages or other surfaces, eliminating the cost and time required for separate printed labels. The SP400X is based on patents and technology that is licensed from HP, a global leader in printing and imaging. And, the device uses genuine HP inkjet cartridges, assuring a clean and highly-legible print each and every time. The lightweight SP400X can complete more than 1,250 scans and prints per hour, scanning and printing at speeds as fast as two seconds per cycle. It operates on a lithium-ion battery capable of delivering up to 7,000 scans and prints per charge. Its 2.5 cm cube print cartridges are designed to output thousands of 0.53" x 2" (1.5 cm x 6 cm) prints. Wi-Fi compatibility integrates the device seamlessly into existing IT environments, allowing it to communicate directly with your back-end system in real time. And for ultimate efficiency, the SP400X prints directly onto packaging, so it costs less and produces less waste than thermal label printing. To operate the device, a user aims the SP400X's scanner at a 1-D or 2-D barcode, postal code or OCR code to capture supply-chain management information. The SP400X's integrated Wi-Fi sends the imaging data to a warehouse-management system and receives data sent back to the device. Once the new information is received, the user rolls the SP400X across the area to be printed, and the device applies a fast-drying, smudge-free, non-toxic image directly onto any package surface: plain paper, kraft paper, packing tape, coated labels, polypropylene, polyester or polyethylene plastic. The SP400X Imprinter features a design optimized for ease of use, with hypoallergenic materials for maximum comfort. An IP53 durability rating means this device is protected against dust and water sprays for unimpeded rugged, mobile use throughout supply chain environments. Specifications Print technology HP Thermal Inkjet Print speed Up to 40" (1000 mm) per second Resolution Mono color: Up to 1200 x 600 dpi Cartridge Prints per cartridge Average of 6,000 prints per cartridge (print defined by specific content) Shelf life 12 months In-printer life 14 days Color Bright magenta for maximum contrast on packaging material Battery Lithium-ion battery; more than 6,000 scans and prints over 6 hours on a single charge. Connectivity Interfaces Mini-B USB 1.1 full-speed port Wireless interfaces 802.11 b/g/n connectivity, WPA-personal, WEP Software included Setup and maintenance applications. Print template designer. Device drivers. Dimensions (W x L x H) Finger unit 3.3" x 5" x 2" (84 mm x 127 mm x 51 mm) Wrist (battery) unit 3.5" x 8" x 2" (89 mm x 203 mm x 51 mm) Weight Finger unit 13 oz (370 grams) Wrist (battery) unit 12 oz (340 grams) Scanner Focal point 7" (178 mm) from the lens plate Field of view 3.4" (84 mm) vertically and 4.5" (114 mm) horizontally at focal point Depth of field 2.1" to 12.8" (53 mm to 325 mm) Decode time Less than 100 ms under ideal conditions Image sensor 752 x 480 CMOS sensor Motion tolerance 4" (101 mm) per second Rotational sensitivity 360 degrees Viewing angle +/-40 degrees Ambient light 0 (total darkness) to 100,000 (full sunlight) lux Illumination LEDs 626 nm + 30 nm Aiming LED 526 nm + 30 nm

Powerful performance for logistic operations

The SP400X is the first and only scan-and-print solution to integrate 2-D imaging, inkjet printing and wireless communication in one device. It's designed to simplify high-volume logistic operations centers and postal services that use manual scanning and labeling to sort packages.

The SP400X is an ideal solution for warehousing, package delivery and other logistic-type industries. This portable, robust, easy-to-use and high-performance printing solution prints directly to packages or other surfaces, eliminating the cost and time required for separate printed labels.

The SP400X is based on patents and technology that is licensed from HP, a global leader in printing and imaging. And, the device uses genuine HP inkjet cartridges, assuring a clean and highly-legible print each and every time.

The lightweight SP400X can complete more than 1,250 scans and prints per hour, scanning and printing at speeds as fast as two seconds per cycle. It operates on a lithium-ion battery capable of delivering up to 7,000 scans and prints per charge. Its 2.5 cm cube print cartridges are designed to output thousands of 0.53" x 2" (1.5 cm x 6 cm) prints. Wi-Fi compatibility integrates the device seamlessly into existing IT environments, allowing it to communicate directly with your back-end system in real time. And for ultimate efficiency, the SP400X prints directly onto packaging, so it costs less and produces less waste than thermal label printing.

To operate the device, a user aims the SP400X's scanner at a 1-D or 2-D barcode, postal code or OCR code to capture supply-chain management information. The SP400X's integrated Wi-Fi sends the imaging data to a warehouse-management system and receives data sent back to the device. Once the new information is received, the user rolls the SP400X across the area to be printed, and the device applies a fast-drying, smudge-free, non-toxic image directly onto any package surface: plain paper, kraft paper, packing tape, coated labels, polypropylene, polyester or polyethylene plastic.

The SP400X Imprinter features a design optimized for ease of use, with hypoallergenic materials for maximum comfort. An IP53 durability rating means this device is protected against dust and water sprays for unimpeded rugged, mobile use throughout supply chain environments.

Specifications

Print technologyHP Thermal Inkjet
Print speedUp to 40" (1000 mm) per second
ResolutionMono color: Up to 1200 x 600 dpi
Cartridge

Prints per cartridge

Average of 6,000 prints per cartridge (print defined by specific content)

Shelf life

12 months

In-printer life

14 days

Color

Bright magenta for maximum contrast on packaging material
BatteryLithium-ion battery; more than 6,000 scans and prints over 6 hours on a single charge.
Connectivity

Interfaces

Mini-B USB 1.1 full-speed port

Wireless interfaces

802.11 b/g/n connectivity, WPA-personal, WEP
Software includedSetup and maintenance applications. Print template designer. Device drivers.
Dimensions (W x L x H)

Finger unit

3.3" x 5" x 2" (84 mm x 127 mm x 51 mm)

Wrist (battery) unit

3.5" x 8" x 2" (89 mm x 203 mm x 51 mm)
Weight

Finger unit

13 oz (370 grams)

Wrist (battery) unit

12 oz (340 grams)
Scanner

Focal point

7" (178 mm) from the lens plate

Field of view

3.4" (84 mm) vertically and 4.5" (114 mm) horizontally at focal point

Depth of field

2.1" to 12.8" (53 mm to 325 mm)

Decode time

Less than 100 ms under ideal conditions

Image sensor

752 x 480 CMOS sensor

Motion tolerance

4" (101 mm) per second

Rotational sensitivity

360 degrees

Viewing angle

+/-40 degrees

Ambient light

0 (total darkness) to 100,000 (full sunlight) lux

Illumination LEDs

626 nm + 30 nm

Aiming LED

526 nm + 30 nm
Supplier's Site

Technical Specifications

  Handheld
Product Category Ink Jet Printers
Product Number SP400X™ Imprinter
Product Name Scan-and-Print Solution
Applications Logistics Operation Centers and Postal Services
Mounting Options Portable / Handheld
Features Copy/Scan; Application Software Included
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Inkjet Printers - alphaJET 5 - GEM Gravure Company, Inc.
Specs
Mounting Options Stand-alone
View Details
Primera Color Printers - LX900 - MPI Label Systems
Specs
Applications Graphics; Bar Codes; Labels
Mounting Options Stand-alone
Features Color Printing; Programmable; Cutter; Application Software Included
View Details
Delta Mod-Tech Rotary Converter - Mod-Tech® Rotary Converter - Delta ModTech
Specs
Applications Labels; Date Stamp
Features Cutter
Printing Rate 1524 mm/sec (3600 in/min)
View Details
Inkjet Printer - InteliJet C - BELL-MARK Corporation
BELL-MARK Corporation
Specs
Applications Bar Codes; Labels; Date Stamp
Bar / Matrix Code Symbologies Code128; Code39; EAN/JAN; Interleaved2of5; UPC
Mounting Options Stand-alone
View Details