Ahead of the curve
The Nautiz X7® exemplifies the evolution of handheld computers. Packed with innovative advancements in PDA technology, it surpasses everything else on the market with its mix of power, functionality and ruggedness. The Nautiz X7 can do everything you need to do - and some things you may not have even known you could do.
Performance begins with speed and power, and the Nautiz X7 offers a lively 806 MHz Xscale processor with 128 MB of onboard RAM and a generous 4 GB of Flash storage. And this field-ready workhorse will go all day and more with a 5600 mAh Li-ion battery that will operate up to 12 hours on a single charge. No other PDA provides more storage or longer standard battery life.
The Nautiz X7 also delivers an unprecedented package of capability. It starts with integrated SiRF Star III GPS, Bluetooth 2.0 and 802.11b/g WLAN functionality, plus a built-in 3-megapixel camera with autofocus and an LED flash. And the Nautiz X7 goes above and beyond with innovations such as 3G capability for GSM/UMTS phone and data transmission, an integrated compass and altimeter, and even a g-sensor/ accelerometer that can measure speed, vibration and rotation, opening the door to countless application possibilities. The Windows Mobile 6.1 operating system, 3.5-inch VGA touchscreen display and numeric keypad make this handheld as easy to operate as it is groundbreaking.
Of course, a tool with all these features won't do much good if it isn't built tough enough to take virtually anywhere. With an IP67 rating that's unsurpassed among handheld computers, the rugged Nautiz X7 is impervious to both dust and water, and it can withstand repeated drops, vibration, and operating temperatures from -22 °F to 140 °F. It weighs in at just 17 ounces, and it's compact enough to operate in one hand.
With a combination of features and rugged performance you can't find in any other handheld, the Nautiz X7 is leading the way in mobile computing.
Nautiz X7 facts
Size
7" (179 mm) x 3.8" (97 mm) x 1.5" (37 mm)
Weight
17 ounces (490 g) including rechargeable battery
Environment
Operating:
-22 °F to 140 °F (-30 °C to 60 °C) MIL-STD 810G, Method 501.4, Procedure II,
Storage:
-40 °F to 158 °F (-40 °C to 70 °C)
Temp Shock:
MIL-STD 810G, Method 503.4, Procedure I (-40 °F/158 °F)
Drop:
MIL-STD 810G, Method 516.5, Procedure IV 26 drops from 4 ft (1.22 m) 6 additional drops at -22 °F (-30 °C), 6 additional drops at 140°F (60 °C)
Vibration:
MIL-STD 810G, Method 514.5 Procedure I
Sand & dust:
IP67, IEC-529 Dust: MIL-STD 810G, Method 516.5, Procedure IV
Water:
IP67, IEC 529 MIL-STD 810G, Method 512.4, Procedure I, Water Jet 12.5 mm dia. @ 2.5 - 3m, 100 Liter/min.
Humidity:
MIL-STD 810G, Method 507.4, 90%RH temp cycle 30~60 °C
Altitude:
15.000 ft (4572 m), MIL-STD 810G, Method 500.4, Procedures I, II & III
Processor/memory
Processor: Marvell PXA310 806 MHz Memory: 128 MB SDRAM
Data storage
4 GB iNAND Flash
Operating system
Microsoft Windows® Mobile 6.1 Classic (NX7-B) Microsoft Windows® Mobile 6.1 Professional (NX7-W)
Screen
480x640 pixel Anti-glare 3.5" VGA resolution, touchscreen, sunlight readable 262K colors (18 bit), TMR Technology with LED backlight
Keypad
Numeric keypad with backlighting, on-screen QWERTY keyboard
Battery
5600 mAh Li-ion battery pack
Connections
1 x USB host and client (Mini AB USB OTG, 1.2 host, 2.0 client) Power jack 1 x SDIO slot 9-pin serial RS-232 connector
Communication
PAN: Bluetooth 2.0 + EDR WLAN: Integrated 802.11b/g supports AES, TKIP, WEP, WPA and WPA2 GSM/UMTS (HSDPA/EDGE) Integrated speaker & microphone with noise cancellation
Navigation
Integrated GPS SiRF Star III chipset with WAAS/EGNOS support Integrated E-Compass and G-Sensor Integrated Altimeter
Camera
Integrated 3 megapixel camera with autofocus and LED Flash
Options
RFID
Barcode scanner
Ahead of the curve
The Nautiz X7® exemplifies the evolution of handheld computers. Packed with innovative advancements in PDA technology, it surpasses everything else on the market with its mix of power, functionality and ruggedness. The Nautiz X7 can do everything you need to do - and some things you may not have even known you could do.
Performance begins with speed and power, and the Nautiz X7 offers a lively 806 MHz Xscale processor with 128 MB of onboard RAM and a generous 4 GB of Flash storage. And this field-ready workhorse will go all day and more with a 5600 mAh Li-ion battery that will operate up to 12 hours on a single charge. No other PDA provides more storage or longer standard battery life.
The Nautiz X7 also delivers an unprecedented package of capability. It starts with integrated SiRF Star III GPS, Bluetooth 2.0 and 802.11b/g WLAN functionality, plus a built-in 3-megapixel camera with autofocus and an LED flash. And the Nautiz X7 goes above and beyond with innovations such as 3G capability for GSM/UMTS phone and data transmission, an integrated compass and altimeter, and even a g-sensor/ accelerometer that can measure speed, vibration and rotation, opening the door to countless application possibilities. The Windows Mobile 6.1 operating system, 3.5-inch VGA touchscreen display and numeric keypad make this handheld as easy to operate as it is groundbreaking.
Of course, a tool with all these features won't do much good if it isn't built tough enough to take virtually anywhere. With an IP67 rating that's unsurpassed among handheld computers, the rugged Nautiz X7 is impervious to both dust and water, and it can withstand repeated drops, vibration, and operating temperatures from -22 °F to 140 °F. It weighs in at just 17 ounces, and it's compact enough to operate in one hand.
With a combination of features and rugged performance you can't find in any other handheld, the Nautiz X7 is leading the way in mobile computing.
Nautiz X7 facts
| Size | 7" (179 mm) x 3.8" (97 mm) x 1.5" (37 mm) |
| Weight | 17 ounces (490 g) including rechargeable battery |
| Environment |
| Operating: | -22 °F to 140 °F (-30 °C to 60 °C) MIL-STD 810G, Method 501.4, Procedure II, |
| Storage: | -40 °F to 158 °F (-40 °C to 70 °C) |
| Temp Shock: | MIL-STD 810G, Method 503.4, Procedure I (-40 °F/158 °F) |
| Drop: | MIL-STD 810G, Method 516.5, Procedure IV 26 drops from 4 ft (1.22 m) 6 additional drops at -22 °F (-30 °C), 6 additional drops at 140°F (60 °C) |
| Vibration: | MIL-STD 810G, Method 514.5 Procedure I |
| Sand & dust: | IP67, IEC-529 Dust: MIL-STD 810G, Method 516.5, Procedure IV |
| Water: | IP67, IEC 529 MIL-STD 810G, Method 512.4, Procedure I, Water Jet 12.5 mm dia. @ 2.5 - 3m, 100 Liter/min. |
| Humidity: | MIL-STD 810G, Method 507.4, 90%RH temp cycle 30~60 °C |
| Altitude: | 15.000 ft (4572 m), MIL-STD 810G, Method 500.4, Procedures I, II & III |
|
| Processor/memory | Processor: Marvell PXA310 806 MHz
Memory: 128 MB SDRAM |
| Data storage | 4 GB iNAND Flash |
| Operating system | Microsoft Windows® Mobile 6.1 Classic (NX7-B)
Microsoft Windows® Mobile 6.1 Professional (NX7-W) |
| Screen | 480x640 pixel Anti-glare 3.5" VGA resolution, touchscreen, sunlight readable 262K colors (18 bit), TMR Technology with LED backlight |
| Keypad | Numeric keypad with backlighting, on-screen QWERTY keyboard |
| Battery | 5600 mAh Li-ion battery pack |
| Connections | 1 x USB host and client (Mini AB USB OTG, 1.2 host, 2.0 client)
Power jack
1 x SDIO slot
9-pin serial RS-232 connector |
| Communication | PAN: Bluetooth 2.0 + EDR
WLAN: Integrated 802.11b/g supports AES, TKIP, WEP, WPA and WPA2
GSM/UMTS (HSDPA/EDGE)
Integrated speaker & microphone with noise cancellation |
| Navigation | Integrated GPS SiRF Star III chipset with WAAS/EGNOS support
Integrated E-Compass and G-Sensor
Integrated Altimeter |
| Camera | Integrated 3 megapixel camera with autofocus and LED Flash |
| Options |
|