Handheld PDA NAUTIZ X4

Description
Merging ultimate mobility with true field functionality, the Nautiz X4 rugged handheld is a durable tool designed with fieldwork in mind — it’s packed with features, it’s compact and truly portable, and it offers a reliable computing solution for challenging worksite environments. The Nautiz X4 has all you need for work on the go. It features a high-brightness resistive touchscreen for a generous and practical mobile workspace, without sacrificing portability — this ultra-rugged handheld weighs just 330 grams (11.6 ounces). The unit comes complete with either a high-performance laser scanner or 2D imager for super-fast and accurate scanning and barcoding tasks. It also features a 5MP camera with auto focus and LED Flash. An integrated GPS receiver by u-blox®, the global leader in positioning technology for professional field use, offers built-in navigation functionality. Multiple connectivity options such as high-powered 3G and Wi-Fi keep you connected, everywhere and always. The feature-rich Nautiz X4 runs Android 4.2 or Windows Embedded Handheld 6.5 operating system. A high-speed 1 GHz processor, 512 MB of RAM and 1 GB of Flash memory make sure this device keeps up with every task you throw its way. And we do mean “throw” — in addition to being a computing workhorse in the field, the Nautiz X4 is also built to withstand rough use, such as drops and tumbles, and it’s unfazed by environmental factors such as extreme temperatures, dust and water, proved by stringent industry and military-standard durability tests. The Nautiz X4 is IP65-rated and meets stringent MIL-STD-810G test standards. You can use the Nautiz X4 in heavy rain or bright sunshine, fog or dust — and when you’re done, just rinse it off and toss it in the truck with the rest of your gear. A valuable tool for warehousing, logistics, field service, security, public safety and similar sectors, the Nautiz X4 rugged handheld is built to go wherever your work takes you.
Description
Merging ultimate mobility with true field functionality, the Nautiz X4 rugged handheld is a durable tool designed with fieldwork in mind — it’s packed with features, it’s compact and truly portable, and it offers a reliable computing solution for challenging worksite environments. The Nautiz X4 has all you need for work on the go. It features a high-brightness resistive touchscreen for a generous and practical mobile workspace, without sacrificing portability — this ultra-rugged handheld weighs just 330 grams (11.6 ounces). The unit comes complete with either a high-performance laser scanner or 2D imager for super-fast and accurate scanning and barcoding tasks. It also features a 5MP camera with auto focus and LED Flash. An integrated GPS receiver by u-blox®, the global leader in positioning technology for professional field use, offers built-in navigation functionality. Multiple connectivity options such as high-powered 3G and Wi-Fi keep you connected, everywhere and always. The feature-rich Nautiz X4 runs Android 4.2 or Windows Embedded Handheld 6.5 operating system. A high-speed 1 GHz processor, 512 MB of RAM and 1 GB of Flash memory make sure this device keeps up with every task you throw its way. And we do mean “throw” — in addition to being a computing workhorse in the field, the Nautiz X4 is also built to withstand rough use, such as drops and tumbles, and it’s unfazed by environmental factors such as extreme temperatures, dust and water, proved by stringent industry and military-standard durability tests. The Nautiz X4 is IP65-rated and meets stringent MIL-STD-810G test standards. You can use the Nautiz X4 in heavy rain or bright sunshine, fog or dust — and when you’re done, just rinse it off and toss it in the truck with the rest of your gear. A valuable tool for warehousing, logistics, field service, security, public safety and similar sectors, the Nautiz X4 rugged handheld is built to go wherever your work takes you.

Suppliers

Company
Product
Description
Supplier Links
PDA - NAUTIZ X4 - Handheld
Corvallis, OR, USA
Merging ultimate mobility with true field functionality, the Nautiz X4 rugged handheld is a durable tool designed with fieldwork in mind — it’s packed with features, it’s compact and truly portable, and it offers a reliable computing solution for challenging worksite environments. The Nautiz X4 has all you need for work on the go. It features a high-brightness resistive touchscreen for a generous and practical mobile workspace, without sacrificing portability — this ultra-rugged handheld weighs just 330 grams (11.6 ounces). The unit comes complete with either a high-performance laser scanner or 2D imager for super-fast and accurate scanning and barcoding tasks. It also features a 5MP camera with auto focus and LED Flash. An integrated GPS receiver by u-blox®, the global leader in positioning technology for professional field use, offers built-in navigation functionality. Multiple connectivity options such as high-powered 3G and Wi-Fi keep you connected, everywhere and always. The feature-rich Nautiz X4 runs Android 4.2 or Windows Embedded Handheld 6.5 operating system. A high-speed 1 GHz processor, 512 MB of RAM and 1 GB of Flash memory make sure this device keeps up with every task you throw its way. And we do mean “throw” — in addition to being a computing workhorse in the field, the Nautiz X4 is also built to withstand rough use, such as drops and tumbles, and it’s unfazed by environmental factors such as extreme temperatures, dust and water, proved by stringent industry and military-standard durability tests. The Nautiz X4 is IP65-rated and meets stringent MIL-STD-810G test standards. You can use the Nautiz X4 in heavy rain or bright sunshine, fog or dust — and when you’re done, just rinse it off and toss it in the truck with the rest of your gear. A valuable tool for warehousing, logistics, field service, security, public safety and similar sectors, the Nautiz X4 rugged handheld is built to go wherever your work takes you.

Merging ultimate mobility with true field functionality, the Nautiz X4 rugged handheld is a durable tool designed with fieldwork in mind — it’s packed with features, it’s compact and truly portable, and it offers a reliable computing solution for challenging worksite environments.

The Nautiz X4 has all you need for work on the go. It features a high-brightness resistive touchscreen for a generous and practical mobile workspace, without sacrificing portability — this ultra-rugged handheld weighs just 330 grams (11.6 ounces). The unit comes complete with either a high-performance laser scanner or 2D imager for super-fast and accurate scanning and barcoding tasks. It also features a 5MP camera with auto focus and LED Flash. An integrated GPS receiver by u-blox®, the global leader in positioning technology for professional field use, offers built-in navigation functionality. Multiple connectivity options such as high-powered 3G and Wi-Fi keep you connected, everywhere and always.

The feature-rich Nautiz X4 runs Android 4.2 or Windows Embedded Handheld 6.5 operating system. A high-speed 1 GHz processor, 512 MB of RAM and 1 GB of Flash memory make sure this device keeps up with every task you throw its way.

And we do mean “throw” — in addition to being a computing workhorse in the field, the Nautiz X4 is also built to withstand rough use, such as drops and tumbles, and it’s unfazed by environmental factors such as extreme temperatures, dust and water, proved by stringent industry and military-standard durability tests. The Nautiz X4 is IP65-rated and meets stringent MIL-STD-810G test standards. You can use the Nautiz X4 in heavy rain or bright sunshine, fog or dust — and when you’re done, just rinse it off and toss it in the truck with the rest of your gear.

A valuable tool for warehousing, logistics, field service, security, public safety and similar sectors, the Nautiz X4 rugged handheld is built to go wherever your work takes you.

Supplier's Site

Technical Specifications

  Handheld
Product Category Ruggedized Computers
Product Number NAUTIZ X4
Product Name PDA
Computer Type PDA
Mounting / Configuration Handheld or Portable
General Features Ruggedized; Touch Screen; Bluetooth
Operating System Google®; Android 4.2
Processor Texas Instruments AM3715 1Ghz
Unlock Full Specs
to access all available technical data

Similar Products

7
Specs
Computer Type Computer Terminal
General Features Ruggedized; Bluetooth
Operating System Windows 10 IoT Enterprise 2019 LTSC (64 bit) default, with Ubuntu 18.04 LTSB (64 bit) available upon request
View Details
Tablet PC Agile S NI - tablet-agile-s-ni - BARTEC
Specs
Computer Type Tablet
General Features Ruggedized; Bluetooth
Operating System Microsoft®
View Details
Karbon 430 Intel Atom Compact Rugged Computer with Expansion - K430 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom ; Intel Pentium
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Mounting / Configuration Handheld or Portable
General Features Ruggedized; Touch Screen; Bluetooth
View Details