Extreme field performance
The powerful Algiz® 10X rugged tablet PC runs sophisticated technology and can withstand weather elements and harsh handling - a perfect match for today's mobile workforce. It operates on a powerful Intel® Atom™ N2800 dual-core processor, with a 128 GB SSD, expandable via microSD™ and 4 GB of DDR3 RAM, offering top-of-the-line computing capability and massive storage capacity. It runs Windows 7 Ultimate.
The Algiz 10X features the latest generation of MaxView™ technology, with a brilliant 10.1-inch touchscreen that's perfect for field professionals who need a large display to handle detailed maps or other visuals. The screen's ambient light sensor adjusts backlighting automatically - so collecting data in bright sunlight is just as easy as reviewing it indoors.
The Algiz 10X is a lightweight rugged device at just 2.9 pounds, and it's only 1.2 inches thick. Even with such a portable size, this tablet is built to withstand the harsh conditions that come with all kinds of industry fieldwork. It's IP65-rated and meets stringent MIL-STD-810G military standards for protecting against dust, water, vibrations, drops, extreme temperatures and varying altitudes.
With its integrated u-blox® GPS receiver and WAAS/EGNOS/MSAS capability, the Algiz 10X is also a powerful and accurate tool for mapping and surveying. And it offers ultimate mobility: antenna pass-through connectors for both GSM and GPS let you use an external antenna when the unit is docked, and hot-swappable capability with a lithium-ion battery pack lets you go all day without stopping or shutting down.
Data capturing is easy and intuitive with this Algiz tablet, thanks to the built-in 5-megapixel camera with LED flash, microphone jack and several connectivity opportunities, including waterproof USB 2.0, VGA and RS232 ports. As for the keypad, this unit features three programmable buttons, space-saving 4+1 directional keys, one menu button and a resistive touchscreen that keeps navigation simple even in rainy weather.
On-the-go connectivity is crucial for today's enterprises, and this tablet offers Internet connection options to keep you up to speed no matter where you are. It features the latest in wireless connectivity: It's WWAN Gobi™ 3000-ready with a fully integrated modem and antennas. Use WLAN 802.11 b/g/n for easy and fast connection through other equipment hotspots and local networks, or Bluetooth 4.0 for short-range wireless connection to peripheral devices.
The Algiz 10X is designed for field performance. It has the strength and power to carry out your critical operations dependably, even in extreme environments. So whether you're surveying, building, patrolling or distributing, you don't have to worry about your technology - just let it do its job while you do yours.
Specifications
Size
10.8" (275 mm) x 6.7" (171 mm) x 1.2" (32 mm)
Weight
2.9" lbs (1.3 kg)
Environment
Operating:
-27.4 °F to 145.4 °F (-33 °C to 63 °C) MIL-STD-810G, Method 501.5 Procedure II MIL-STD-810G, Method 502.5 Procedure II
Storage:
-40 °F to 158.9 °F (-40 °C to 71 °C) MIL-STD-810G, Method 501.5 Procedure I MIL-STD 810G, Method 502.5 Procedures I, III
Drop:
26 drops from 4 ft (1.22 m) Free to Concrete MIL-STD-810G, Method 516.6 Procedure IV
Vibration:
MIL-STD-810G, Method 514.6 Procedures I, II, III
Sand & dust:
IP65, IEC60529
Water:
IP65, IEC60529
Humidity:
MIL-STD-810G, Method 507.5, Method 507.5, 95% RH temp cycle 30 °C/60 °C
Altitude:
15,000 ft (4572 m) at 86 °F (30 °C)
Processor
Intel® Atom™ N2800 1.86 GHz Processor
Memory/Disk
4 GB DDR3 RAM / 128 GB SSD
Operating System
Microsoft Windows 7
Screen
10.1" widescreen 1366x768 resolution LED high-brightness MaxView™ Technology. Resistive single touch. Ambient light sensor.
Keyboard/Keypad
- Power key - Menu key - 4+1 Navigation/direction
al keys - 3 user-programmable buttons - On-screen QWERTY soft keyboard
Battery
Hot-swappable Li-Ion Battery Pack: Standard battery: 5300 mAh (39.22 Wh) Extended battery: 10600 mAh (78.44 Wh)
Connections
1 x USB 2.0 port* 1 x USB 2.0 port 1 x 9-pin serial RS-232 port* 1 x VGA* 1 x DC power port* 1 x RJ45 10/100/1000 LAN 1 x microSD Slot, SDXC 1 x Audio/Microphone
*Waterproof even with latch open
Docking Connector
Contact Pin Type 1 x External GPS antenna input 1 x External GSM antenna input
Communication
Audio
Speaker / Mic / Headset jack
Bluetooth
Integrated Bluetooth v4.0
Cellular (WWAN)
WWAN (Optional) Gobi™ 3000-ready, supporting the following RF bands: - HSPA+ 850/900/1900/2100/AW
S MHz - Quad-band GSM/GPRS/EDGE - 850/900/1800/1900 MHz - CDMA EVDO Rev. A - 800/1900 MHz (Not currently Verizon-certified)
Wireless LAN
802.11 b/g/n supports WEP, WPA, WPA2
Navigation
Integrated u-blox® GPS, WAAS/EGNOS/MSAS-capa
ble
Camera
5-Megapixel Camera + LED flash
Options
Vehicle cradle that includes: 1 DC PWR, 2xUSB, 2xRS232, 1x10/100 LAN, 1xGPS antenna input, 1xGSM antenna input
Carry cases
Pole mount solution
12V vehicle charger
Extreme field performance
The powerful Algiz® 10X rugged tablet PC runs sophisticated technology and can withstand weather elements and harsh handling - a perfect match for today's mobile workforce. It operates on a powerful Intel® Atom™ N2800 dual-core processor, with a 128 GB SSD, expandable via microSD™ and 4 GB of DDR3 RAM, offering top-of-the-line computing capability and massive storage capacity. It runs Windows 7 Ultimate.
The Algiz 10X features the latest generation of MaxView™ technology, with a brilliant 10.1-inch touchscreen that's perfect for field professionals who need a large display to handle detailed maps or other visuals. The screen's ambient light sensor adjusts backlighting automatically - so collecting data in bright sunlight is just as easy as reviewing it indoors.
The Algiz 10X is a lightweight rugged device at just 2.9 pounds, and it's only 1.2 inches thick. Even with such a portable size, this tablet is built to withstand the harsh conditions that come with all kinds of industry fieldwork. It's IP65-rated and meets stringent MIL-STD-810G military standards for protecting against dust, water, vibrations, drops, extreme temperatures and varying altitudes.
With its integrated u-blox® GPS receiver and WAAS/EGNOS/MSAS capability, the Algiz 10X is also a powerful and accurate tool for mapping and surveying. And it offers ultimate mobility: antenna pass-through connectors for both GSM and GPS let you use an external antenna when the unit is docked, and hot-swappable capability with a lithium-ion battery pack lets you go all day without stopping or shutting down.
Data capturing is easy and intuitive with this Algiz tablet, thanks to the built-in 5-megapixel camera with LED flash, microphone jack and several connectivity opportunities, including waterproof USB 2.0, VGA and RS232 ports. As for the keypad, this unit features three programmable buttons, space-saving 4+1 directional keys, one menu button and a resistive touchscreen that keeps navigation simple even in rainy weather.
On-the-go connectivity is crucial for today's enterprises, and this tablet offers Internet connection options to keep you up to speed no matter where you are. It features the latest in wireless connectivity: It's WWAN Gobi™ 3000-ready with a fully integrated modem and antennas. Use WLAN 802.11 b/g/n for easy and fast connection through other equipment hotspots and local networks, or Bluetooth 4.0 for short-range wireless connection to peripheral devices.
The Algiz 10X is designed for field performance. It has the strength and power to carry out your critical operations dependably, even in extreme environments. So whether you're surveying, building, patrolling or distributing, you don't have to worry about your technology - just let it do its job while you do yours.
Specifications
| Size | 10.8" (275 mm) x 6.7" (171 mm) x 1.2" (32 mm) |
| Weight | 2.9" lbs (1.3 kg) |
| Environment |
| Operating: | -27.4 °F to 145.4 °F (-33 °C to 63 °C)
MIL-STD-810G, Method 501.5 Procedure II
MIL-STD-810G, Method 502.5 Procedure II |
| Storage: | -40 °F to 158.9 °F (-40 °C to 71 °C)
MIL-STD-810G, Method 501.5 Procedure I
MIL-STD 810G, Method 502.5 Procedures I, III |
| Drop: | 26 drops from 4 ft (1.22 m) Free to Concrete
MIL-STD-810G, Method 516.6 Procedure IV |
| Vibration: | MIL-STD-810G, Method 514.6 Procedures I, II, III |
| Sand & dust: | IP65, IEC60529 |
| Water: | IP65, IEC60529 |
| Humidity: | MIL-STD-810G, Method 507.5, Method 507.5, 95% RH temp cycle 30 °C/60 °C |
| Altitude: | 15,000 ft (4572 m) at 86 °F (30 °C) |
|
| Processor | Intel® Atom™ N2800 1.86 GHz Processor |
| Memory/Disk | 4 GB DDR3 RAM / 128 GB SSD |
| Operating System | Microsoft Windows 7 |
| Screen | 10.1" widescreen 1366x768 resolution LED high-brightness MaxView™ Technology. Resistive single touch. Ambient light sensor. |
| Keyboard/Keypad | - Power key
- Menu key
- 4+1 Navigation/directional keys
- 3 user-programmable buttons
- On-screen QWERTY soft keyboard |
| Battery | Hot-swappable Li-Ion Battery Pack:
Standard battery: 5300 mAh (39.22 Wh)
Extended battery: 10600 mAh (78.44 Wh) |
| Connections | 1 x USB 2.0 port*
1 x USB 2.0 port
1 x 9-pin serial RS-232 port*
1 x VGA*
1 x DC power port*
1 x RJ45 10/100/1000 LAN
1 x microSD Slot, SDXC
1 x Audio/Microphone
*Waterproof even with latch open |
| Docking Connector | Contact Pin Type
1 x External GPS antenna input
1 x External GSM antenna input |
| Communication |
| Audio | Speaker / Mic / Headset jack |
| Bluetooth | Integrated Bluetooth v4.0 |
| Cellular (WWAN) | WWAN (Optional) Gobi™ 3000-ready, supporting the following RF bands:
- HSPA+ 850/900/1900/2100/AWS MHz
- Quad-band GSM/GPRS/EDGE - 850/900/1800/1900 MHz
- CDMA EVDO Rev. A - 800/1900 MHz (Not currently Verizon-certified) |
| Wireless LAN | 802.11 b/g/n supports WEP, WPA, WPA2 |
|
| Navigation | Integrated u-blox® GPS, WAAS/EGNOS/MSAS-capable |
| Camera | 5-Megapixel Camera + LED flash |
| Options |
- Vehicle cradle that includes:
1 DC PWR, 2xUSB, 2xRS232, 1x10/100 LAN, 1xGPS antenna input, 1xGSM antenna input
- Carry cases
- Pole mount solution
- 12V vehicle charger
|