Handheld Tablet / Notebook Algiz 7®

Description
Super-rugged, ultra-mobile The Algiz 7® represents the next generation of mobile PC performance. This rugged tablet PC is small, light and fast, with multiple connectivity options and a wide range of functionality. If you work with detailed maps or other visuals and need a larger display than a handheld, or if you need full Windows PC functionality, this Algiz tablet's 7-inch screen and Windows 7 platform make it a great solution. And it's tough enough to work in the most challenging environments. Top performance starts with great power. The Algiz 7 features an impressive Intel® Atom™ 1.6 GHz processor, with a massive 128 GB SSD and 4 GB of DDR3 RAM. It runs the state-of-the-art Windows 7 Ultimate operating system, the most powerful tool available for the field user. That means you'll be able to work in all the top PC applications, in the office and out in the field. And it takes this level of performance to match up with all the mobile capabilities the Algiz 7 delivers. For example, GPS navigation functionality is fully built in. And when it comes to communicating with other devices the Algiz 7 gives you a wide range of options - use Bluetooth for short-range wireless connection to other equipment, or 802.11 WLAN if you have a local network you'd like to sync with. The fully integrated 3G antenna and modem provide high-speed GSM/UMTS/EVDO data transmission. Anytime-anywhere Internet access is the key to productivity in today's mobile workforce, and the Algiz 7 is ready for Gobi™ 3000 technology - which means that you'll be able to work on your choice of wireless frequency anywhere in the world. To collect visual information in the field, the Algiz 7 features a built-in 5-megapixel camera with LED light. And you can extend your work capacity with an array of connectivity opportunities, including waterproof USB 2.0 and RS232 ports, plus LAN ports. The Algiz 7 packs all this performance into a small package. Weighing in at a mere 2.42 lbs, this compact tablet features a 7-inch widescreen touch display with the new and unique MaxView™ technology, which provides spectacular brightness in outdoor conditions so you can see your work even in direct sunlight. And you can put in a full day's work, with a hot-swappable 2600 mAh dual battery pack that lets you change batteries without shutting down. With 10 easy-to-use function buttons and an on-screen QWERTY soft keyboard, you can use the Algiz 7 efficiently in the office. But its heart is outdoors, where its versatility and built-in ruggedness make it stand out. It meets stringent MIL-STD-810G military standards for withstanding humidity, vibration, drops and extreme temperatures, and it keeps dust and water out as well. So use it in any kind of weather, let it rattle on the dashboard, rinse it off after a dirty day - the Algiz 7 is built for hard work. The winning combination of ruggedness and portability makes the Algiz 7 perfect for industries such as homeland security, public safety, field service, GIS/mapping, logistics, railways, telecommunications, energy, law enforcement, military, warehousing - just about anything. If you want portable, professional performance out in the field, the Algiz 7 delivers what you need. Specifications Size 5.56" (144 mm) x 9.5" (242 mm) x 1.57" (40 mm) Weight 2.42 lb (1.1 kg) Environment Operating: -27.4 °F to 145.4 °F (-33 °C to 63 °C) MIL-STD-810G, Method 501.5 Procedure II MIL-STD 810G, Method 502.5 Procedure II Storage: -40 °F to 159.8 °F (-40 °C to 71 °C) MIL-STD-810G, Method 501.5 Procedure I MIL-STD 810G, Method 502.5 Procedure I, III Drop: 26 drops from 4 ft (1.22 m) Free to Concrete MIL-STD-810G, Method 516.6, Procedure IV Vibration: MIL-STD-810G, Method 514.6 Procedures I, II Sand & dust: IP65, IEC60529 Water: IP65, IEC60529 Humidity: MIL-STD-810G, Method 507.5, 95% RH temp cycle 30 °C/60 °C Altitude: 15.000 ft (4572 m) at 86 °F (30 °C) Processor Intel® Atom™ N2600 1.6 GHz Dual Core Memory/Disk 4GB DDR3 RAM/128 GB SSD Data Security TPM chipset Operating system Microsoft Windows 7 Ultimate Screen 7" widescreen 1024x600 resolution TFT LCD MaxView™ sunlight readable resistive touchscreen display Keyboard/Keypad 10 keys: Power key Menu key (Controls Brightness, Volume, Battery Status, WiFi& BT On/Off, and 3G On/Off) 4+1 Navigation/direction al keys (Left, Right, Up, Down, Center for Enter) 3x user programmable hotkey buttons that control up to 6 functions On-screen QWERTY soft keyboard Battery Hot-swappable Dual Li-Polymer Battery Pack Standard battery: 2x2600 mAh (38.5 Wh) Extended battery: 2x5200 mAh (77 Wh Connections 2 x USB 2.0 port (one fully waterproof, even when the latch is open) 1 x 9-pin serial RS-232 port (fully waterproof, even when the latch is open) 1 x RJ45 for Ethernet 10/100/1000 LAN 1 x DC power input 1 x microSD Slot, SDXC Docking Connector (Contact Pin Type) 1 x 10 pin docking Audio Out 1 x Microphone Audio Integrated (one speaker) Fully Gobi™ 3000 PCIe module-ready Communication Bluetooth Bluetooth v2.1/v4.0 Cellular (WWAN) WWAN (Optional) Gobi™ 3000-ready, supporting the following RF bands: HSPA+ 850/900/1900/2100/AW S MHz Quad-band GSM/GPRS/EDGE - 850/900/1800/1900 MHz CDMA EVDO Rev. A - 800/1900 MHz Wireless LAN 802.11b/g/n supports WEP, WPA, WPA2 Navigation Integrated u-blox® GPS, WAAS/EGNOS/MSAS-capa ble Camera 5 Megapixel Camera + LED flash Options 12V vehicle charger Pole mount solution Vehicle cradle that includes: 1 x DC PWR 2 x USB 2 x RS232 1 x 10/100LAN VESA holes
Description
Super-rugged, ultra-mobile The Algiz 7® represents the next generation of mobile PC performance. This rugged tablet PC is small, light and fast, with multiple connectivity options and a wide range of functionality. If you work with detailed maps or other visuals and need a larger display than a handheld, or if you need full Windows PC functionality, this Algiz tablet's 7-inch screen and Windows 7 platform make it a great solution. And it's tough enough to work in the most challenging environments. Top performance starts with great power. The Algiz 7 features an impressive Intel® Atom™ 1.6 GHz processor, with a massive 128 GB SSD and 4 GB of DDR3 RAM. It runs the state-of-the-art Windows 7 Ultimate operating system, the most powerful tool available for the field user. That means you'll be able to work in all the top PC applications, in the office and out in the field. And it takes this level of performance to match up with all the mobile capabilities the Algiz 7 delivers. For example, GPS navigation functionality is fully built in. And when it comes to communicating with other devices the Algiz 7 gives you a wide range of options - use Bluetooth for short-range wireless connection to other equipment, or 802.11 WLAN if you have a local network you'd like to sync with. The fully integrated 3G antenna and modem provide high-speed GSM/UMTS/EVDO data transmission. Anytime-anywhere Internet access is the key to productivity in today's mobile workforce, and the Algiz 7 is ready for Gobi™ 3000 technology - which means that you'll be able to work on your choice of wireless frequency anywhere in the world. To collect visual information in the field, the Algiz 7 features a built-in 5-megapixel camera with LED light. And you can extend your work capacity with an array of connectivity opportunities, including waterproof USB 2.0 and RS232 ports, plus LAN ports. The Algiz 7 packs all this performance into a small package. Weighing in at a mere 2.42 lbs, this compact tablet features a 7-inch widescreen touch display with the new and unique MaxView™ technology, which provides spectacular brightness in outdoor conditions so you can see your work even in direct sunlight. And you can put in a full day's work, with a hot-swappable 2600 mAh dual battery pack that lets you change batteries without shutting down. With 10 easy-to-use function buttons and an on-screen QWERTY soft keyboard, you can use the Algiz 7 efficiently in the office. But its heart is outdoors, where its versatility and built-in ruggedness make it stand out. It meets stringent MIL-STD-810G military standards for withstanding humidity, vibration, drops and extreme temperatures, and it keeps dust and water out as well. So use it in any kind of weather, let it rattle on the dashboard, rinse it off after a dirty day - the Algiz 7 is built for hard work. The winning combination of ruggedness and portability makes the Algiz 7 perfect for industries such as homeland security, public safety, field service, GIS/mapping, logistics, railways, telecommunications, energy, law enforcement, military, warehousing - just about anything. If you want portable, professional performance out in the field, the Algiz 7 delivers what you need. Specifications Size 5.56" (144 mm) x 9.5" (242 mm) x 1.57" (40 mm) Weight 2.42 lb (1.1 kg) Environment Operating: -27.4 °F to 145.4 °F (-33 °C to 63 °C) MIL-STD-810G, Method 501.5 Procedure II MIL-STD 810G, Method 502.5 Procedure II Storage: -40 °F to 159.8 °F (-40 °C to 71 °C) MIL-STD-810G, Method 501.5 Procedure I MIL-STD 810G, Method 502.5 Procedure I, III Drop: 26 drops from 4 ft (1.22 m) Free to Concrete MIL-STD-810G, Method 516.6, Procedure IV Vibration: MIL-STD-810G, Method 514.6 Procedures I, II Sand & dust: IP65, IEC60529 Water: IP65, IEC60529 Humidity: MIL-STD-810G, Method 507.5, 95% RH temp cycle 30 °C/60 °C Altitude: 15.000 ft (4572 m) at 86 °F (30 °C) Processor Intel® Atom™ N2600 1.6 GHz Dual Core Memory/Disk 4GB DDR3 RAM/128 GB SSD Data Security TPM chipset Operating system Microsoft Windows 7 Ultimate Screen 7" widescreen 1024x600 resolution TFT LCD MaxView™ sunlight readable resistive touchscreen display Keyboard/Keypad 10 keys: Power key Menu key (Controls Brightness, Volume, Battery Status, WiFi& BT On/Off, and 3G On/Off) 4+1 Navigation/direction al keys (Left, Right, Up, Down, Center for Enter) 3x user programmable hotkey buttons that control up to 6 functions On-screen QWERTY soft keyboard Battery Hot-swappable Dual Li-Polymer Battery Pack Standard battery: 2x2600 mAh (38.5 Wh) Extended battery: 2x5200 mAh (77 Wh Connections 2 x USB 2.0 port (one fully waterproof, even when the latch is open) 1 x 9-pin serial RS-232 port (fully waterproof, even when the latch is open) 1 x RJ45 for Ethernet 10/100/1000 LAN 1 x DC power input 1 x microSD Slot, SDXC Docking Connector (Contact Pin Type) 1 x 10 pin docking Audio Out 1 x Microphone Audio Integrated (one speaker) Fully Gobi™ 3000 PCIe module-ready Communication Bluetooth Bluetooth v2.1/v4.0 Cellular (WWAN) WWAN (Optional) Gobi™ 3000-ready, supporting the following RF bands: HSPA+ 850/900/1900/2100/AW S MHz Quad-band GSM/GPRS/EDGE - 850/900/1800/1900 MHz CDMA EVDO Rev. A - 800/1900 MHz Wireless LAN 802.11b/g/n supports WEP, WPA, WPA2 Navigation Integrated u-blox® GPS, WAAS/EGNOS/MSAS-capa ble Camera 5 Megapixel Camera + LED flash Options 12V vehicle charger Pole mount solution Vehicle cradle that includes: 1 x DC PWR 2 x USB 2 x RS232 1 x 10/100LAN VESA holes

Suppliers

Company
Product
Description
Supplier Links
Tablet / Notebook - Algiz 7® - Handheld
Corvallis, OR, USA
Tablet / Notebook
Algiz 7®
Tablet / Notebook Algiz 7®
Super-rugged, ultra-mobile The Algiz 7® represents the next generation of mobile PC performance. This rugged tablet PC is small, light and fast, with multiple connectivity options and a wide range of functionality. If you work with detailed maps or other visuals and need a larger display than a handheld, or if you need full Windows PC functionality, this Algiz tablet's 7-inch screen and Windows 7 platform make it a great solution. And it's tough enough to work in the most challenging environments. Top performance starts with great power. The Algiz 7 features an impressive Intel® Atom™ 1.6 GHz processor, with a massive 128 GB SSD and 4 GB of DDR3 RAM. It runs the state-of-the-art Windows 7 Ultimate operating system, the most powerful tool available for the field user. That means you'll be able to work in all the top PC applications, in the office and out in the field. And it takes this level of performance to match up with all the mobile capabilities the Algiz 7 delivers. For example, GPS navigation functionality is fully built in. And when it comes to communicating with other devices the Algiz 7 gives you a wide range of options - use Bluetooth for short-range wireless connection to other equipment, or 802.11 WLAN if you have a local network you'd like to sync with. The fully integrated 3G antenna and modem provide high-speed GSM/UMTS/EVDO data transmission. Anytime-anywhere Internet access is the key to productivity in today's mobile workforce, and the Algiz 7 is ready for Gobi™ 3000 technology - which means that you'll be able to work on your choice of wireless frequency anywhere in the world. To collect visual information in the field, the Algiz 7 features a built-in 5-megapixel camera with LED light. And you can extend your work capacity with an array of connectivity opportunities, including waterproof USB 2.0 and RS232 ports, plus LAN ports. The Algiz 7 packs all this performance into a small package. Weighing in at a mere 2.42 lbs, this compact tablet features a 7-inch widescreen touch display with the new and unique MaxView™ technology, which provides spectacular brightness in outdoor conditions so you can see your work even in direct sunlight. And you can put in a full day's work, with a hot-swappable 2600 mAh dual battery pack that lets you change batteries without shutting down. With 10 easy-to-use function buttons and an on-screen QWERTY soft keyboard, you can use the Algiz 7 efficiently in the office. But its heart is outdoors, where its versatility and built-in ruggedness make it stand out. It meets stringent MIL-STD-810G military standards for withstanding humidity, vibration, drops and extreme temperatures, and it keeps dust and water out as well. So use it in any kind of weather, let it rattle on the dashboard, rinse it off after a dirty day - the Algiz 7 is built for hard work. The winning combination of ruggedness and portability makes the Algiz 7 perfect for industries such as homeland security, public safety, field service, GIS/mapping, logistics, railways, telecommunications, energy, law enforcement, military, warehousing - just about anything. If you want portable, professional performance out in the field, the Algiz 7 delivers what you need. Specifications Size 5.56" (144 mm) x 9.5" (242 mm) x 1.57" (40 mm) Weight 2.42 lb (1.1 kg) Environment Operating: -27.4 °F to 145.4 °F (-33 °C to 63 °C) MIL-STD-810G, Method 501.5 Procedure II MIL-STD 810G, Method 502.5 Procedure II Storage: -40 °F to 159.8 °F (-40 °C to 71 °C) MIL-STD-810G, Method 501.5 Procedure I MIL-STD 810G, Method 502.5 Procedure I, III Drop: 26 drops from 4 ft (1.22 m) Free to Concrete MIL-STD-810G, Method 516.6, Procedure IV Vibration: MIL-STD-810G, Method 514.6 Procedures I, II Sand & dust: IP65, IEC60529 Water: IP65, IEC60529 Humidity: MIL-STD-810G, Method 507.5, 95% RH temp cycle 30 °C/60 °C Altitude: 15.000 ft (4572 m) at 86 °F (30 °C) Processor Intel® Atom™ N2600 1.6 GHz Dual Core Memory/Disk 4GB DDR3 RAM/128 GB SSD Data Security TPM chipset Operating system Microsoft Windows 7 Ultimate Screen 7" widescreen 1024x600 resolution TFT LCD MaxView™ sunlight readable resistive touchscreen display Keyboard/Keypad 10 keys: Power key Menu key (Controls Brightness, Volume, Battery Status, WiFi& BT On/Off, and 3G On/Off) 4+1 Navigation/direction al keys (Left, Right, Up, Down, Center for Enter) 3x user programmable hotkey buttons that control up to 6 functions On-screen QWERTY soft keyboard Battery Hot-swappable Dual Li-Polymer Battery Pack Standard battery: 2x2600 mAh (38.5 Wh) Extended battery: 2x5200 mAh (77 Wh Connections 2 x USB 2.0 port (one fully waterproof, even when the latch is open) 1 x 9-pin serial RS-232 port (fully waterproof, even when the latch is open) 1 x RJ45 for Ethernet 10/100/1000 LAN 1 x DC power input 1 x microSD Slot, SDXC Docking Connector (Contact Pin Type) 1 x 10 pin docking Audio Out 1 x Microphone Audio Integrated (one speaker) Fully Gobi™ 3000 PCIe module-ready Communication Bluetooth Bluetooth v2.1/v4.0 Cellular (WWAN) WWAN (Optional) Gobi™ 3000-ready, supporting the following RF bands: HSPA+ 850/900/1900/2100/AW S MHz Quad-band GSM/GPRS/EDGE - 850/900/1800/1900 MHz CDMA EVDO Rev. A - 800/1900 MHz Wireless LAN 802.11b/g/n supports WEP, WPA, WPA2 Navigation Integrated u-blox® GPS, WAAS/EGNOS/MSAS-capa ble Camera 5 Megapixel Camera + LED flash Options 12V vehicle charger Pole mount solution Vehicle cradle that includes: 1 x DC PWR 2 x USB 2 x RS232 1 x 10/100LAN VESA holes

Super-rugged, ultra-mobile

The Algiz 7® represents the next generation of mobile PC performance. This rugged tablet PC is small, light and fast, with multiple connectivity options and a wide range of functionality. If you work with detailed maps or other visuals and need a larger display than a handheld, or if you need full Windows PC functionality, this Algiz tablet's 7-inch screen and Windows 7 platform make it a great solution. And it's tough enough to work in the most challenging environments.

Top performance starts with great power. The Algiz 7 features an impressive Intel® Atom™ 1.6 GHz processor, with a massive 128 GB SSD and 4 GB of DDR3 RAM. It runs the state-of-the-art Windows 7 Ultimate operating system, the most powerful tool available for the field user. That means you'll be able to work in all the top PC applications, in the office and out in the field.

And it takes this level of performance to match up with all the mobile capabilities the Algiz 7 delivers. For example, GPS navigation functionality is fully built in. And when it comes to communicating with other devices the Algiz 7 gives you a wide range of options - use Bluetooth for short-range wireless connection to other equipment, or 802.11 WLAN if you have a local network you'd like to sync with. The fully integrated 3G antenna and modem provide high-speed GSM/UMTS/EVDO data transmission. Anytime-anywhere Internet access is the key to productivity in today's mobile workforce, and the Algiz 7 is ready for Gobi™ 3000 technology - which means that you'll be able to work on your choice of wireless frequency anywhere in the world.

To collect visual information in the field, the Algiz 7 features a built-in 5-megapixel camera with LED light. And you can extend your work capacity with an array of connectivity opportunities, including waterproof USB 2.0 and RS232 ports, plus LAN ports.

The Algiz 7 packs all this performance into a small package. Weighing in at a mere 2.42 lbs, this compact tablet features a 7-inch widescreen touch display with the new and unique MaxView™ technology, which provides spectacular brightness in outdoor conditions so you can see your work even in direct sunlight. And you can put in a full day's work, with a hot-swappable 2600 mAh dual battery pack that lets you change batteries without shutting down.

With 10 easy-to-use function buttons and an on-screen QWERTY soft keyboard, you can use the Algiz 7 efficiently in the office. But its heart is outdoors, where its versatility and built-in ruggedness make it stand out. It meets stringent MIL-STD-810G military standards for withstanding humidity, vibration, drops and extreme temperatures, and it keeps dust and water out as well. So use it in any kind of weather, let it rattle on the dashboard, rinse it off after a dirty day - the Algiz 7 is built for hard work.

The winning combination of ruggedness and portability makes the Algiz 7 perfect for industries such as homeland security, public safety, field service, GIS/mapping, logistics, railways, telecommunications, energy, law enforcement, military, warehousing - just about anything. If you want portable, professional performance out in the field, the Algiz 7 delivers what you need.

Specifications

Size5.56" (144 mm) x 9.5" (242 mm) x 1.57" (40 mm)
Weight2.42 lb (1.1 kg)
Environment

Operating:

-27.4 °F to 145.4 °F (-33 °C to 63 °C)
MIL-STD-810G, Method 501.5 Procedure II
MIL-STD 810G, Method 502.5 Procedure II

Storage:

-40 °F to 159.8 °F (-40 °C to 71 °C)
MIL-STD-810G, Method 501.5 Procedure I
MIL-STD 810G, Method 502.5 Procedure I, III

Drop:

26 drops from 4 ft (1.22 m) Free to Concrete
MIL-STD-810G, Method 516.6, Procedure IV

Vibration:

MIL-STD-810G, Method 514.6 Procedures I, II

Sand & dust:

IP65, IEC60529

Water:

IP65, IEC60529

Humidity:

MIL-STD-810G, Method 507.5, 95% RH temp cycle 30 °C/60 °C

Altitude:

15.000 ft (4572 m) at 86 °F (30 °C)
ProcessorIntel® Atom™ N2600 1.6 GHz Dual Core
Memory/Disk4GB DDR3 RAM/128 GB SSD
Data SecurityTPM chipset
Operating systemMicrosoft Windows 7 Ultimate
Screen7" widescreen 1024x600 resolution TFT LCD
MaxView™ sunlight readable resistive touchscreen display
Keyboard/Keypad10 keys:
  • Power key
  • Menu key (Controls Brightness, Volume, Battery Status, WiFi& BT On/Off, and 3G On/Off)
  • 4+1 Navigation/directional keys (Left, Right, Up, Down, Center for Enter)
  • 3x user programmable hotkey buttons that control up to 6 functions
  • On-screen QWERTY soft keyboard
BatteryHot-swappable Dual Li-Polymer Battery Pack
Standard battery: 2x2600 mAh (38.5 Wh)
Extended battery: 2x5200 mAh (77 Wh
Connections2 x USB 2.0 port

(one fully waterproof, even when the latch is open)
1 x 9-pin serial RS-232 port (fully waterproof, even when the latch is open)
1 x RJ45 for Ethernet 10/100/1000 LAN
1 x DC power input
1 x microSD Slot, SDXC
Docking Connector (Contact Pin Type)
1 x 10 pin docking
Audio Out
1 x Microphone
Audio Integrated (one speaker)
Fully Gobi™ 3000 PCIe module-ready

Communication

Bluetooth

Bluetooth v2.1/v4.0

Cellular (WWAN)

WWAN (Optional) Gobi™ 3000-ready, supporting the following RF bands:
  • HSPA+ 850/900/1900/2100/AWS MHz
  • Quad-band GSM/GPRS/EDGE - 850/900/1800/1900 MHz
  • CDMA EVDO Rev. A - 800/1900 MHz

Wireless LAN

802.11b/g/n supports WEP, WPA, WPA2
NavigationIntegrated u-blox® GPS, WAAS/EGNOS/MSAS-capable
Camera5 Megapixel Camera + LED flash
Options
  • 12V vehicle charger
  • Pole mount solution
  • Vehicle cradle that includes:
    • 1 x DC PWR
    • 2 x USB
    • 2 x RS232
    • 1 x 10/100LAN
    • VESA holes
Supplier's Site

Technical Specifications

  Handheld
Product Category Ruggedized Computers
Product Number Algiz 7®
Product Name Tablet / Notebook
Computer Type Laptop or Notebook; Tablet
Mounting / Configuration Handheld or Portable
General Features Ruggedized; Touch Screen; Bluetooth
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC MC9400/9450 EX2 Mobile Computer - mc94ex2 mobile computer - BARTEC
Specs
Computer Type Computer Terminal
Mounting / Configuration Handheld or Portable
General Features Ruggedized; Touch Screen; Bluetooth
View Details
Karbon 525 Rugged Fanless Industrial Computer with NVIDIA MXM AI GPU Expansion - K525 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Mounting / Configuration Handheld or Portable
General Features Ruggedized; Touch Screen; Bluetooth
View Details