Hammond Power Solutions, Inc. Transformer, 12V/24V, 4.17/2.08A, 50Va; Chassis Mount Transformer Type Hammond Power Solutions SP50SR

Description
TRANSFORMER, 12V/24V, 4.17/2.08A, 50VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V, 24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4.17A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 12V/24V, 4.17/2.08A, 50VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V, 24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4.17A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 12V/24V, 4.17/2.08A, 50Va; Chassis Mount Transformer Type Hammond Power Solutions - 63R5030 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 12V/24V, 4.17/2.08A, 50Va; Chassis Mount Transformer Type Hammond Power Solutions
63R5030
Transformer, 12V/24V, 4.17/2.08A, 50Va; Chassis Mount Transformer Type Hammond Power Solutions 63R5030
TRANSFORMER, 12V/24V, 4.17/2.08A, 50VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V, 24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4.17A RoHS Compliant: Yes

TRANSFORMER, 12V/24V, 4.17/2.08A, 50VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V, 24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4.17A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 63R5030
Product Name Transformer, 12V/24V, 4.17/2.08A, 50Va; Chassis Mount Transformer Type Hammond Power Solutions
Output Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data