Hammond Power Solutions, Inc. HAMD General Purpose Transformers SP50PR

Description
Transformer, 50VA, 1Ph, Open,
Datasheet
Description
Transformer, 50VA, 1Ph, Open,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HAMD General Purpose Transformers - SP50PR - Galco Industrial Electronics
Madison Heights, MI, United States
HAMD General Purpose Transformers
SP50PR
HAMD General Purpose Transformers SP50PR
Transformer, 50VA, 1Ph, Open,

Transformer, 50VA, 1Ph, Open,

Supplier's Site
Transformer, 12V/24V, 4.17/2.08A, 50Va; Chassis Mount Transformer Type Hammond Power Solutions - 63R5027 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 12V/24V, 4.17/2.08A, 50Va; Chassis Mount Transformer Type Hammond Power Solutions
63R5027
Transformer, 12V/24V, 4.17/2.08A, 50Va; Chassis Mount Transformer Type Hammond Power Solutions 63R5027
TRANSFORMER, 12V/24V, 4.17/2.08A, 50VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V, 24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4.17A RoHS Compliant: Yes

TRANSFORMER, 12V/24V, 4.17/2.08A, 50VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V, 24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4.17A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number SP50PR 63R5027
Product Name HAMD General Purpose Transformers Transformer, 12V/24V, 4.17/2.08A, 50Va; Chassis Mount Transformer Type Hammond Power Solutions
Output Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data