TRANSFORMER, 12V/24V, 4.17/2.08A, 50VA; Chassis Mount Transformer Type:Open-Style Industrial; Secondary Voltages:12V, 24V; Power Rating:50VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:4.17A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 63R5022 |
| Product Name | Transformer, 12V/24V, 4.17/2.08A, 50Va; Chassis Mount Transformer Type Hammond Power Solutions |
| Output Voltage | 12 to 24 volts |