Hammond Power Solutions, Inc. Transformer, 120V/240V, 0.42/0.21A, 50Va; Chassis Mount Transformer Type Hammond Power Solutions SP50ACP

Description
TRANSFORMER, 120V/240V, 0.42/0.21A, 50VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:120V, 240V; Power Rating:50VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:420mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 120V/240V, 0.42/0.21A, 50VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:120V, 240V; Power Rating:50VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:420mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 120V/240V, 0.42/0.21A, 50Va; Chassis Mount Transformer Type Hammond Power Solutions - 63R5021 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 120V/240V, 0.42/0.21A, 50Va; Chassis Mount Transformer Type Hammond Power Solutions
63R5021
Transformer, 120V/240V, 0.42/0.21A, 50Va; Chassis Mount Transformer Type Hammond Power Solutions 63R5021
TRANSFORMER, 120V/240V, 0.42/0.21A, 50VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:120V, 240V; Power Rating:50VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:420mA RoHS Compliant: Yes

TRANSFORMER, 120V/240V, 0.42/0.21A, 50VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:120V, 240V; Power Rating:50VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:420mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 63R5021
Product Name Transformer, 120V/240V, 0.42/0.21A, 50Va; Chassis Mount Transformer Type Hammond Power Solutions
Output Voltage 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

HTX7045 Isolation Transformers - HTX7045-184AR HTX7045-184ARC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Control Circuit Transformer - 1497A-A11-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 1000 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details