TRANSFORMER, 120V/240V, 41.7/20.8A, 5KVA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:120V, 240V; Power Rating:5kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:41.7A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 63R5042 |
| Product Name | Transformer, 120V/240V, 41.7/20.8A, 5Kva; Chassis Mount Transformer Type Hammond Power Solutions |
| Output Voltage | 120 to 240 volts |