TRANSFORMER, 12V/24V, 29.2/14.6A, 350VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V, 24V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:29.2A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 63R5020 |
| Product Name | Transformer, 12V/24V, 29.2/14.6A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions |
| Output Voltage | 12 to 24 volts |