Hammond Power Solutions, Inc. Transformer, 12V/24V, 29.2/14.6A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions SP350PR

Description
TRANSFORMER, 12V/24V, 29.2/14.6A, 350VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V, 24V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:29.2A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 12V/24V, 29.2/14.6A, 350VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V, 24V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:29.2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 12V/24V, 29.2/14.6A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions - 63R5017 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 12V/24V, 29.2/14.6A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions
63R5017
Transformer, 12V/24V, 29.2/14.6A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions 63R5017
TRANSFORMER, 12V/24V, 29.2/14.6A, 350VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V, 24V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:29.2A RoHS Compliant: Yes

TRANSFORMER, 12V/24V, 29.2/14.6A, 350VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V, 24V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:29.2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 63R5017
Product Name Transformer, 12V/24V, 29.2/14.6A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions
Output Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

B0754-AL - B0754-AL - Coilcraft, Inc.
Coilcraft, Inc.
Specs
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Fan cooling Natural cooling
Mounting Floor mounted
View Details
Transformers - Power Transformers - 162F28 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 14 volts
Power Rating (VA) 6 VA
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F16-070 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers