Hammond Power Solutions, Inc. Transformer, 120V, 2.92A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions SP350NJ

Description
TRANSFORMER, 120V, 2.92A, 350VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:120V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.92A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 120V, 2.92A, 350VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:120V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.92A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 120V, 2.92A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions - 63R5016 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 120V, 2.92A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions
63R5016
Transformer, 120V, 2.92A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions 63R5016
TRANSFORMER, 120V, 2.92A, 350VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:120V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.92A RoHS Compliant: Yes

TRANSFORMER, 120V, 2.92A, 350VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:120V; Power Rating:350VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.92A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 63R5016
Product Name Transformer, 120V, 2.92A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions
Output Voltage 120 volts
Unlock Full Specs
to access all available technical data