Hammond Power Solutions, Inc. Transformer, 12V/24V, 29.2/14.6A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions SP350AR

Description
TRANSFORMER, 12V/24V, 29.2/14.6A, 350VA; Chassis Mount Transformer Type:Open-Style Industrial; Secondary Voltages:12V, 24V; Power Rating:350VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:29.2A RoHS Compliant: Yes
Description
TRANSFORMER, 12V/24V, 29.2/14.6A, 350VA; Chassis Mount Transformer Type:Open-Style Industrial; Secondary Voltages:12V, 24V; Power Rating:350VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:29.2A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transformer, 12V/24V, 29.2/14.6A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions - 63R5012 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 12V/24V, 29.2/14.6A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions
63R5012
Transformer, 12V/24V, 29.2/14.6A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions 63R5012
TRANSFORMER, 12V/24V, 29.2/14.6A, 350VA; Chassis Mount Transformer Type:Open-Style Industrial; Secondary Voltages:12V, 24V; Power Rating:350VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:29.2A RoHS Compliant: Yes

TRANSFORMER, 12V/24V, 29.2/14.6A, 350VA; Chassis Mount Transformer Type:Open-Style Industrial; Secondary Voltages:12V, 24V; Power Rating:350VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:29.2A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 63R5012
Product Name Transformer, 12V/24V, 29.2/14.6A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions
Output Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Flat Pack™ Power Transformers - FP120-100 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
CST2010V Series SMT Current Sense Transformers - CST2010V-150L CST2010V-150LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details