Hammond Power Solutions, Inc. Control Transformer SP350ACP

Description
CONTROL TRANSFORMER, OPEN CORE, 350 VA, 1-PHASE, 480/600 VAC PRIMARY, 120/240 VAC SECONDARY, 60 HZ, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONTROL TRANSFORMER, OPEN CORE, 350 VA, 1-PHASE, 480/600 VAC PRIMARY, 120/240 VAC SECONDARY, 60 HZ, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Transformer - 26382511 - Radwell International
Willingboro, NJ, United States
Control Transformer
26382511
Control Transformer 26382511
CONTROL TRANSFORMER, OPEN CORE, 350 VA, 1-PHASE, 480/600 VAC PRIMARY, 120/240 VAC SECONDARY, 60 HZ, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

CONTROL TRANSFORMER, OPEN CORE, 350 VA, 1-PHASE, 480/600 VAC PRIMARY, 120/240 VAC SECONDARY, 60 HZ, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transformer, 120/240V, 2.92/1.46A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions - 63R5011 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 120/240V, 2.92/1.46A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions
63R5011
Transformer, 120/240V, 2.92/1.46A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions 63R5011
TRANSFORMER, 120/240V, 2.92/1.46A, 350VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:120V, 240V; Power Rating:350VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.92A RoHS Compliant: Yes

TRANSFORMER, 120/240V, 2.92/1.46A, 350VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:120V, 240V; Power Rating:350VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.92A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 26382511 63R5011
Product Name Control Transformer Transformer, 120/240V, 2.92/1.46A, 350Va; Chassis Mount Transformer Type Hammond Power Solutions
Input Voltage 240 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 161G120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 60 volts
Power Rating (VA) 10 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-70X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A2-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 75 VA
View Details