HPS Spartan, 3kVA, 1PH, Open, Pri
TRANSFORMER, 120V/240V, 25.0/12.5A, 3KVA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:120V, 240V; Power Rating:3kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:25A RoHS Compliant: Yes
CONTROL TRANSFORMER, OPEN CORE, 3.0 KVA, 1-PHASE, 240/480 VAC PRIMARY, 120/240 VAC SECONDARY, 50/60 HZ, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY
| Galco Industrial Electronics | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | SP3000MQMJ | 63R5010 | 26382509 |
| Product Name | HAMD General Purpose Transformers | Transformer, 120V/240V, 25.0/12.5A, 3Kva; Chassis Mount Transformer Type Hammond Power Solutions | Control Transformer |
| Output Voltage | 120 to 240 volts |