HAMMOND CONTROL TRANSFORMER, OPEN CORE, 1 KVA, 1-PHASE, 240/480 VAC PRIMARY, 120/240 VAC SECONDARY, 50/60 HZ, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY
HPS Spartan, 1kVA, 1PH, Open, Pri
TRANSFORMER, 120V/240V, 8.33/4.17A, 1KVA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:120V, 240V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:8.33A RoHS Compliant: Yes
| Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 26382671 | SP1000MQMJ | 63R4976 |
| Product Name | Control Transformer | HAMD General Purpose Transformers | Transformer, 120V/240V, 8.33/4.17A, 1Kva; Chassis Mount Transformer Type Hammond Power Solutions |
| Input Voltage | 240 to 480 volts |