Hammond Power Solutions, Inc. Current Transformer; Product Range Hammond Power Solutions RM0130P20

Description
CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:130A; Inductance:200µH; Length:157.48mm; Width:271.78mm; Height:212.09mm RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:130A; Inductance:200µH; Length:157.48mm; Width:271.78mm; Height:212.09mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Product Range Hammond Power Solutions - 91F4023 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Product Range Hammond Power Solutions
91F4023
Current Transformer; Product Range Hammond Power Solutions 91F4023
CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:130A; Inductance:200µH; Length:157.48mm; Width:271.78mm; Height:212.09mm RoHS Compliant: Yes

CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:125hp; Impedance:-; Phase Type:3 Phase; Output Current:130A; Inductance:200µH; Length:157.48mm; Width:271.78mm; Height:212.09mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 91F4023
Product Name Current Transformer; Product Range Hammond Power Solutions
Secondary Current 130 amps
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-4005/250-100 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
MODEL 180RL, 150:5 RATIO - 1411-180RL-151 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Current Transformers & Shunts - CG3794-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details