Hammond Power Solutions, Inc. Current Transformer; Product Range Hammond Power Solutions RM0045P70

Description
CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:40hp; Impedance:-; Phase Type:3 Phase; Output Current:45A; Inductance:700µH; Length:4.45"; Width:-; Height:-; External Depth:4.45" RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:40hp; Impedance:-; Phase Type:3 Phase; Output Current:45A; Inductance:700µH; Length:4.45"; Width:-; Height:-; External Depth:4.45" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Product Range Hammond Power Solutions - 31C9470 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Product Range Hammond Power Solutions
31C9470
Current Transformer; Product Range Hammond Power Solutions 31C9470
CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:40hp; Impedance:-; Phase Type:3 Phase; Output Current:45A; Inductance:700µH; Length:4.45"; Width:-; Height:-; External Depth:4.45" RoHS Compliant: Yes

CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:40hp; Impedance:-; Phase Type:3 Phase; Output Current:45A; Inductance:700µH; Length:4.45"; Width:-; Height:-; External Depth:4.45" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 31C9470
Product Name Current Transformer; Product Range Hammond Power Solutions
Secondary Current 45 amps
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-305/150-501 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - CG3654-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details