Hammond Power Solutions, Inc. Line Reactor; Product Range Hammond Power Solutions RM0025P50

Description
LINE REACTOR; Product Range:RM Series; Supply Voltage Max:240V; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:25A; Inductance:500µH; Length:78.49mm; Width:152.4mm; Height:144.78mm; Power Rating:7.5hp RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR; Product Range:RM Series; Supply Voltage Max:240V; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:25A; Inductance:500µH; Length:78.49mm; Width:152.4mm; Height:144.78mm; Power Rating:7.5hp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor; Product Range Hammond Power Solutions - 91F3997 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor; Product Range Hammond Power Solutions
91F3997
Line Reactor; Product Range Hammond Power Solutions 91F3997
LINE REACTOR; Product Range:RM Series; Supply Voltage Max:240V; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:25A; Inductance:500µH; Length:78.49mm; Width:152.4mm; Height:144.78mm; Power Rating:7.5hp RoHS Compliant: Yes

LINE REACTOR; Product Range:RM Series; Supply Voltage Max:240V; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:25A; Inductance:500µH; Length:78.49mm; Width:152.4mm; Height:144.78mm; Power Rating:7.5hp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 91F3997
Product Name Line Reactor; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 160 A Line Reactor - 1321-3RA160-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details