Hammond Power Solutions, Inc. Current Transformer; Product Range Hammond Power Solutions RM0025N20

Description
CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:690V; Power Consumption:25hp; Impedance:-; Phase Type:3 Phase; Output Current:25A; Inductance:20mH; Length:95.25mm; Width:181.61mm; Height:142.24mm RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:690V; Power Consumption:25hp; Impedance:-; Phase Type:3 Phase; Output Current:25A; Inductance:20mH; Length:95.25mm; Width:181.61mm; Height:142.24mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Product Range Hammond Power Solutions - 91F4028 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Product Range Hammond Power Solutions
91F4028
Current Transformer; Product Range Hammond Power Solutions 91F4028
CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:690V; Power Consumption:25hp; Impedance:-; Phase Type:3 Phase; Output Current:25A; Inductance:20mH; Length:95.25mm; Width:181.61mm; Height:142.24mm RoHS Compliant: Yes

CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:690V; Power Consumption:25hp; Impedance:-; Phase Type:3 Phase; Output Current:25A; Inductance:20mH; Length:95.25mm; Width:181.61mm; Height:142.24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 91F4028
Product Name Current Transformer; Product Range Hammond Power Solutions
Secondary Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

SCT1111-0035 | Mini ring-type CT, 35 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 35 amps
View Details
Plug-in current transformer - 855-505/400-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - CG3314-000 - TE Connectivity
Specs
Secondary Current 350 amps
View Details
Current Transformers - 7754931 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
View Details