Hammond Power Solutions, Inc. Line Reactor Transformer RM0025N12

Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, SERIES:RM, SUPPLY VOLTAGE RANGE:240VAC TO 600VAC, PHASE TYPE:3 PHASE, OUTPUT CURRENT:25A, INDUCTANCE:1.2MH, SWITCHING FREQUENCY:2. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, SERIES:RM, SUPPLY VOLTAGE RANGE:240VAC TO 600VAC, PHASE TYPE:3 PHASE, OUTPUT CURRENT:25A, INDUCTANCE:1.2MH, SWITCHING FREQUENCY:2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Line Reactor Transformer - 19239617 - Radwell International
Willingboro, NJ, United States
Line Reactor Transformer
19239617
Line Reactor Transformer 19239617
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, SERIES:RM, SUPPLY VOLTAGE RANGE:240VAC TO 600VAC, PHASE TYPE:3 PHASE, OUTPUT CURRENT:25A, INDUCTANCE:1.2MH, SWITCHING FREQUENCY:2. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, SERIES:RM, SUPPLY VOLTAGE RANGE:240VAC TO 600VAC, PHASE TYPE:3 PHASE, OUTPUT CURRENT:25A, INDUCTANCE:1.2MH, SWITCHING FREQUENCY:2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Line/Load Reactors
Product Number 19239617
Product Name Line Reactor Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 3-2432409-4 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
RL Line and Load Reactors -  - MTE Corporation
Specs
Filter Type Active
Signal Type Three Phase
Input Voltage 600V
View Details
1321 Power Component 55 A Line Reactor - 1321-3RA55-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details