Hammond Power Solutions, Inc. Current Transformer; Product Range Hammond Power Solutions RM0018N25

Description
CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:20hp; Impedance:-; Phase Type:3 Phase; Output Current:18A; Inductance:2.5mH; Length:3.84"; Width:-; Height:-; Supply Voltage Min:480V RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:20hp; Impedance:-; Phase Type:3 Phase; Output Current:18A; Inductance:2.5mH; Length:3.84"; Width:-; Height:-; Supply Voltage Min:480V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Product Range Hammond Power Solutions - 91F4027 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Product Range Hammond Power Solutions
91F4027
Current Transformer; Product Range Hammond Power Solutions 91F4027
CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:20hp; Impedance:-; Phase Type:3 Phase; Output Current:18A; Inductance:2.5mH; Length:3.84"; Width:-; Height:-; Supply Voltage Min:480V RoHS Compliant: Yes

CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:20hp; Impedance:-; Phase Type:3 Phase; Output Current:18A; Inductance:2.5mH; Length:3.84"; Width:-; Height:-; Supply Voltage Min:480V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 91F4027
Product Name Current Transformer; Product Range Hammond Power Solutions
Secondary Current 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 566697 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
Plug-in current transformer - 855-305/400-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - CJ8260-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details