Hammond Power Solutions, Inc. Line Reactor Transformer RM0012N31

Description
LINE REACTOR, 12A, 3.100MH, 60HZ, CORE&COIL. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LINE REACTOR, 12A, 3.100MH, 60HZ, CORE&COIL. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor Transformer - 19239612 - Radwell International
Willingboro, NJ, United States
Line Reactor Transformer
19239612
Line Reactor Transformer 19239612
LINE REACTOR, 12A, 3.100MH, 60HZ, CORE&COIL. FREE 2 YEAR RADWELL WARRANTY

LINE REACTOR, 12A, 3.100MH, 60HZ, CORE&COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Line Reactor; Product Range Hammond Power Solutions - 91F4037 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor; Product Range Hammond Power Solutions
91F4037
Line Reactor; Product Range Hammond Power Solutions 91F4037
LINE REACTOR; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:12A; Inductance:3.1mH; Length:90.17mm; Width:152.4mm; Height:121.92mm; Power Rating:7.5hp RoHS Compliant: Yes

LINE REACTOR; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:12A; Inductance:3.1mH; Length:90.17mm; Width:152.4mm; Height:121.92mm; Power Rating:7.5hp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Line/Load Reactors Line/Load Reactors
Product Number 19239612 91F4037
Product Name Line Reactor Transformer Line Reactor; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817679-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
1321 Power Component 500 A Line Reactor - 1321-3R500-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details