Hammond Power Solutions, Inc. Line Reactor; Product Range Hammond Power Solutions RM0012N25

Description
LINE REACTOR; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:10hp; Impedance:-; Phase Type:3 Phase; Output Current:12A; Inductance:2.5mH; Length:83.82mm; Width:152.4mm; Height:121.92mm; Power Rating:10hp RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:10hp; Impedance:-; Phase Type:3 Phase; Output Current:12A; Inductance:2.5mH; Length:83.82mm; Width:152.4mm; Height:121.92mm; Power Rating:10hp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor; Product Range Hammond Power Solutions - 91F4010 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor; Product Range Hammond Power Solutions
91F4010
Line Reactor; Product Range Hammond Power Solutions 91F4010
LINE REACTOR; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:10hp; Impedance:-; Phase Type:3 Phase; Output Current:12A; Inductance:2.5mH; Length:83.82mm; Width:152.4mm; Height:121.92mm; Power Rating:10hp RoHS Compliant: Yes

LINE REACTOR; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:10hp; Impedance:-; Phase Type:3 Phase; Output Current:12A; Inductance:2.5mH; Length:83.82mm; Width:152.4mm; Height:121.92mm; Power Rating:10hp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 91F4010
Product Name Line Reactor; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactor Transformer - 65920565 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Line Reactors - 3-2432409-4 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details