Hammond Power Solutions, Inc. Current Transformer; Product Range Hammond Power Solutions RM0008N50E

Description
CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:8A; Inductance:5mH; Length:86.11mm; Width:111.76mm; Height:86.36mm; Output Voltage:600VACRoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:8A; Inductance:5mH; Length:86.11mm; Width:111.76mm; Height:86.36mm; Output Voltage:600VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Product Range Hammond Power Solutions - 31C9453 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Product Range Hammond Power Solutions
31C9453
Current Transformer; Product Range Hammond Power Solutions 31C9453
CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:8A; Inductance:5mH; Length:86.11mm; Width:111.76mm; Height:86.36mm; Output Voltage:600VACRoHS Compliant: Yes

CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:7.5hp; Impedance:-; Phase Type:3 Phase; Output Current:8A; Inductance:5mH; Length:86.11mm; Width:111.76mm; Height:86.36mm; Output Voltage:600VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 31C9453
Product Name Current Transformer; Product Range Hammond Power Solutions
Secondary Current 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 2430014 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
Split-core current transformer - 855-5105/400-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - EA3302-000 - TE Connectivity
Specs
Burden 10 VA
Secondary Current 5 amps
View Details