LINE REACTOR; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:3hp; Impedance:-; Phase Type:3 Phase; Output Current:4A; Inductance:12mH; Length:84.58mm; Width:111.76mm; Height:86.36mm; Power Rating:2hp RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line/Load Reactors |
| Product Number | 91F4007 |
| Product Name | Line Reactor; Product Range Hammond Power Solutions |