Hammond Power Solutions, Inc. Line Reactor; Product Range Hammond Power Solutions RM0002M20

Description
LINE REACTOR; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:2hp; Impedance:-; Phase Type:3 Phase; Output Current:2A; Inductance:20mH; Length:71.88mm; Width:111.76mm; Height:86.36mm; Power Rating:1hp RoHS Compliant: Yes
Datasheet
Description
LINE REACTOR; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:2hp; Impedance:-; Phase Type:3 Phase; Output Current:2A; Inductance:20mH; Length:71.88mm; Width:111.76mm; Height:86.36mm; Power Rating:1hp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor; Product Range Hammond Power Solutions - 91F4024 - Newark, An Avnet Company
Chicago, IL, United States
Line Reactor; Product Range Hammond Power Solutions
91F4024
Line Reactor; Product Range Hammond Power Solutions 91F4024
LINE REACTOR; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:2hp; Impedance:-; Phase Type:3 Phase; Output Current:2A; Inductance:20mH; Length:71.88mm; Width:111.76mm; Height:86.36mm; Power Rating:1hp RoHS Compliant: Yes

LINE REACTOR; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:2hp; Impedance:-; Phase Type:3 Phase; Output Current:2A; Inductance:20mH; Length:71.88mm; Width:111.76mm; Height:86.36mm; Power Rating:1hp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 91F4024
Product Name Line Reactor; Product Range Hammond Power Solutions
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 80 A Line Reactor - 1321-3RA80-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details