HAMMOND POWER SOLUTIONS, INC.
RC0012N25E -- DVDT 12A 2.500MH 60HZ EN HAMMOND POWER SOLUTIONS
Hammond Power Solutions, Inc.
Dvdt 12A 2.500Mh 60Hz En Hammond Power Solutions
RC0012N25E
Description
DVDT 12A 2.500MH 60HZ EN
Description
DVDT 12A 2.500MH 60HZ EN
Suppliers
Dvdt 12A 2.500Mh 60Hz En Hammond Power Solutions
21H7028
Supplier's Site
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
21H7028 |
|
Product Name
|
Dvdt 12A 2.500Mh 60Hz En Hammond Power Solutions |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Chassis
Input Voltage
115 to 230 volts
Power Rating (VA)
6 VA
View Details
5 suppliers
Cooling Method
Air
Construction
Toroidal Core; Ferrite
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Shenzhen Xingkerong Technology Co., Ltd
Transformer Type
Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method
Oil; ONAF
Mounting
Floor mounted
View Details