Hammond Power Solutions, Inc. Transformer, buck-boost, 120/240V in, 12/24V out, 0.20kVA QC20ERCB

Description
Transformer, buck-boost, 120/240V in, 12/24V out, 0.20kVA
Description
Transformer, buck-boost, 120/240V in, 12/24V out, 0.20kVA

Suppliers

Company
Product
Description
Supplier Links
Transformer, buck-boost, 120/240V in, 12/24V out, 0.20kVA - 70191687 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, buck-boost, 120/240V in, 12/24V out, 0.20kVA
70191687
Transformer, buck-boost, 120/240V in, 12/24V out, 0.20kVA 70191687
Transformer, buck-boost, 120/240V in, 12/24V out, 0.20kVA

Transformer, buck-boost, 120/240V in, 12/24V out, 0.20kVA

Supplier's Site
Bk 1Ph 0.2Kva 240-24 Cu Hammond Power Solutions - 65J6355 - Newark, An Avnet Company
Chicago, IL, United States
Bk 1Ph 0.2Kva 240-24 Cu Hammond Power Solutions
65J6355
Bk 1Ph 0.2Kva 240-24 Cu Hammond Power Solutions 65J6355
BK 1PH 0.2KVA 240-24 CU

BK 1PH 0.2KVA 240-24 CU

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Power Transformers
Product Number 70191687 65J6355
Product Name Transformer, buck-boost, 120/240V in, 12/24V out, 0.20kVA Bk 1Ph 0.2Kva 240-24 Cu Hammond Power Solutions
Other Transformer Types / Applications Isolation; Substation Transformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

115 Volts (V) Chassis Mount Power Transformer - F-91X - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Output Type AC
View Details
3 suppliers
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Control Circuit Transformer - 1497A-A7-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 300 VA
View Details
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA - No.1601530893995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details