Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
HAMMOND POWER SOLUTIONS, INC.
QC05DTCB -- BB POT 50VA 240/480-24/48 N3R HAMMOND POWER SOLUTIONS
Hammond Power Solutions, Inc.
Bb Pot 50Va 240/480-24/48 N3R Hammond Power Solutions
QC05DTCB
Description
BB POT 50VA 240/480-24/48 N3R
Newark, An Avnet Company
Done
Description
BB POT 50VA 240/480-24/48 N3R
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Bb Pot 50Va 240/480-24/48 N3R Hammond Power Solutions
65J6326
Bb Pot 50Va 240/480-24/48 N3R Hammond Power Solutions
65J6326
BB POT 50VA 240/480-24/48 N3R
BB POT 50VA 240/480-24/48 N3R
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Transformers
Product Number
65J6326
Product Name
Bb Pot 50Va 240/480-24/48 N3R Hammond Power Solutions
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Xingkerong Technology Co., Ltd
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry
No.62043878897
Specs
Transformer Type
Buck-Boost Transformers; Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method
Air; Natural cooling
Mounting
Floor mounted
View Details
Allen-Bradley / Rockwell Automation
Isolation Transformer
1321-3TH220-AB
Specs
Transformer Type
Isolation
View Details
Hammond Manufacturing Company Inc.
Transformers - Power Transformers
161FA10
Specs
Transformer Type
Electronics; Power Transformer
Output Voltage
5 volts
Power Rating (VA)
1.2 VA
View Details
4
suppliers
Beckhoff Automation LLC
SCT4816-0018 | Split-core current transformer, differential current type A, 18 A AC, size 3 New
View Details