CONTROL TRANSFORMER; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:120V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:8.33A; Isolation Voltage:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 84F130 |
| Product Name | Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions |
| Transformer Type | Industrial Control Transformer; Isolation |