Hammond Power Solutions, Inc. Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions PH75PP

Description
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:2 x 120V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:630mA; Transformer Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:2 x 120V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:630mA; Transformer Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions - 16F8385 - Newark, An Avnet Company
Chicago, IL, United States
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions
16F8385
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions 16F8385
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:2 x 120V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:630mA; Transformer Terminals:Screw RoHS Compliant: Yes

MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:2 x 120V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:630mA; Transformer Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 16F8385
Product Name Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions
Transformer Type Encapsulated Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182P22 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 22 volts
View Details
4 suppliers
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details