CONTROL TRANSFORMER; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:24V, 115V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:650mA; Transformer Terminals:Screw; Isolation Voltage:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 03P4714 |
| Product Name | Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions |
| Transformer Type | Encapsulated Transformers; Isolation |