Hammond Power Solutions, Inc. HAMD General Purpose Transformers PH75MEMX

Description
HPS Imperator, 75VA, 1PH, Open, Pri
Datasheet
Description
HPS Imperator, 75VA, 1PH, Open, Pri
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HAMD General Purpose Transformers - PH75MEMX - Galco Industrial Electronics
Madison Heights, MI, United States
HAMD General Purpose Transformers
PH75MEMX
HAMD General Purpose Transformers PH75MEMX
HPS Imperator, 75VA, 1PH, Open, Pri

HPS Imperator, 75VA, 1PH, Open, Pri

Supplier's Site
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions - 48M5039 - Newark, An Avnet Company
Chicago, IL, United States
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions
48M5039
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions 48M5039
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:2 x 110V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:680mA; Transformer Terminals:Screw RoHS Compliant: Yes

MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:2 x 110V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:680mA; Transformer Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number PH75MEMX 48M5039
Product Name HAMD General Purpose Transformers Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions
Transformer Type Encapsulated Transformers
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
DA2420-AL and DA2421-AL PoE Transformers for ST Micro STE12PS - DA2421-AL DA2421-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Transformers - 237-F24-800-C2-B-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Single Phase Configuration Single
View Details