Hammond Power Solutions, Inc. Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions PH75MBMH

Description
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:95V, 115V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:650mA; Transformer Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:95V, 115V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:650mA; Transformer Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions - 48M5038 - Newark, An Avnet Company
Chicago, IL, United States
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions
48M5038
Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions 48M5038
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:95V, 115V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:650mA; Transformer Terminals:Screw RoHS Compliant: Yes

MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:95V, 115V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:650mA; Transformer Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 48M5038
Product Name Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions
Transformer Type Encapsulated Transformers
Unlock Full Specs
to access all available technical data

Similar Products

CS60 Series 50/60 Hz Current Sensor - CS60-100L - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Isolation Transformer - 1321-3TH118-AC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details