Machine Tool Control Transformer, part number 48M5048, is a chassis mount encapsulated transformer designed for industrial applications. It offers secondary voltage options of 24V and 115V, with a power rating of 750VA. The transformer operates within a frequency range of 50Hz to 60Hz and has a current rating of 6.52A. It features screw terminals for easy connections and is compliant with RoHS standards, ensuring it meets environmental regulations. This transformer is suitable for applications requiring reliable voltage transformation in machine tool control systems.
HPS Imperator, 750VA, 1PH, Open,
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:24V, 115V; Power Rating:750VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:6.52A; Transformer Terminals:Screw RoHS Compliant: Yes
The HPS Imperator® Series is a unique innovative and compact design that provides the ideal solution for any industrial control application and will change the way the industrial machine tool industry looks at the control transformer. The HPS Imperator®'s unique terminal block design (patent pending) allows for the quick and easy installation of standard secondary or optional primary 13⁄32" × 11⁄2" midget/type CC fuse clips on every unit.
The windings and internal terminations of the HPS Imperator® are encapsulated which protects them from moisture, dirt and other airborne contaminants. The custom molded coil covers with their unique ‘fin shaped’ design combine superior transformer cooling properties with a clean bold look.
Features:
| Galco Industrial Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers |
| Product Number | PH750MLI | 48M5048 | 70191762 |
| Product Name | HAMD General Purpose Transformers | Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions | Transformer, control, pri: 460/230/208V, 1ph, sec:750VA, 24/115V, 6.52/31.25A |
| Transformer Type | Encapsulated Transformers | ||
| Output Voltage | 24 to 115 volts | 24 to 115 volts | |
| Other Transformer Types / Applications | Isolation; Telecom | ||
| Standards | UL; CE |