Hammond Power Solutions, Inc. Cntl 750Va 208/277/380-120/240 Hammond Power Solutions PH750MGJ

Description
CNTL 750VA 208/277/380-120/240
Description
CNTL 750VA 208/277/380-120/240

Suppliers

Company
Product
Description
Supplier Links
Cntl 750Va 208/277/380-120/240 Hammond Power Solutions - 48M5047 - Newark, An Avnet Company
Chicago, IL, United States
Cntl 750Va 208/277/380-120/240 Hammond Power Solutions
48M5047
Cntl 750Va 208/277/380-120/240 Hammond Power Solutions 48M5047
CNTL 750VA 208/277/380-120/240

CNTL 750VA 208/277/380-120/240

Supplier's Site
Transformer, control, pri: 380/277/208V, 1ph, sec:750VA, 120/240V, 6.25/3.13A - 70191780 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, control, pri: 380/277/208V, 1ph, sec:750VA, 120/240V, 6.25/3.13A
70191780
Transformer, control, pri: 380/277/208V, 1ph, sec:750VA, 120/240V, 6.25/3.13A 70191780
The HPS Imperator® Series is a unique innovative and compact design that provides the ideal solution for any industrial control application and will change the way the industrial machine tool industry looks at the control transformer. The HPS Imperator®'s unique terminal block design (patent pending) allows for the quick and easy installation of standard secondary or optional primary 13⁄32" × 11⁄2" midget/type CC fuse clips on every unit. The windings and internal terminations of the HPS Imperator® are encapsulated which protects them from moisture, dirt and other airborne contaminants. The custom molded coil covers with their unique ‘fin shaped’ design combine superior transformer cooling properties with a clean bold look. Features: 600V Class, Machine Tool Rated Industrial Control Transformers Eleven Standard Multi-Primary and Secondary Voltage Groups, Special Voltages Available — Contact Your Local Allied Sales Representative 50/60 Hertz (60Hz on PH***AJ and PH***AR) VA Range From Up to 50 to 5000, Special VA Sizes Available — Contact Your Local Allied Sales Representative Superior Insulation System 50-150 VA, Temperature Rise 55°C, Insulation Class 105°C 250-1500 VA, Temperature Rise 80°C, Insulation Class 130°C 2000-5000 VA, Temperature Rise 115°C, Insulation Class 180°C Constructed with High Quality Silicon Steel Laminations That Provide Optimum Performance and Reliability Mounting Feet — Made of Heavy Steel and Welded or Bolted to the Core Termination — Combination Slot/Philips #6 Screw, Complete with SEMS Washer (Suitable for 18 AWG to 14 AWG Solid or 14 AWG Stranded Wire) Standard SEMS Washers — Supplied on All Units Up to and Including 1500 VA (Excluding PH750PG, PH1000PG, PH750MLI, PH1000MLI) Optional Finger Safe Terminal Covers Available on All Units Up to and Including 1500 VA cULus Listed (Approved for U.S. and Canada) CE Mark Standard on All Molded Units Up to and Including 1500 VA (Excluding PH***AJ and PH***AR) LIFETIME Warranty (Limited) RoHS Compliant

The HPS Imperator® Series is a unique innovative and compact design that provides the ideal solution for any industrial control application and will change the way the industrial machine tool industry looks at the control transformer. The HPS Imperator®'s unique terminal block design (patent pending) allows for the quick and easy installation of standard secondary or optional primary 13⁄32" × 11⁄2" midget/type CC fuse clips on every unit.
The windings and internal terminations of the HPS Imperator® are encapsulated which protects them from moisture, dirt and other airborne contaminants. The custom molded coil covers with their unique ‘fin shaped’ design combine superior transformer cooling properties with a clean bold look.
Features:

  • 600V Class, Machine Tool Rated Industrial Control Transformers
  • Eleven Standard Multi-Primary and Secondary Voltage Groups, Special Voltages Available — Contact Your Local Allied Sales Representative
  • 50/60 Hertz (60Hz on PH***AJ and PH***AR)
  • VA Range From Up to 50 to 5000, Special VA Sizes Available — Contact Your Local Allied Sales Representative
  • Superior Insulation System
    50-150 VA, Temperature Rise 55°C, Insulation Class 105°C
    250-1500 VA, Temperature Rise 80°C, Insulation Class 130°C
    2000-5000 VA, Temperature Rise 115°C, Insulation Class 180°C
  • Constructed with High Quality Silicon Steel Laminations That Provide Optimum Performance and Reliability
  • Mounting Feet — Made of Heavy Steel and Welded or Bolted to the Core
  • Termination — Combination Slot/Philips #6 Screw, Complete with SEMS Washer (Suitable for 18 AWG to 14 AWG Solid or 14 AWG Stranded Wire)
  • Standard SEMS Washers — Supplied on All Units Up to and Including 1500 VA (Excluding PH750PG, PH1000PG, PH750MLI, PH1000MLI)
  • Optional Finger Safe Terminal Covers Available on All Units Up to and Including 1500 VA
  • cULus Listed (Approved for U.S. and Canada)
  • CE Mark Standard on All Molded Units Up to and Including 1500 VA (Excluding PH***AJ and PH***AR)
  • LIFETIME Warranty (Limited)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Transformers
Product Number 48M5047 70191780
Product Name Cntl 750Va 208/277/380-120/240 Hammond Power Solutions Transformer, control, pri: 380/277/208V, 1ph, sec:750VA, 120/240V, 6.25/3.13A
Other Transformer Types / Applications Isolation; Telecom
Standards UL; CE
Operating Frequency 50 to 60 Hz
Input Voltage 208 to 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F7-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 56 VA
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details