HPS Imperator, 50VA, 1PH, Open, Pri
MACHINE TOOL CONTROL TRANSFORMERS; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:2 x 110V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:450mA; Transformer Terminals:Screw RoHS Compliant: Yes
The HPS Imperator® Series is a unique innovative and compact design that provides the ideal solution for any industrial control application and will change the way the industrial machine tool industry looks at the control transformer. The HPS Imperator®'s unique terminal block design (patent pending) allows for the quick and easy installation of standard secondary or optional primary 13⁄32" × 11⁄2" midget/type CC fuse clips on every unit.
The windings and internal terminations of the HPS Imperator® are encapsulated which protects them from moisture, dirt and other airborne contaminants. The custom molded coil covers with their unique ‘fin shaped’ design combine superior transformer cooling properties with a clean bold look.
Features:
| Galco Industrial Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers |
| Product Number | PH50MEMX | 48M5024 | 70191764 |
| Product Name | HAMD General Purpose Transformers | Machine Tool Control Transformers; Chassis Mount Transformer Type Hammond Power Solutions | Transformer, control, pri: 415/400/380V, 1ph, sec:50VA, 110/220V, .45/.23A |
| Transformer Type | Encapsulated Transformers | ||
| Output Voltage | 110 volts | 110 to 220 volts | |
| Other Transformer Types / Applications | Isolation; Telecom | ||
| Standards | UL; CE |