Hammond Power Solutions, Inc. Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions PH500MLI-FK

Description
CONTROL TRANSFORMER; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:24V, 115V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:4.35A; Transformer Terminals:Screw; Isolation Voltage:- RoHS Compliant: Yes
Datasheet
Description
CONTROL TRANSFORMER; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:24V, 115V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:4.35A; Transformer Terminals:Screw; Isolation Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions - 03P4711 - Newark, An Avnet Company
Chicago, IL, United States
Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions
03P4711
Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions 03P4711
CONTROL TRANSFORMER; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:24V, 115V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:4.35A; Transformer Terminals:Screw; Isolation Voltage:- RoHS Compliant: Yes

CONTROL TRANSFORMER; Chassis Mount Transformer Type:Encapsulated; Secondary Voltages:24V, 115V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:4.35A; Transformer Terminals:Screw; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 03P4711
Product Name Control Transformer; Chassis Mount Transformer Type Hammond Power Solutions
Transformer Type Encapsulated Transformers; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
HP2 Series Hexa-Path Magnetics - HP2-0216 HP2-0216LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-362XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers